-
Supplier: Cole-Parmer
Description: • Counter-reaction maintains a constant speed, even with viscosity changes • Top plate and body resist acids, bases, and solvents • Controls and top plate are separated to increase safety • Digital “HOT PLATE†warning signal when the plate
-
Supplier: Cole-Parmer
Description: mount a thermometer, electrode, or burette. | Hot plates feature a LED light to warn you if temperature exceeds 140
F (60 C). Temperature display is adjustable in 5 increments and indicates when set temperature is reached. - Operating Temperature: 1,022 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: mount a thermometer, electrode, or burette. | Hot plates feature a LED light to warn you if temperature exceeds 140
F (60 C). Temperature display is adjustable in 5 increments and indicates when set temperature is reached. - Operating Temperature: 1,022 F
- Heater Type: Ceramic
-
-
Supplier: Cole-Parmer
Description: mount a thermometer, electrode, or burette. | Hot plates feature a LED light to warn you if temperature exceeds 140
F (60 C). Temperature display is adjustable in 5 increments and indicates when set temperature is reached. - Operating Temperature: 1,022 F
- Heater Type: Ceramic
-
Supplier: Alfa Laval Inc.
Description: For heating and circulation of hot water to the freshwater generator. Designed to secure continuous maximum freshwater´production, and to ensure constant temperature and flow, even when the engine is not running. Features Modular, compact design Flexibility in operation
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the thermal resistance, under steady-state conditions, of battings and batting/fabric systems, and other materials within the limits specified in 1.2. It measures the heat transfer from a warm, dry, constant-temperature, horizontal
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the thermal resistance, under steady-state conditions, of battings and batting/fabric systems, and other materials within the limits specified in 1.2. It measures the heat transfer from a warm, dry, constant-temperature, horizontal
-
Supplier: ASTM International
Description: 1.1 This test method establishes the criteria for the laboratory measurement of the steady-state heat flux through flat, homogeneous specimen(s) when their surfaces are in contact with solid, parallel boundaries held at constant temperatures using the guarded-hot-plate
-
Supplier: APV, An SPX Brand
Description: Deaeration can be performed by two different systems - hot (Derox+) or cold (Derox) deaeration. The Derox+ hot deaeration system heats the water to a high temperature, which reduces the risk of infection and helps remove contaminants. Field of application Beverage Brewery
-
Supplier: Qualitrol Company, LLC
Description: an accurate simulation of the winding or hot spot temperature of the transformer based on transformer load, oil temperature, and heat rise constant from the transformer heat run 130 features a well with an integrated heating element and RTDs to produce a simulated winding
-
Supplier: Glas-Col, LLC
Description: This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).
- Temperature Range: 257 F
- Operating Temperature: 32 to 149 F
- Heater Type: Aluminum
- User Interface: Digital Front Panel
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the optimum seeking method to intercept SiC crystal section that has the most crystals and highest density of
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Qualitrol Company, LLC
Description: of the Qualitrol 509 ITM Real time comparison of calculated and direct (‘hot spot’) winding temperatures for verification of transformer operation to OEM specification Up to 8 modular inputs of various types and up to 16 additional fiber optic temperature inputs via digital port
-
Supplier: Honeywell International, Inc.
Description: APPLICATIONS, PHOTO PROCESSING APPLICATION 70 TO 120 DEG F TEMPERATURE RATING STRAIGHT-THROUGH DESIGN (HOT AND COLD AT THE SAME LEVEL), LOCKABLE HANDWHEEL, CONSTANT WATER TEMPERATURE UNDER DIFFERENT OPERATING CONDITION INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 to 120 F
- Primary Material: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: TO 120 DEG F TEMPERATURE RATING DUAL PURPOSE MIXING OR DIVERTING VALUE, CONSTANT WATER TEMPERATURE UNDER CHANGING OPERATING CONDITION INCLUSIONS/FEATURES NICKEL PLATED BRASS BODY MATERIAL 150 PSI PRESSURE RATING UNION SWEAT X UNION SWEAT X UNION SWEAT END CONNECTION 4.4 INCH END
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 to 120 F
- Primary Material: Brass / Bronze
-
Supplier: APV, An SPX Brand
Description: Deaeration can be performed by two different systems - cold (Derox) or hot (Derox+) deaeration. Derox cold deaeration achieves low oxygen levels with low capital outlay and running costs. Field of application Beverage Brewery industry Advantages Constantly low oxygen content of 50 ppb at 12°C
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's combination mantles have always been the mantles of choice for repetitive
- Flask Size: 500.00000000000006 ml
- Temperature Range: 400 C
- Power: 180 watts
- User Interface: Analog Front Panel
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: H&K Equipment
Description: plate, flooded lead acid batteries in hot or cold environments Lowers battery charging temperature which reduces battery waterings and maintenance Higher efficiency and lower costs The combination of HF IGBT technology and the exclusive charging profile of EnerSys constantly
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: Cincinnati Sub-Zero Products
Description: there is a constant temperature during the process. The second chamber has two temperature zones, with greatly differing temperatures. The sensors are passed from one temperature zone to the other. The oven is equipped with a separate controller and is integrated
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
-
Supplier: Custom Fabricating & Supplies
Description: humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Laminate metal foil to a circuit board to reduce interference on electronic circuitry Long term bonding of graphic nameplates and overlays ("subsurface"
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Custom Fabricating & Supplies
Description: humidity and hot/cold temperatures. A PCK layflat liner helps prevent curling and buckling in the liner. Recommended Applications Long term bonding of graphic nameplates and overlays (“subsurface” printed polycarbonate or polyester) to metal and high surface energy plastics in the
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Plansee SE
Description: production process allows to adjust the microstructure of our coating material to achieve just the effect you want. If the grains of the sputtering target are uniformly aligned, you benefit from constant erosion rates and homogeneous layers. You want the perfect coating? We create it. In the
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
and extreme temperature changes or can operate after long term exposure to extreme hot or cold conditions. These processes are essential for determining the durability, reliability, and longevity of units under test subjected to fluctuating or steady state environmental conditions (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Domestic hot water recirculation systems need to be balanced in order to ensure that hot water is always available throughout the building. This is complicated because water flows in the path of least resistance and in open systems like these that can change constantly. The (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Molex Micro-One 2.00mm Pitch Gold-Plated Connectors for Industrial & Robotics Reliable Connections for High-Density Industrial Designs When connector selection is driven by space constraints, vibration, and long-term reliability, Molex (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
temperature stay relatively constant or will it fluctuate from cold to warm to hot and back to cold? If so, what is the fluctuating cycle time? Liquid Exposure Another consideration is whether the cable will be exposed (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Proven High Temperature Label and Tag Materials for Metal Manufacturing Factories and FoundriesPolyonics® HIGHdegree™ high temperature hot metal label and tag materials - powerful solutions that address track and trace challenges in a range of metal (read more)
Browse Industrial Tapes Datasheets for Polyonics -
In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
steel, thick plate, resistant to temperature and corrosion; cabinet shell: cold-rolled steel plate, high-temperature spray coating; multi-layer silicic acid aluminum insulation layer, heat insulation and energy saving, outer wall at low temperature. Thick and high-temperature resistant silicone (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
the water temperature in the line reaches the set-point of the low temperature actuator, the CircuitSolver® modulates to its closed position to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system. During (read more)
Browse Water Valves Datasheets for ThermOmegaTech®
More Information Top
-
Effect of Weathering of Coal and Organic Dusts on Their Spontaneous Ignition
In both heat and moisture weathering processes, the dust layer thickness which was subjected to constant hot plate temperatures , is kept as 6 mm taking into account the least possible ignitable layer thickness [18].
-
Acute and long term effects of 1-methyl-4-phenyl-1,2,3,6-tetrahydropyridine (MPTP) in tests of nociception in mice.
The acute effects of MPTP on nociception were a reduced response latency in the tail flick test and a prolonged response latency compared to controls in the constant temperature hot plate test.
-
Modification of the antinociceptive effect of morphine by acute and chronic administration of clomipramine in mice.
The antinociception effect of clomipramine and the combination of clomipramine and morphine was evaluated using the constant temperature hot plate test, the increasing temperature hot plate test and the formalin test in mice.
-
Influence of changes in protein binding on the central activity of antidepressants
The constant temperature hot plate test was used (Fialip et a1 1989).
-
Analgesia
The traditional methods for the study of thermonociception ( constant temperature hot plate , tail-flick, plantar test) apply a constant suprathreshold heat stimulus and measure the reflex latency of nocifensive (pain-avoiding) reactions.
-
Preparation and Kinetic Considerations for the Dissolution of Cr‐substituted Iron Oxides in Reductive‐complexing Formulations
A temperature of 353±5 K was maintained using either a thermostatic water jacket or the constant temperature hot plate .
-
Synthesis of ethanone and ethanol derivatives of 2-benzoxazolinone; potent analgesic and antiinflammatory compounds inhibiting prostaglandin E2.
Analgesic activities of these compounds were investigated by modified Koster test and constant temperature hot plate test.
-
Diazepam attenuates morphine antinociception test-dependently in mice.
This dose of diazepam significantly attenuated the antinociceptive effect of morphine in the constant temperature hot plate test and the tail flick test.
-
The effect of diazepam on nociception in mice.
In the constant temperature hot plate test a hyperalgesia was found for all doses tested.
-
Silicon-glass anodic bonding at low temperature
The system comprises a high power constant temperature hot plate , a high voltage DC power supply25 , a computer interface with LabVIEW platform and a pair of electrodes (“point” anode, large-planar 3” and 4” anode, 3kg in weight, made of bronze).
Indicates content that may require registration and/or purchase.