Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aerospace series Surface treatments Test method for measurement of electrical contact resistance
-
Supplier: Accuris
Description: Connectors for Electronic Equipment; Tests and Measurements - Part 2-3: Electrical Continuity and Contact Resistance Tests - Test 2c: Contact Resistance Variation
-
Supplier: Accuris
Description: Connectors for electronic equipment - Tests and measurements - Part 2-3: Electrical continuity and contact resistance tests Test 2c: Contact resistance variation
-
-
Supplier: Accuris
Description: Connectors for Electronic Equipment - Tests and Measurements - Part 2-3: Electrical Continuity and Contact Resistance Tests - Test 2c: Contact Resistance Variation
-
Supplier: CSA Group
Description: Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge. Measurements may be carried out with direct current or alternating current.
-
Description: Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge. Measurements may be carried out with direct current or alternating current.
-
Supplier: CSA Group
Description: Defines a standard test method to determine the variation of contact resistance of electromechanical components (essentially connectors) under specified dynamic conditions.
-
Description: Defines a standard test method to determine the variation of contact resistance of electromechanical components (essentially connectors) under specified dynamic conditions.
-
Description: Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge.
-
Supplier: CSA Group
Description: Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge.
-
Description: IEC TS 62607-6-5:2022(E) establishes a standardized method to determine the key control characteristics contact resistance, and sheet resistance for graphene-based materials and other two-dimensional materials by a transmission line measurement. The method uses test
-
Supplier: CSA Group
Description: Defines a standard test method for detecting contact disturbance of electromechanical components under specified dynamic conditions.
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of skid resistance of paved surfaces or laboratory-prepared specimens using the North Carolina State University Variable-Speed Friction Tester. 1.2 The Variable-Speed Friction Tester (VST) is a pendulum-type tester with a locked-wheel smooth
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, no analog output, USB communications, 0-2.0000 kohm resistance measurement RoHS Compliant: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of skid resistance of paved surfaces or laboratory-prepared specimens using the North Carolina State University Variable-Speed Friction Tester. 1.2 The Variable-Speed Friction Tester (VST) is a pendulum-type tester with a locked-wheel smooth
-
Supplier: Seaward Group USA
Description: The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the
- Decades: 8
- Resistance Range: 0.0001 to 1,000,000 ohms
- Resistance Accuracy: 10 +/- %
- Temperature Coefficient: 10 ±ppm/°C
-
Supplier: ASTM International
Description: This specification covers measurement of strain resistance of anodic coatings on aluminium and its alloys, that have undergone a sealing treatment and contact with an acidic solution, are stainproof or nonadsorptive with respect to dyes. The method comprises contacting the test
-
Supplier: ASTM International
Description: This specification covers measurement of strain resistance of anodic coatings on aluminium and its alloys, that have undergone a sealing treatment and contact with an acidic solution, are stainproof or nonadsorptive with respect to dyes. The method comprises contacting the test
-
Supplier: Sonel Test
Description: Measure winding resistance and low resistance with MMR-650 Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure small resistances of resistive and inductive objects. The
- Features: Other
- Output Interface: USB
-
Supplier: SMC International
Description: field, laboratory, and production line applications. APPLICATIONS - Measures the contact resistance of circuit breakers, motor and transformer windings. - Measures the power drop when current is injected in an unknown resistance. - Measurement is by 4 wires to eliminate
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: Sonel Test
Description: Measure motor winding resistance and other low resistances Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630. We present a versatile small resistance meter that provides very high
- Features: Other
- Output Interface: RS232
-
Supplier: Sonel Test
Description: Low resistance within range Product features measurement of very low resistance high immunity to disturbances easy operation big touchscreen automatic measurement mode autoranging Application The MMR-640 meter is designed to measure very low resistance of resistive
- Features: Other
- Output Interface: USB
-
Supplier: InspectorTools
Description: Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Measure Earth Resistance in three ranges (20/200/2000Ω) 2mA (800Hz) Test Current and Frequency 0 to 200VAC (40 to 500Hz) AC Earth Voltage/Frequency Auto Power Off and 3 minute Timer
-
Supplier: Holykell Technology Company Limited
Description: Resistance temperature detector is one of the most commonly used temperature detectors in low and medium temperature ranges. Based on the contact temperature measurement method, it can meet most of the industrial temperature measurement requirements.
-
Supplier: InspectorTools
Description: Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: parameters Number of circuits 12 channels Working temperature “-40℃~+65℃” Rated current 10A Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Evident Scientific
Description: Advantages: Proprietary WC-5 wear plate increases durability, fracture resistance, and wear resistance All styles are designed for use in rugged industrial environments Close acoustic impedance matching to most metals Can be used to test a wide variety of materials Applications:
- Transducer Style: Contact Transducer
- Application: General Purpose
-
Description: electrodes is independent of contact resistances.
-
Supplier: SAE International
Description: space on contact surface, and moreover there was no method to secure the sensor on contact surface at that time. A several-micrometer-thin-film sensor was installed on a sliding surface to attempt measurement, but since the sensor was attached on a contact surface, wear
-
Supplier: Transcat, Inc.
Description: Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or A, V, Inductance with Time-Stamping) Model
-
Supplier: Transcat, Inc.
Description: Product Highlights Contact Voltage Indication (Warns of Unsafe Conditions) Large Multi-Function Bright Yellow Organic Display (OLED) Selectable Test Frequency (Improves Accuracy in Inductive Environments) Storage of Measurements (O and/or a, with Time-Stamping) Model 6417: up to 2000
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Our slip rings are widely used in
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Description: and precision, good linearity, fast response, excellent shock resistance and high temperature resistance; 2. Various temperature dividing and diverse installation method, simple and beautiful appearance ; 3. Stainless steel sealing, good performance of shock resistance, stretch
- Sensed Temperature: -22 to 482 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Seaward Group USA
Description: A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F.
- Decades: 5 to 8
- Temperature Coefficient: 2 ±ppm/°C
- Operating Temperature: -50 to 125 C
- Resistance Range: 1,112.1 to 11,111,111 ohms
-
Supplier: Newark, An Avnet Company
Description: PROBE, TEST, MINIATURE, VQ; Test Probe Type:-; Test Probe Functions:Voltage; Accuracy %:-; For Use With:Voltage Testers; Product Range:-; SVHC:Lead (15-Jan-2019); Accessory Type:Test Probe; Colour:Red; Contact Resistance:100mohm; RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
processing for measuring the physical parameters of relative humidity and temperature, the I2C compatible interface, easy interchangeability without adjustment as well as mechanical robustness, chemical resistance, dew formation resistance and long-term stability. Both the linearity (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50°C to +150°C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements and humidity generators. Outstanding (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
interchangeable without adjustment. Both the linearity error as well as temperature drift are corrected "OnChip" through computation resulting in an outstanding accuracy over a wide range of applications. The high chemical resistance, dew formation resistant design and an excellent long-term stability (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
of applications. Due to mechanical robustness, high chemical stability, dew formation resistance as well as excellent long term stability, the typical areas of application are humidity measurement in saunas, applications in outdoor areas or industrial applications in the field of drying systems (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
electronics - including shortened battery life and potential device failure. What causes condensation? Condensation is a natural process that occurs when warm air comes into contact with a surface colder than the surrounding air’s dew point. In outdoor electronics (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Switchmode power supplies Large transformers: Larger components tend to have lower resistances, which can be measured accurately by 4-wire resistance measurements Contact Triad Magnetics to Learn More (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Minimize the risk of IC overheating during soldering Provide improved vibration resistance with multi-contact beam design Better Durability Durability up to 500 cycles with gold plating Support flame resistance with UL 94V-0 (read more)
Browse DIP Switches Datasheets for TE Connectivity -
processed. The differential pressure measurement with silicon sensor offers you a number of advantages. If you want to find out more visit our website or feel free to contact us. Call @ 317 (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
protectionfor sensor protection under transient overload conditions Precision Robotic Interaction Six-axis sensing provides more complete information than single-axis force measurement when contact direction, alignment, or applied moment may vary during a process (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Low Resistance Measurement
There are many applications (contactors, motors, transformers etc.) where the resistance measurements yields values below 1.0 Ohm. The issues associated with this type of measurement are listed below.
-
Contact Type Liquid Level Detection Capacitive Sensor-CR18XT
Meet a variety of contact liquid level measurement needs. The distance can be adjusted according to the detected object (sensitivity button.) PTEE shell, with excellent chemical resistance and oil resistance
-
A Comparison of the Measured Magnetic Field Strength Using Ampere-Turns (AT) and milliTesla (mT) (.pdf)
With the advent of the Reed Switch, developed by Bell Labs in the 1940s, it was convenient to measure its operate characteristics using the units of ampere turns. Since the Reed Switch is cylindrical it is easy to make the measurement of its closure, release and contact resistance using a coil
-
Criteria for Temperature Sensor Selection of T/C and RTD Sensor Types
Temperature reigns as the most often measured process parameter in industry. While temperature measurement utilizes sensors of many forms, the actual measurement of temperature is accomplished via only five basic sensor types: Thermocouple (T/C), Resistance Temperature Detector (RTD), Thermistor
-
Derating For Real World Conditions
a measurement of the. resistance different metals exhibit to current flowing through them. The more sensitive. the element, the higher its resistivity. This is similar to the higher water pressures that. build up in smaller diameter hoses as opposed to larger diameter hoses. This resistivity causes
-
Optical Transmission Properties of Adhesives
on a wavelength scale of approximately 200 to 3100 nanometers (nm). Another common and interchangeable measurement of wavelength is microns, µm. Ultra violet (UV) light typically falls in the 200-400 nm range. From approximately 400-700 nm (0.4-0.7 microns), there is "visible light". After that, from about
More Information Top
-
Semiconductor Material and Device Characterization 3rd Edition Complete Document
Contact resistance measurement techniques fall into four main categories: two-contact twoterminal, multiple-contact two-terminal, four-terminal, and six-terminal methods.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57891/648998267-MIT.pdf?sequence=2
Micro force contact resistance measurement device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/55109/591313135-MIT.pdf?sequence=2
The contact resistance measurements and calculations are presented in Chapter 4.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70787/792745892-MIT.pdf?sequence=2
Prof. Dimitri Antoniadis helped to pinpoint the cause of systematic variations in the contact resistance measurement data and also gave numerous suggestions for strengthening the foundation of the AC variability work.
-
Evaluation of metal–nanowire electrical contacts by measuring contact end resistance
Although the above-mentioned method of contact resistance measurement and contact parameter calculation is widely used, we show that the evaluated values in general include errors.
-
Specific contact resistivity of metal-semiconductor contacts-a new, accurate method linked to spreading resistance
The dominance of the contact resistance for small-area contacts may be seen directly by rewriting (4) in terms of the contact area and the contact resistance measuring cur- rent density J .
-
Performance of graphite nanoplatelet/silicone composites as thermal interface adhesives
2.2.1.1 Rig design A schematic diagram of the thermal contact resistance measurement system is shown in Fig. 1.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40503/191825091-MIT.pdf?sequence=2
This ison the same order as the parasitic interface resistance that we measured for indium foil and isaround 20 times larger than the thermal contact resistance measured for the liquid metal eutectic.
-
Metrological aspects of measuring resistance of ohmic contacts
M. Lijadi, F. Pardo, N. Bardou, et al., “Floating contact transmission line modelling: an improved method for ohmic contact resistance measurement ,” Sol.
-
The Contact Resistance and Mechanical Properties of Surface Films on Metals
At very light loads the tracks could not be located, but the values calculated tram contact resistance measurements did not fall on the theoretical curve.
Indicates content that may require registration and/or purchase.