-
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition, the card can be
-
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition, the card can be
-
Supplier: CSA Group
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition, the card can be
-
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level control, and
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level control, and
- Operating Distance: 0.0787402 inch
- Repeatability: 7.874015748031496 mils
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Rotronic Instrument Corp.
Description: With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Supplier: Marposs Corp
Description: Industry 4.0 solutions. The system consist of an eddy-current sensor, an amplifier and the monitoring module GEMDS. It is able to detect in real-time critical variations (elongation, growth, displacement). Additionally, up to 3 temperature sensors can be connected and monitored by dedicated
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Automated control of the carriages of tube cutting machines
It is made in two variations, either with type VK-200B lever limit switches or with type BVK-4M or KVD-24 contactless limit switches .
-
Microprocessor control of flame direction switching in glass-melting furnaces
The contactless limit switches on the fuel switching and smoke--air gate mechanisms are switched to the input terminals of the input pulse modules, which have galvanic isolation.
-
Semiautomatic machine for drilling flange holes
To the worm shaft 16 are fastened two discs with lobes (not shown in Fig. i), which in rotation intercept the magnetic field of the contactless limit switches .
-
Automatic system to select and transport samples of charge materials
The control of the system equipment is based on the final positions (sending--receiving, charging, discharging for the charging and discharge stations, direction of station connec- tion for the pneumatic switch) of KVP-i6 contactless limit switches .
-
Automation of production processes and mechanization of repair and auxiliary operations at pellet plants
The control of the system equipment is based on the final positions (sending--receiving, charging, discharging for the charging and discharge stations, direction of station connec- tion for the pneumatic switch) of KVP-i6 contactless limit switches .
-
Counter for packaged tubing
The tube, passing over the grating of the container cover, pushes down a flag indicator and closes the circuit of the contactless limit switch , thereby sending a signal to the electronic counter.
-
Special machines for flash welding of strip
The electrical circuit of the machine uses logic elements, thyristors, and contactless limit switches and the hydraulic control circuit uses distributors and valves with butt joints.
-
A programmed tallying and metering device
All of the circuit com- ponents, plus the contactless limit switch , receive their power from the BP power supply package.
-
Improving the reliability of centrifuge automation systems
Diagram of the load reg- ulator mechanism in start position: 1) ski; 2) spring; 3) screen; 4) con- tactless limit switch ; 5) internal rotor surface; 6) hydraulic cylinder; 7) side of rotor.
-
Use of contactless elements in an automatic system of controlling through-flow electrothermal units
…of bushes for borehole pumps has been fitted with a more reliable automatic control system developed by the All-Union Scientific-Research Design-Technology Institute for Petroleum Engi- neering, using type ELM contactless logic elements with type BVK-24 contactless limit switches .
Indicates content that may require registration and/or purchase.