Products/Services for Contactless Slip Rings

  • Slip Rings-Image
    Slip Rings - (117 companies)
    Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
  • O-rings-Image
    O-rings - (749 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
  • Torque Limiters and Slip Clutches-Image
    Torque Limiters and Slip Clutches - (183 companies)
    Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
  •  
    Slip Sheets - (16 companies)
    How to Select Slip Sheets. Image Credit: Rehrig Pacific Company. Slip sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  •  
    Ring Gages - (115 companies)
    Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
  •  
    Metal Ring Seals - (84 companies)
    Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling. Metal ring seals are static devices that can withstand high...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Retaining Rings and Snap Rings - (279 companies)
    Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
  •  
    Solid Elastomeric Rings - (118 companies)
    Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...

Product News

Conduct Research

Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.