-
Supplier: RS Components, Ltd.
Description: Schneider Electric LRD01 Overload Relay
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: XT Series includes non-reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT
- Voltage Sensing Range: 238 to 440 volts
- Operating Temperature: 8.6 to 219.2 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
- Voltage Sensitive Relay: Over-voltage Protection
-
Supplier: WorldWide Electric Corporation
Description: Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary
- Continuous Current: 25 to 35 amps
- Standard Rating: IEC Rated
- Features: Motor Contactor Only
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
-
Supplier: OMEGA Engineering, Inc.
Description: electromechanical motor circuit-breakers using bimetallic elements. They are suitable for monitoring both DC and AC currents. Type XTOM overload relays have been designed to be fitted directly on to XTMC contactors. In the event of overload tripping, the auxiliary
- Voltage Sensing Range: 300 volts
- Operating Temperature: 8.6 to 251.6 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
- Current Sensitive Relay: Over-current Protection
-
Supplier: ABB Inc.
Description: Description The TF65 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 62A, 3 Poles, N.C. Contact
-
Supplier: Radwell International
Description: OVERLOAD RELAY, MOTOR CONTROL, OVERLOAD RELAY, CONTACTORS & STARTERS, SOLID STATE OVERLOAD/RELAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 592 NEMA Eutectic Alloy Overload Relay, Manual Reset, Type 1 General Purpose Enclosure, , 40A, 3 Poles, N.C. Contact
-
Supplier: Newark, An Avnet Company
Description: OVERLOAD RELAY AUXILIARY CONTACT
-
Supplier: Eaton Corporation
Description: RESET TYPE L TO M IEC SIZE NO HEATER INCLUDED COMPENSATED AMBIENT TEMPERATURE CLASS 10, CLASS 20 TRIP CLASS DESIGNED FOR USE WITH CE/CN NON REVERSING, REVERSING CONTACTORS C306 MODEL
- Overload Relay Type: Bimetallic Thermal Relay
-
Supplier: Schneider Electric, Automation & Control
Description: overload relays are very reliable and cover the whole range of motor ratings up to 150 A. They can be combined with TeSys d contactors to form an extremely compact starter. Applications Industry, infrastructure, building, etc.: Standard motor protection Line protection
- Full Load Current Range: 17 to 25 amps
- Trip Class: 20
- Operating Temperature: -4 to 140 F
- Features: Ambient Temperature Compensation, Automatic Reset, Phase Failure (Loss)
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are
-
Supplier: Galco Industrial Electronics
Description: Overload relay alarm contact, NEMA size
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE OVERLOAD RELAY AUX CONTACT
-
Supplier: CARLO GAVAZZI Automation Components
Description: Direct mount on the mini contactors with screw clamp connection. contactor types. DIN rail or screw mountable with the optional base AZ-12H Small physical size : 44 mm wide 1NO+1NC trip contacts Trip class 10A according to IEC60947-4-1 Differential current/Phase failure protection :
- Full Load Current Range: 0.1 to 16 amps
- Trip Class: 10
- Contact Current Rating: 2.5 amps
- Contact Maximum Rated Voltage: 550 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: Accuris
Description: Industrial Control and Systems Controllers, Contactors and Overload Relays Rated 600 Volts
-
Supplier: WorldWide Electric Corporation
Description: trapped in the enclosures, reduces cost for ventilation or cooling. Easily accessible reset button provides visible and audible indications to ensure the tripped overload is ready to restart. ESP200 can be directly coupled to the contactors or remotely mounted. In addition to the NEMA
- Full Load Current Range: 3 to 12 amps
- Motor / Load Phase: Single Phase Protection
- Overload Relay Type: Solid State Overload Relay
-
Supplier: Automation24, Inc.
Description: The thermal overload relay 3RU21264CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 17-22 A, the SIRIUS overload relay 3RU21264CB0 provides optimum protection for motors and systems up to 11 kW.
- Operating Temperature: -40 to 158 F
- Trip Class: 10
- Current Sensing Range: 22 amps
- Features: Other
-
Supplier: Automation24, Inc.
Description: The thermal overload relay 3RU21160GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.45-0.63 A, the SIRIUS overload relay 3RU21160GB0 provides optimum protection for motors and systems up to
- Operating Temperature: -40 to 158 F
- Trip Class: 10
- Current Sensing Range: 0.63 amps
- Features: Other
-
Supplier: Automation24, Inc.
Description: The thermal overload relay 3RU2116-1JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 7-10 A, the SIRIUS overload relay 3RU2116-1JB0 provides optimum protection for motors and systems
- Operating Temperature: -40 to 158 F
- Trip Class: 10
- Current Sensing Range: 10 amps
- Features: Other
-
Supplier: Automation24, Inc.
Description: The thermal overload relay 3RU21264NB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 23-28 A, the SIRIUS overload relay 3RU21264NB0 provides optimum protection for motors and systems up to 15
- Operating Temperature: -4 to 140 F
- Trip Class: 10
- Current Sensing Range: 28 amps
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 30-150 Amps (3 Phase), Mounts to NEMA Contactor,
-
Supplier: Newark, An Avnet Company
Description: MOUNTING KIT, THERMAL OVERLOAD RELAY; Accessory Type:Single Mounting Kit; For Use With:ABB TF42 Series Contactors; Product Range:DB42 Series RoHS Compliant: Yes
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys LR9 - LR9D / LR9F - Electronic thermal overload relays with build-in alarm function from 18,5 kW to 315 kW 8 ratings 2 versions: Simplified version: class 10, class 20 Complete version: can be selected as class 10 or 20, with an alarm function enabling tripping to be anticipated
- Full Load Current Range: 30 to 50 amps
- Trip Class: 10
- Operating Temperature: -13 to 131 F
- Features: Ambient Temperature Compensation, Phase Failure (Loss)
-
Supplier: Allied Electronics, Inc.
Description: Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors
-
Supplier: Allied Electronics, Inc.
Description: Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals
-
Supplier: Allied Electronics, Inc.
Description: Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals
-
Supplier: Allied Electronics, Inc.
Description: Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals
-
Supplier: Newark, An Avnet Company
Description: C316 Overload Relay 2.8-4.0A for use with CE15 Contactor
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: overload parameters, and Shock Relay takes care of the rest. If an overload is detected, the Shock Relay can send a warning or shut down the line – quick and reliably. Correct the problem and you’re up and running again in minutes.
- Maximum Current: 6 amps
- Operating Temperature: -4 to 140 F
- Features: DIN Rail, Panel
-
Supplier: Accuris
Description: CONTROLLERS, CONTACTORS, AND OVERLOAD RELAYS RATED NOT MORE THAN 2000 VOLTS AC OR 750 VOLTS DC, PART 8: DISCONNECT DEVICES FOR USE IN INDUSTRIAL CONTROL EQUIPMENT
-
Supplier: Accuris
Description: Industrial Control and Systems Controllers, Contactors, and Overload Relays Rated Not More Than 2000 Volts Ac or 750 Volts DC Part 8: Disconnect Devices for Use in Industrial Control Equipment
-
Supplier: Danfoss A/S
Description: PLC controlled systems. A long electrical lifetime makes the CI 9 EI - 30 EI contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal overload relay or an electronic motor protection relay, the contactor
- Motor Voltage: 220 to 690 volts
- DC Horsepower: 5.36088153961128 to 20.1033057735423 HP
- Features: DC Motor Starter
- Device Technology: Electromechanical
Find Suppliers by Category Top
Featured Products Top
-
as a PCB relay, offering flexibility for device manufacturers. The relay delivers essential PLC interface functions, including voltage and current adaptation, protection against overloads, short circuits, and transient voltages, and simplified maintenance through easy replacement (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation. Optional features include N+1 redundancy/paralleling up to 4 like models, alarm with relay contacts and moisture/fungus proofing. Models can be convection cooled (600 (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Output voltage: 24 V and 5 V to 15 V by converter modules 48 V/72 W to 960 W Integrated energy reserve Six product references from 3 A to 40 A Fixing on omega rail Advanced diagnostics by LED and relay contact Integrated anti (read more)
Browse Power Supplies Datasheets for DigiKey -
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Relays: Principle of Operation for Engineers
well the practical advantages of modern technology. Like their counterparts for fluid control, these apparently simple devices are much more sophisticated than they appear. For example, Ledex-BLP 200 relays use a contact configuration which solves a long-standing problem with high-current contactors