-
Supplier: Xoxide
Description: Inline drain valve to expedite coolant evacuation without turning your unit upside-down. Chrome-plated brass. To use, simply install the valve on a 10mm (3/8") line near the bottom of your setup. When you need to empty the system, place a 1-Liter container below the
- Features: Drain Valves
-
Supplier: CCR Containers
Description: • Container in stainless steel 304 / 316 L • Automatic welding • Manhole DN400 with 6 SS bolts closure system • 1 overpressure valve • 1 gas connection Hansen / Coca • 1 vent valve DN25 • Additional fitting on request • Silicone manhole gasket • Bottom drain with
- Application: Shipping
-
Supplier: CCR Containers
Description: • Manhole DN400 with 6 bolts closure system • 1 safety valve • 1 nitrogen connection • 1 vent valve DN25 • Additional fitting upon request • 1 manhole gasket • Bottom drain with butterfly valve 1 to 3" • Gaskets : silicone, Viton, EPDM • Connection as requested (DIN, SMS,
- Application: Shipping
-
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and fluid
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included check
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Invotec Solutions Ltd.
Description: vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking mechanism on the valve selector assembly is available for moulders who require additional protection from accidental
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Burger & Brown Engineering, Inc.
Description: in the return line downstream from the Return manifold to prevent backflow to the mold. Tubing may be connected to the manual vent-drain port so any residual water after the purge cycle can be drained into a suitable container or floor drain. An optional spring-loaded, locking
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly valve 2" or 3 " outlet
- Application: Shipping
-
Supplier: Mile-X Equipment, Inc.
Description: drain tube keeps funnel securely in place. Height adjusts from 40" to 69". 10" rear wheels and 4" front casters. Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Molded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment. This includes
- Body Material: Stainless Steel
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 262 2:1 Self-Contained Dispensing System - 55 Gallon Drum A Self-Contained Dispensing System that Makes Sense Unique 2:1 long stroke pump (4”) - one pump for all fluids, including gear lube. Non-drip, spring loaded valve. Shelf holds container - catches spills - drains
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket
- Volume Capacity: 360 gallons
- Height: 51.5 inch
- Width / Diameter: 48 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket
- Volume Capacity: 200 gallons
- Height: 47 inch
- Width / Diameter: 35.5 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket
- Volume Capacity: 55 gallons
- Height: 33.75 inch
- Width / Diameter: 22.25 inch
- Features: Other
-
Supplier: Plastic-Mart
Description: and mosquito resistant. No tools are necessary for installation and tanks arrive with all fittings installed. The Agua Fria Series includes: ¾" NPT drain valve (in PLUS Version) 1 ½" NPT primary overflow fitting (2" on 360 Gallon) 1 ½" NPT back up overflow / linking port ¾" NPR bucket
- Volume Capacity: 100 gallons
- Height: 42 inch
- Width / Diameter: 26.75 inch
- Features: Other
-
Supplier: BMT USA, LLC
Description: convection principles. FEATURES • Faster heating and cooling times than conventional steam sterilizers • Ideal for sterilization of liquids in heat-sensitive containers such as PVC bags, plastic bottles, syringes, blister packs, and glass • Product containers leave the chamber dry and
- Capacity: 0.05607632891831049 cubic feet
- External: Front Load (incl. Walk-in, Truck-in)
- Features: Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- Application: Industrial
-
Supplier: CECOR
Description: removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal. Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids entrained in fluid quickly. Heavy gauge
- Volume Capacity: 55 gallons
- Height: 46 inch
- Length: 31 inch
- Width / Diameter: 27 inch
-
Supplier: BMT USA, LLC
Description: injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated. FEATURES Extremely fast heating and cooling enables gentle sterilization of heat-sensitive loads Ideal for sterilization of liquids in containers such as
- Capacity: 0.044849489072952144 cubic feet
- Features: Cooling System, Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Hydrofarm, Inc.
Description: Pumping Columns with Support Tubes - 8 Reservoir and Controller - 2 Reservoir and Controller Lid - 2 Hatch Cover - 2 Blue Tubing - 20 ft. Reservoir and Controller Connecting Hose Float Valve with pipe thread compound Controller Drain Level Tube Circulating Pump Column with Collar
-
Supplier: Alfa Laval Inc.
Description: gas engine cooling, turbine cooling, oil cooling and various processes (transformers, air compressors, etc.) Standard configuration FBLG* ranges - FBLGS = standard unit width (2.6 m) - FBLGC = container unit width (2.3 m) - FBLGE = custom coil width - FBLGA = special coil configuration -
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: Power Generation
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 31 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Industrial Parts Washers and Cleaning Systems - Retractable Process Adaption (Housings) -- InTrac787Supplier: Mettler-Toledo Technologies GmbH
Description: interrupting the flow or draining the container when retracted through a ball valve. Temperature range up to 130 °C (266 °F) Pressure range (bar/psi) 0...9 bar (0...130 psi) Wetted parts material AISI 316L stainless steel (3.1B) O-ring material Viton® FDA Immersion length variable from
- Machine Type: Aqueous Cleaning, Component / Accessory
- Features: Other
-
Supplier: Labconco Corporation
Description: temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Gluefast Company, Inc. (The)
Description: knobs. A pressure bar attachment helps propel rigid items through the gluer, assuring an even film of glue or adhesive. An optional re-circulating pump system supplies a fresh supply of glue or adhesive, and then drains the adhesive from the glue rollers back to the glue container to
- Application: Adhesive / Silicone
-
Supplier: Enercorp Instruments Ltd.
Description: containers, homogenizers, sterilizers, and storage and hauling tanks, including piping, valves, milk trucks and railroad cars. This alloy is equally serviceable in the brewing industry where it is used in pipelines, yeast pans, fermentation vats, storage and railway cars, etc. The
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
States > California > State > Air Districts > Northern Sierra > Regulation II - Prohibitions > [nsi AQMD 214] Rule 214 - Phase I Vapor Recovery Requirements
Leak Rate of Drop Tube Overfill Protection Devices and Spill Container Drain Valves .
-
States > Arizona > State > Proposed Regulations > 2015 Documents > March 27‚ 2015 > R20-2 - Weight and Measures
California Environmental Protection Agency, Air Resources Board Vapor Recovery Test Procedure TP-201.1D, Leak Rate of Drop Tube Overfill Protection Devices and Spill Container Drain Valves , October 8, 2003 edition .
-
Federal Register > Tuesday, April 11, 2006 > [71 FR 18216] Revisions to the California State Implementation Plan, San Joaquin Valley Unified Air Pollution Cont...
…requirement for additional reverification tests and test procedures, as applicable, for static torque of rotatable adaptors, leak rate of the drop tube/drain valve assembly, leak rate of the drop tube overfill protection device and spill container drain valve , and the leak rate…
-
States > Arizona > State > Regulations > Title 20 - Commerce‚ Banking and Insurance > [AZ R20-2] 02 - Weights and Measures
California Environmental Protection Agency, Air Resources Board, Vapor Recovery Test Procedure TP-201.1D, Leak Rate of Drop Tube Overfill Protection Devices and Spill Container Drain Valves , October 8, 2003 edition, California Air Resources Board, P.O. Box 2815, 2020 L.
-
States > California > State > Air Districts > Antelope Valley > Regulation IV - Prohibitions > [av AQMD 461] Rule 461 - Gasoline Transfer and Dispensing
(b) The leak rate of the drop tube overfill protection device and spill container drain valve for a Phase I Enhanced Vapor Recovery system shall be determined by the CARB Test Procedure TP-201.1D.
-
States > California > State > Air Districts > San Joaquin Valley > Regulation IV - Prohibitions > [sju AQMD 4621] Rule 4621 - Gasoline Transfer Into Stationary...
6.4.7 Leak Rate of Drop Tube Overfill Protection Devices and Spill Container Drain Valves : ARB Test Procedure TP 201.1D.
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Studies & Programs > SB 989 Regula...
Ball float valves should not be used on suction piping systems, pressurized deliveries, loose fill connectors and spill containers in drain valves , or coaxial Stage I vapor recovery.
-
Energiya—Buran
Most of what was unique to the strap-ons would have to be built at ZEMÐin particular, the nose and tail sections of the boosters, the parachute containers , drain valves , and actuators.
Indicates content that may require registration and/or purchase.