-
Supplier: Hayward Flow Control
Description: The C Series features a totally enclosed 56C frame motor designed for continuous duty chemical service. Features Rugged Design for Demanding Continuous Duty Service No metal in Contact with Process Fluid
- Features: Centrifugal Pumps
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Plastic
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000 Constructed of Non-corroding materials Handles aggressive
- Maximum Discharge Flow: 5.7 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Cole-Parmer
Description: applications include food process, cooling systems, beverage processing and pharmaceutical services. The open impeller design means that the pump can easily handle suspended solids up to a 3⁄4" spherical shape. Pumps are non-overloading and rated for continuous duty
- Horsepower: 2 HP
- Maximum Discharge Flow: 175 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: applications include food process, cooling systems, beverage processing and pharmaceutical services. The open impeller design means that the pump can easily handle suspended solids up to a 3⁄4" spherical shape. Pumps are non-overloading and rated for continuous duty
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 155 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: applications include food process, cooling systems, beverage processing and pharmaceutical services. The open impeller design means that the pump can easily handle suspended solids up to a 3⁄4" spherical shape. Pumps are non-overloading and rated for continuous duty
- Horsepower: 2 HP
- Maximum Discharge Flow: 175 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure boosting,
- Horsepower: 1 HP
- Maximum Discharge Flow: 94 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for
- Discharge Size: 0.787402 to 1.4960638 inch
- Maximum Discharge Flow: 7.92 to 30.36 GPM
- Media Temperature: -40 to 212 F
- Water Temperature: -40 to 212 F
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent
- Discharge Size: 1 inch
- Horsepower: 0.75 to 3 HP
- Maximum Discharge Flow: 5.5 to 95 GPM
- Maximum Discharge Pressure: 59.9731262 to 332.1588528 psi
-
Supplier: Crane Pumps & Systems
Description: SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are
- Horsepower: 0.25 to 0.3333 HP
- Maximum Discharge Flow: 45 GPM
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps
-
Supplier: Wilo AG
Description: Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry
- Maximum Discharge Flow: 792.516 GPM
- Maximum Discharge Pressure: 4.26698829 to 29.86891803 psi
- Media Temperature: 104 to 140 F
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid transfer; spray
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Serfilco, Ltd.
Description: protects motor bearings and atmosphere Specifications The rugged Series 'E' sump pump is a tough, all machined pump designed for years of trouble-free operation. This pump features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: suitable for continuous duty in corrosive environments. Pumps are ideal for transferring and recirculating industrial solutions, plating solutions, process chemicals and other fluid handling applications. Specifications Series 'HC' pumps have 1" FNPT suction x 3/4" MNPT
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: steel metal parts. Optional seals are available for high temperature and mild abrasive services. Drive Motors: NEMA standard 56J frame motors with rugged ball bearing design for continuous duty. Versions are available in both single and three phase with a variety of enclosures and
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength and ductility. Cast iron casing for strength and
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage rotor,
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Plastic, Water Treatment Pumps
- Pump Type: Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can sustain 24 hours continuous work Quiet operation
- Discharge Size: 0.5 inch
- Horsepower: 0.00900628098654695 to 0.0192991735426006 HP
- Maximum Discharge Flow: 3.7752 GPM
- Media Temperature: 32 to 230 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor
- Horsepower: 0.5 to 40 HP
- Maximum Discharge Flow: 800 GPM
- Maximum Discharge Pressure: 416.1849710976 psi
- Media Temperature: 250 F
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF, ECTFE Performance: 2-14 gpm Features LEAK-PROOF, NON-METALLIC DESIGN • Flows to 12 gpm or 24 ft. TDH @ 60 Hz • Non-metallic solution contact PP, CPVC, PVDF or ECTFE • Continuous duty design • Quiet, economical, centrifugal • Low maintenance No spindles,
- Pump Type: Magnetic Drive Pumps
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic lift 500 gallon
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Jet Edge
Description: Abrasive Removal Systems are specifically designed to continuously remove spent garnet from the waterjet catch tank. Sweeper nozzles installed in the water jet catch tank push the suspended garnet toward pump suction. Garnet is removed by a centrifugal separator which is fed by a heavy
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-230Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
The Gorman-Rupp 6400 Series is the latest line of cost-effective solids-handling end suction centrifugal pumps for flooded suction applications. Engineered to handle a range of fluids from clean liquids to challenging solids-laden mixtures, the 6400 Series excels in wastewater (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Like their namesake, DuroVac Series industrial vacuums are engineered to deliver exceptional value. With super-efficient filtration and a durable frame, you get consistent performance, cost savings and added uptime in your facility. Industrial facilities depend on these continuous duty (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
provide a continuous 360° surface to support the retained part. Industrial pumps. An internal ring in the pump housing provides a stop that keeps the bearing outer ring in position. Shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
A septic tank‐UASB combined system for domestic wastewater treatment: a pilot test
The feed pump is a continuous duty centrifugal type (MODELPKm60) made in China.
-
High Head Straight Pumps - Centrifugal Pumps - Grainger Industrial Supply
These straight centrifugal pumps have continuous - duty motors to help handle liquid transfer, water circulation, booster service, irrigation, spray system, jockey pump, and other general-purpose pumping applications.
-
DAYTON Pump,3 HP,208-230/460V,15.8-15.0/7.5 Amp - Chemical-Resistant Pumps - 4JMX9|4JMX9 - Grainger Industrial Supply
This centrifugal pump is designed for continuous - duty , high-flow applications.
-
DESIGN CRITERIA FOR HIGH TEMPERATURE LATTICE TEST REACTOR PROJECT CAH-100
This specification applies t o a close coupled single suction centrifugal pump f o r continuous air washer duty .
-
Self Priming Portable Utility Pumps - Centrifugal Pumps - Grainger Industrial Supply
Centrifugal pumps are for irrigation, general water transfer and other continuous - duty applications.
Indicates content that may require registration and/or purchase.