-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, CONTINUOUS DUTY, 60 AMP, 3PDT, ENVIRONMENTALLY SEALED
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, NORMALLY CLOSED, CONTINUOUS DUTY, 60 AMPERES, 3PST, ENVIRONMENTALLY SEALED
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, NORMALLY CLOSED, CONTINUOUS DUTY, 60 AMP, 3PST, ENVIRONMENTALLY SEALED
-
-
Supplier: Accuris
Description: Relay, Electromagnetic, Continuous Duty, 60 AMP, 3PDT, Environmentally Sealed
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE
- Holding Force: 40 to 465 lbs
- Lead Length: 0.25 to 1 inch
- Weight: 0.22 to 8 lbs
- Width: 1 to 2 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 85 lbs
- Lead Length: 0.5 inch
- Weight: 1 lbs
- Length: 3 inch
-
Supplier: APW Company
Description: Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170
- Holding Force: 190 lbs
- Weight: 0.9 lbs
- Thickness / Height: 0.98 inch
- Outside Diameter: 2.37 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 640 lbs
- Weight: 5 lbs
- Thickness / Height: 1.65 inch
- Outside Diameter: 4 inch
-
Supplier: APW Company
Description: Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high
- Holding Force: 600 lbs
- Weight: 4.4 lbs
- Thickness / Height: 2 inch
- Outside Diameter: 3.5 inch
-
Supplier: APW Company
Description: Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3
- Holding Force: 300 lbs
- Weight: 2.5 lbs
- Thickness / Height: 1.5 inch
- Outside Diameter: 3 inch
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed),
- Type: Hard Drive Degausser
-
Supplier: Mile-X Equipment, Inc.
Description: standards Solid state starting switch for added reliability All models equipped with slip clutch design overload protection Hardened 80 grade chain All models rated HS with 25% duty cycle rating for 1 phase and 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9
-
Supplier: Allied Electronics, Inc.
Description: terminations available. Turns on and off at .5 to 2 pulses per second depending upon voltage at 10% duty cycle. Rated Voltage 6-28Vdc; 68-80dB; 2900Hz; DC; Panel Mount; Short Pulse Features: Various types of continuous and intermittent tones Sound Level: Loud, Meduum or Soft More
-
Supplier: Mile-X Equipment, Inc.
Description: 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating =
-
Supplier: Mile-X Equipment, Inc.
Description: 30% duty cycle rating for 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating =
-
Supplier: Xylem Applied Water Systems
Description: DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower Model No.: 35770 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant
- Air Flow Rate: 250 SCFM
- Maximum Diameter (Fan or Blower Wheel): 9 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Xylem Applied Water Systems
Description: DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower Model No.: 35760 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant
- Air Flow Rate: 250 SCFM
- Maximum Diameter (Fan or Blower Wheel): 9 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Mile-X Equipment, Inc.
Description: 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1
-
Supplier: Allied Electronics, Inc.
Description: The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to
-
Supplier: Clark Solutions
Description: TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Electrocube, Inc.
Description: amp to 500 amps Voltage ratings: 1 VDC to 5000 VDC and up to 660 VAC Frequency up to 1000 Hz available in intermittent and continuous duty Single and multi-circuit configurations include L, Pi and Pi with feed through capacitors and T circuits Enclosures designed to conform to specific
- Rated Voltage: 1 to 5,000 volts
-
Supplier: ElectroCraft
Description: ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
-
Supplier: ValueTronics International, Inc.
Description: including continuous, duty cycle, burst and single shot with external trigger/gate. More advanced features such as multiplexing allow the timing of all or several channels to be combined for complex pulse patterns. Control of the instrument is provided through the standard RS232, USB
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The DLRO10HD + KC1-TL3-C (1006-604) is a dlro from Megger. Additional Features: Includes KC1-TL3-C Interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or line power supply, continuous operation, even with dead battery 10 A for
-
Supplier: ValueTronics International, Inc.
Description: The 242006-30 is a clip from Megger. Features: Duplex 3.8 cm (11/2”) Kelvin Clips. (2) 9m/30ft NEW interchangeable test lead terminations High or low output power selection for condition diagnosis Rechargeable battery or line power supply, continuous operation, even with dead battery 10 A for
-
Supplier: ValueTronics International, Inc.
Description: The 242004-7 is a test lead from Megger. Features: Duplex Heavy Duty 5cm (2”) C-Clamps. (2) 2m/7ft NEW Onboard memory storage for test results up to 200 records (HDX only) Download to PowerDB NEW interchangeable test lead terminations High or low output power selection for condition diagnosis
-
Supplier: CSA Group
Description: contactor. Contactors or starters with an electronically controlled electromagnet are also covered by this standard. 1.1.1DV.1 DC Modify note in 1.1.1 by replacing with the following: The note reference to IEC 60947-2 does not apply. 1.1.1DV.2 D2 Modification by adding the following to 1.1.1:
Find Suppliers by Category Top
Featured Products Top
-
conditions. It enables simultaneous 360° continuous transmission of power, data signals, hydraulic oil and compressed air, solving the core challenge of multi-media rotary connection in heavy-duty equipment. With a highly modular design, 1500A/690V high-power carrying capacity, observation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
placed across the entire sensor body continuously measure and report the average flow rate over the full diameter of pipe. The Full Profile Insertion Flow Meter is available for line sizes from 4 to 138 inches and rivals the performance of a full bore electromagnetic flow meter. With highly (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
insertion FPI MagTM Flow Meter. The FPI Mag Flow Meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter delivering a continuous total flow profile similar to a full (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
that is calibrated to provide precise real time indication of flow and the totalized flow volume in both forward and reverse directions. The Model 394L FPI Mag flow meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter that delivers a continuous total flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
properties.»Dynamic operational range data High Duty Cycle Design for Industrial Alignment Designed for (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
lifespan (200+ million revolutions) and guarantees consistent signal integrity even after continuous high-speed rotation. Ultra-High Speed & Broad Compatibility Supports a maximum rotational speed of 2000rpm, making it suitable for the fastest (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high-power electrical current and complex control signals between stationary and rotating structures across 360 degrees of continuous rotation. This product is engineered to directly address the core challenges of traditional brush-type systems, such as unstable electrical contact, signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Signal Integrity and Network Reliability: Shielded copper and fiber cabling systems minimize electromagnetic interference (EMI), improving data transmission reliability in electrically noisy environments like factory floors and control rooms. Simplified Deployment and Maintenance: Pre (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline