Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AS Filtration, LLC
Description: The Aqua-Stream™ side-stream filtration system removes suspended solids and controls Legionella bacteria in cooling towers by using side-stream technology and Pathex filter media. Why choose Aqua-Stream as your cooling tower water filtration solution? Continuously filter water without
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: KP Series Filtration Systems The KP Series sets the standard for industrial oil filtration, delivering continuous removal of harmful particulates and water to safeguard critical equipment and maximize uptime. High-efficiency contaminant removal: Efficiently eliminates
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: JST Manufacturing, Inc.
Description: JST's Ambient Filtration bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is designed to filter sub-micron particles and reduce chemical consumption. A 12 inch inline filter housing acceps a standard 10
-
-
Supplier: Serfilco, Ltd.
Description: Material: ST, SS316 Performance: Automatic 2-646 gpm Features • Unattended operation Automatically indexing media allows continuous filtration, even with varying input or solids content. • Choice of materials ST or SS316 • Sizes for any application From 1.5 to 113 sq. ft. of filter
-
Supplier: Peterson Filters Corporation
Description: A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter slurry. This results in a clean filtering surface being presented to the pre-filter feed on each
- Features: All Vacuum Filters
- Equipment Type: Rotary Drum Filter
-
Supplier: Peterson Filters Corporation
Description: standard in the United States. We provide a similar line of equipment designed specifically for filtering concentrates and tailing slurries found in metallurgical mining applications.
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter
-
Supplier: Serfilco, Ltd.
Description: Benefits • Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter • Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality • Accepts a wide variety of media - string wound, melt blown,
-
Supplier: Serfilco, Ltd.
Description: Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or
-
Supplier: Serfilco, Ltd.
Description: protection Benefits • Easy cartridge changeout • Improve finished goods and process quality, minimize scrap and rework • Reduce chemical consumption by maintaining solution quality • Minimize bath maintenance and downtime with high flow continuous particle removal Specifications MEGA-FLO
-
Supplier: Sanborn Technologies
Description: NOXON Continuous Discharge Decanters High Volume Solids Dewatering With models capable of discharging over 3500 lbs/hr of dewatered solids on a continuous basis, the NOXON decanter is the centrifuge of choice for heavy solids applications. Many of the NOXON models are available in both
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: International Thermal Systems LLC.
Description: produce the best Continuous Strip System process-cleaning solution for the application. Other equipment such as pneumatic door operation, oil removal, filtration, blow off, and chemical controls are also available. Each Continuous Strip System is tested for performance in
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Project Services Group, Inc.
Description: of our team, affords a unique core competency for our engineering services. PSG offers more efficient and cost effective solutions than most large multi-disciplined, broadly focused engineering firms can achieve. Full Process Systems Integration Research and Development of Conceptual
- Industries Served: Agriculture, Chemical, Environmental, Food / Beverage, General Industry / Manufacturing, Pharmaceutical
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: Project Services Group, Inc.
Description: of our team, affords a unique core competency for our engineering services. PSG offers more efficient and cost effective solutions than most large multi-disciplined, broadly focused engineering firms can achieve. Full Process Systems Integration Research and Development of Conceptual
- Machine Type: Accumulator, Bagging Machines, Batching Machines, Capping Machines, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Depalletizers, Fill and Seal Machines, Filling / Packer Machines, Form Fill and Seal Machines, Inspection Machines,
- Industry: Food and Beverage, General Industrial, Packaging, Pharmaceutical
- Features: North America, Other, Southern US Only, United States Only
- Services: Prototype, R&D
-
Supplier: Pentair Oil & Gas Separations
Description: additives•Lower maintenance costs associated with fouling•Elimination of excursions Why is HRT better than conventional solutions? Most process water systems experience either periodic or continuous hydrocarbon and/or solids upsets, leading to: •diminished capacity•loss of valuable
- Features: All Sedimentation Equipment
-
Supplier: CSA Group
Description: 21904-3:2018 is applicable to integrated on-torch systems and to systems where a discrete extraction system is attached to the welding torch close to the arc area. The methodology is suitable for use with all continuous wire welding processes, all material types and all welding parameters.
-
Supplier: Eco-Tec, Inc.
Description: Quantity of Produced Water The RecoPur® CBM System provides a continuous, online process for handling large volumes of water from multiple wells producing in excess of 50,000 barrels per day. Quality of Produced Water The RecoPur® CBM System can purify the water to SAR levels of less than 3
- Features: All Sedimentation Equipment
- Application / Industry: Waste / Sludge
-
Supplier: BHS-Filtration Inc.
Description: General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing
- Features: All Pressure Filters
-
Supplier: Jet Edge
Description: Abrasive Removal Systems are specifically designed to continuously remove spent garnet from the waterjet catch tank. Sweeper nozzles installed in the water jet catch tank push the suspended garnet toward pump suction. Garnet is removed by a centrifugal separator which is fed by a heavy duty
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: Hydro Quip, Incorporated
Description: The Hydro Quip Continuous Flow Chemical/Physical Inclined Plate Clarifiers are designed to separate mechanical and chemical emulsions and colloidal contaminants from the wastewater. The use of polymers or other chemical assistant will help precipitate the contaminants to the hopper
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: Ideal Usage Construction, environmental, and industrial applications. Benefit Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs. Weights and Measures Capacity: 800 gpm Pressure: 150 psi Temperature: 400º F max
- Features: All Gravity Filters, Other
- Application / Industry: Construction Materials
-
Supplier: F.B. Leopold, a Xylem brand
Description: manpower overtime cost and handling large volumes of sludge at one time. The Leopold® CT2® submerged sludge collector remedies these problems by providing continuous sludge removal, whether once per hour, once per shift, or once per day, depending on sludge production. Continuous
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Sludge-blanket Clarifier
- Application / Industry: Waste / Sludge
-
Supplier: Kaydon Filtration Corporation
Description: The MS Series Recirculation Skid is the ideal solution for continuous fuel polishing. This system combines particulate removal and water separation to remove 100% of damaging water and maintain fuel cleanliness far exceeding industry standards. This packaged solution uses an integrated pump
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Peterson Filters Corporation
Description: We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug in" and operate. Peterson Filters Corporation introduces a new continuous vacuum pilot disc filter
- Features: All Vacuum Filters
- Equipment Type: Disc Filter
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding machines Honing
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: back to storage on a continuous or as-needed basis, ensuring diesel life and protecting the critical components of modern diesel generator engines.
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: The TURBO-TOC® KL Series is engineered for continuous, high-flow oil conditioning in large turbine lube oil reservoirs, supporting volumes up to 24,000 gallons. With multi-stage coalescing technology, particulate control, and water removal, KL systems are optimized for permanent installation
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a wide range of
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Hilliard Corporation (The)
Description: is an initial startup or an aftermarket retrofit. HILCO filters are available in simplex design and in duplex arrangements for continuous operation.
- Application / Industry: Oil / Fuel
-
Supplier: LAKOS Separators and Filtration Systems
Description: the standard TowerClean filtration package systems are recommended, however when fine polishing filtration is a necessity refer to the TowerCleanPLUS systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: the standard TowerClean filtration package systems are recommended, however when fine polishing filtration is a necessity refer to the TowerCleanPLUS systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: the standard TowerClean filtration package systems are recommended, however when fine polishing filtration is a necessity refer to the TowerCleanPLUS systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: the standard TowerClean filtration package systems are recommended, however when fine polishing filtration is a necessity refer to the TowerCleanPLUS systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Jaygo, Inc.
Description: For continuous automatic removal of air and other gases from liquid, viscous and pasty products. Processing of liquid products often incorporates air and unwanted gases into the product. These gases normally cause problems such as oxidation, discoloration, inconsistency and filling
- Application / Industry: Adhesives, Chemicals, Cosmetics, Food and Beverage, Paint / Coating, Sanitary / Pharmaceutical
- Features: All Vacuum Filters, Other
-
Supplier: Heinkel USA
Description: differential pressure is also monitored to alarm the onset of filter blockage. From the isolator product is discharged through a bag out port, continuous liner, active valve etc. into drums or other types of containers. Side bag in / bag out ports or side RTP's are provided to move items such
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
Your quote is still on file. We're happy to review, update, or adjust it based on your current needs.
(read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration BACKGROUND A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
pre-filtration step to reduce wastewater concentration, provide stable feed for downstream treatment, and ensure overall process performance. Process: • Pumping – Muddy wastewater is fed into the inlet box. • Gravity screening – Liquid (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated. Fewer Forced Outages: A continuous flow filtration system (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Challenges: High suspended solids and corrosion risks from continuous cooling loop operation (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
The aµtoPulse is a fully automated, walk-away system that uses tangential flow filtration for high-throughput sample concentration and diafiltration (buffer exchange, desalting). Efficiency is about more than just raw throughput—it’s about simplifying your (read more)
Browse Filtration Equipment Datasheets for Formulatrix, Inc.
Conduct Research Top
-
A Six Sigma Approach to Evaluating Vacuum Filtration Technologies (.pdf)
Solid-liquid separation can be accomplished by pressure or vacuum filtration in a batch or continuous mode. Generally, following filtration, the cake must be washed and subsequently dried to specifications. The technology choice process depends on a wide range of parameters, including the nature
-
Continuous-Indexing Vacuum Filter as Replacement for Filter Presses (.pdf)
Solid-liquid separation can be accomplished by pressure or vacuum filtration in a batch or continuous mode. Generally, following filtration, the cake must be washed and subsequently dried. The choice of technology depends upon a wide range of parameters of the solids (i.e. crystal size
-
Evaluation of a Continuous-Indexing Vacuum Belt Filter as a Replacement for Filter Presses For the Manufacture of a High-Value Specialty Chemical Product
Solid-liquid separation can be accomplished by pressure or vacuum filtration in a batch or continuous mode. Generally, following filtration, the cake must be washed and subsequently dried. The choice of technology depends upon a wide range of parameters of the solids (i.e. crystal size
-
Test it Right for Thin-Cake Filtration Operations
. Parameters that can be evaluated include particle size and shape, particle type, density, concentration, viscosity, cake height, pressure or vacuum, filter media, batch or continuous operation, required production throughput and more.
-
Clean-in-Place Operations for Thin-Cake Filtration Technologies
or centrifugation as well as in a batch or continuous mode. In this separation step, there is a further choice both of the type of filter media and the thickness of the cake or the cake depth during which the separation occurs. Cake washing generally follows and the choices are displacement or reslurry
-
Transgenics: A Glimpse into Bioprocessing s Future
, and green plants are ground up and extracted. GTC, for example, uses a tangential flow filtration step to reduce fluids and remove non-protein small molecules from milk, yielding a product that feeds directly into the chromatography column. Raw feed material tends to be quite concentrated for transgenic
-
Marketplace
different models. For more information, see www.nozzle- Spray Nozzle Source Circle 284 Full Line of Vacuum Cleaning Solutions Nilfisk-Advance America's Nilfisk and CFM vacuums include portable, continuous-duty, and central system models. They are ideal for a range of applications in cleanrooms
-
Product Showcase and Marketplace
milling, blending, drying, classification and packaging, as well as many other GMP processes. Nilfisk-Advance America's Nilfisk and CFM vacuums include portable, continuous-duty, and central system models. They are ideal for a range of applications in cleanrooms, packaging suites, labs, and other
More Information Top
-
The development of a high functional continuous filtration system for sericite powders
Abstract−A cake-less continuous filtration equipment has been developed based on an evaluation of inorganic powder slurry characteristics by many kinds of measurement methods, such as a sedimentation test under gravity and a hy- drostatic pressure test.
-
Bioseparations Science and Engineering
Prediction of cake-washing results with continuous filtration equipment .
-
AN AUTOMATED COLORIMETRIC METHOD FOR DETERMINATION OF FREE SALICYLIC ACID IN ASPIRIN‐CONTAINING PRODUCTS
Continuous filter equipped with paper no.
-
Theoretical recoveries in filter cake reslurrying and washing
Choudhury, A. P. R., and D. A. Dahlstrom, “Prediction of Cake Washing Results with Continuous Filtration Equip- ment ,” AIChE J., 3,433 ( 1957).
-
Masthead
Prediction of Cake-washing Results with Continuous Filtration Equipment .
-
Letter to the editor
Choudhury, A. P. R., and D. A. Dahlstrom, “Prediction of Cake-Washing Results with Continuous Filtration Equipment ,” AIChE J., 3, 433 (1957).
-
Introduction to Industrial Chemistry
Continuous filtration equip- ment for removing gypsum.
-
Rolling of aluminium alloy plate
Most hot-mill coolant systems now include continuous filtration equipment to remove free oils, soaps, metal fines, and other debris.
Indicates content that may require registration and/or purchase.