-
Supplier: Allied Electronics, Inc.
Description: Metering Valve with Silencer, 3/8 port
-
Supplier: Allied Electronics, Inc.
Description: Metering Valve with silencer with superior sound reducing performance.
-
Supplier: Radwell International
Description: SOFT START VALVE, ACTUATOR, SOLENOID, NO GUAGE, WITHOUT SILENCER, PORT 3/4", 120 VAC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
-
Supplier: Quarktwin Technology Ltd.
Description: UNLOADER VALVE WITH SILENCER
-
Supplier: Radwell International
Description: FLOW CONTROL / SILENCER, 1/2 INCH CONNECTION, 0 - 2500 L/MIN, SCREW IN THREAD MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Radwell International
Description: FLOW CONTROL, 16.6 MM EFFECTIVE AREA, 3/8 PORT SIZE, WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 8
- Media: Air
- Valve Type: Control Valves
-
Supplier: Festo Corporation
Description: Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
- Maximum Pressure Rating: 0 to 145.0377 psi
- Port: Exhaust Silencer
- Mounting: Female Thread, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: Camozzi realizes the importance of these valves especially as actuator performance depends essentially on the right choice of automatic valve. The range includes flow regulators, quick release valves, flow control valves, basic logic functions and silencers
- Valve Size: 0.125 inch
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
-
Supplier: Jergens, Inc.
Description: Jergens Mufflers are used to reduce air flow noise. Installation is recommended at exhaust ports of Air Control Valves.
- Port: Exhaust Silencer
- Type / Application: Pneumatic Muffler
-
Supplier: Central Air Compressor Co.
Description: valve, discharge line check valve, discharge line check valve, receiver shut-off valve, v-belt drive, NEMA motors and pressure switches, OSHA totally enclosed steel belt guard, crankcase lubrication level indicator, and pressure switch operated automatic start and stop
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: RS Components, Ltd.
Description: R1/8 Inline Flow Control Silencer
- Pressure Rating: 14.50377 psi
- Media Temperature: 14 to 158 F
- Media: Air
- Primary Material: Brass / Bronze
-
Supplier: ASCO
Description: Other accessories include NPTF/inch tube fittings, metric fittings, quick exhaust valves, shuttle valves, metering valves, check valves, air silencers (mufflers), inline and right angle flow controls, and assorted brass fittings. Numatics also offers nylon,
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Connection Type: Compression Fitting
-
Supplier: Radwell International
Description: VALVE, FLOW CONTROL/SILENCER, EXHAUST AIR FLOW CONTROL, GRU TYPE, B SERIES, SCREW IN MOUNTING, THREAD G1/8 PNUEMATIC CONNECTION, 0 - 8,000 L/MIN FLOW RATE, SLOTTED HEAD SCREW ADJUSTING ELEMENT,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages
-
Supplier: RS Components, Ltd.
Description: • Male thread connection. • Flow rate adjustment. • Exhaust air flow control. • Port flow control with silencer for direct mounting on the valve / terminal. • Low sound level. • Cost-effective design Manufacturer Series = GRU Type = Silencer Inlet Port
- Maximum Pressure: 0 psi
- Features: Other
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve,
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Central Marine Diesel
Description: This Cummins Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with its critical exhaust silencer, deep stiff crankcase, optimized rib arrangement, isolated valve cover, 4 point
- Wattage: 40,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR
- Flow Capacity: 8.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved,
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Air Compressors Direct
Description: Low Speed 2 HP Motor •Runs at 1700 RPM, much quieter than other compressors 100 % Duty Cycle •S1-rated for continuous duty; low-amp draw for demanding work Dolly Cart With Tool Box •Balanced & easy to manuever; keeps supplies handy User Friendly Control Panel •2 quick-disconnect attachments
- Flow Capacity: 4.2 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Description: (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Accessorie Air Compressor Systems
Description: reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. Lapped to optical flatness for high efficiency and extended wear. Large Intake Filter Silencers - For quiet operation. Deep Finned Cylinders And Heads - For cool operation. Cast Iron Cylinders -
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 3.8 SCFM
- Horse Power: 1 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: Continuous Performance. INDUSTRIAL-GRADE MAIN ROLLER BEARINGS ARE PRECISION FIT FOR SUPPORT OF ALL ROTATING PARTS HIGH-FLOW, HEAVY-DUTY STAINLESS-STEEL VALVE SYSTEM DELIVERS MORE CFM PER HORSEPOWER ROBUST INTERCOOLER INCREASES COMPRESSOR EFFICIENCY METAL INTAKE FILTER/SILENCER IS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Gas-driven
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Explosion relief valves, status control box interconnect wiring harness Starting System Air starting motor Air pressure regulator Air
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control Direct rack control interface, 0-200 mA DC control COOLING SYSTEM Coolant level sensors Connections Air separator EXHAUST SYSTEM Flexible
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic components
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: Lifting eyes G3412 Optional Equipment Air Inlet System Air cleaner Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts List
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
Find Suppliers by Category Top
Featured Products Top
-
Acoustic Media When noise is an issue, Technetics Group’s acoustic media quietly does the job. Our FELTMETAL™ Acoustic Media provides enhanced noise control for applications such as inlet and exhaust for (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group
More Information Top
-
Pneumatic Drives
1 Charge Valve 2 Directional Control Valve 3 Volume 4 Load 5 Cylinder with Cushion Screw 6 One-Way Flow Control Valve 7 Silencer .
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 2 Experimental and Computational Fluid Dynamics Complete Document
Flow Control Valves , Silencers , and Quick Exhausts, Tel-A-Train, Chattanooga, .
-
Technique&endash;Instrumentation of a Fluid Catalytic Cracking Unit
Flue gas from the regenerator passes through a steam generator and thence through a control valve and silencer .
-
Error comparison between ISO/WD 6358-2 and ISO 6358:1989
Since pneumatic system consists of multiple components such as cylinder, solenoid valve, speed control valve , silencer and tube connected mutually, it is important to find out the flow-rate characteristics of independent and composed components for the design and selection of machine…
-
ISA CNTRL VALVES - Control Valves
A vent silencer and control valve combination can reduce the predicted or potential overall system noise by as much as 60 dba.
-
Investigation of the Error Sources While Measuring Air Flow Rate by an Orifice Meter
In order to improve the system the installation of the following devices were suggested: -a diffuser downstream of the orifice plate -an inline silencer to control valve noise -a pulsation damper to damp pulsation wavelengths of 7.83 and 7.33 m…
-
Velan Books Large Valve Contract For Indian Power Plants
This order includes high-pressure gate, globe, and check valves and steam traps manufactured by Velan, as well as safety valves with silencers , control valves , butterfly valves, and actuators manufactured by six other companies in Europe.
-
Materials selection guidelines for geothermal power systems. First edition
Valves (gate/globe/needle) Level Control Relief Valve & Silencer .
-
Materials selection guidelines for geothermal energy utilization systems
Valves (gate/globe/needle) Level Control Relief Valve h Silencer Gauges (press/temp) Press.
-
Vehicle Noise, Vibration, and Sound Quality
Inside the silencer is a control valve , which is closed when the engine is at low-rpm operation.
Indicates content that may require registration and/or purchase.