-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple field determination of mercaptans in natural gas pipelines. Available detector tubes provide a total measuring range of 0.5 to 160 ppm by volume of mercaptans, although the majority of applications will
-
Supplier: ASME
Description: This introductory, video-based course provides participants with an overview of the ASME B31.12 Code, including its structure and the scope of its main sections. It goes over some of the main characteristics of hydrogen that affect the design of piping and
- Type: Course
-
Supplier: ASME Learning & Development
Description: This introductory, video-based course provides participants with an overview of the ASME B31.12 Code, including its structure and the scope of its main sections. It goes over some of the main characteristics of hydrogen that affect the design of piping and
- Type: Course
-
-
Supplier: ASME Standards and Certification
Description: This introductory, video-based course provides participants with an overview of the ASME B31.12 Code, including its structure and the scope of its main sections. It goes over some of the main characteristics of hydrogen that affect the design of piping and
- Type: Course
-
Supplier: CoorsTek
Description: At sufficient temperatures, specialty compositions of ceramic membranes can be engineered to transport ions — allowing them to act as selective ion transport ceramics at a molecular level. Active ceramic membranes can be applied to a growing variety of
- Type: Anode / Anode Material
- Shape / Form: Application Specific / Custom
- Applications: Battery / Fuel Cell
- Material: Ceramic
-
Standards and Technical Documents - Lever operated non-lubricated gas shut-off valves -- CSA 3.16-15Supplier: CSA Group
Description: 149°F) Clause 7 -60 °C to 65 °C (-76°F to 149°F) Clause 8 -30 °C to 120 °C (-22°F to 248°F) Clause 9 -30 °C to 180 °C (-22°F to 356°F) 1.3 All references to psi (kPa) throughout this Standard are considered as gauge pressure unless otherwise
-
Supplier: ASME
Description: given to extraction and conversion of chemical and thermal to electrical or mechanical forms of energy, including transportation energy requirements, petroleum engineering, natural/unconventional gas extraction technology, advanced power cycles,
-
Supplier: CSA Group
Description: of -60 °C (-76°F) to 180 °C (356°F) over a pressure range of zero to 860 kPa (125 psig) and withstand field pressure testing to a maximum pressure of 1290 kPa (187 psig). Notes: 1) Valves covered by this Standard may be used on "digester gas" (methane
-
Supplier: ASME Standards and Certification
Description: given to extraction and conversion of chemical and thermal to electrical or mechanical forms of energy, including transportation energy requirements, petroleum engineering, natural/unconventional gas extraction technology, advanced power cycles,
-
Supplier: SAE International
Description: and useful outputs to determine fuel conversion efficiency and where applicable the overall thermal effectiveness. Each of these performance characterizations will be determined to an uncertainty of less than \u00b1 2% of the value. The method allows for the
Find Suppliers by Category Top
Featured Products Top
-
Analytical Industries Inc. Hydrogen Sulphide Analyzers are engineered to deliver dependable detection and measurement of hydrogen sulphide gas in a wide range of industrial environments. With responsive and accurate sensing technology, these analyzers support (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
natural gas means that metering must be highly accurate and be able to handle high flow rates. Furthermore, hydrogen is the smallest observed molecule in the universe, which can result in a higher likelihood of leakage. This can be difficult to detect since hydrogen is odorless. For these reasons (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
petrochemicals waste incinerations, and fossil fuels power plants are responsible for a large part of the CO2 emissions. Conventional energy sources aren’t losing their role overnight. The transition is occurring in stages: from coal to natural gas and liquefied natural gas (LNG) through to synthetic (read more)
Browse Continuous Emissions Monitoring Systems (CEMS) Datasheets for SICK -
supply: When hydrogen is to be fed into pipelines instead of or mixed with natural gas, it must be considered that both gases differ in diffusivity and corrosivity. In many cases, adaptations or renewals are required for production plants, transport infrastructure, and distribution to (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
conveniently from your mobile device with free Android App (Bluetooth) Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
. Typical applications include natural gas processing, LNG production, petrochemical processes, hydrogen infrastructure and specialty gas systems. Benefits Trace (read more)
Browse Moisture Meters Datasheets for BARTEC -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
solar power sources are being installed around the world at a rapid pace with the objective of reducing the use of CO2-creating power generation methods like coal and fuel oil and the combustion of natural gas. Because renewable power sources can’t always generate energy on demand, improving (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
silicone with added organic functional groups. Also known as polysiloxane, silicones comprise an alternating molecular chain of silicon (Si) and oxygen (O). They are inherently lubricating and chemically inert. Adding organic functional groups, such as carbon (C) and hydrogen (H), to a polysiloxane (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Brushless DC Motors Optimize Ventilator Performance Ventilators provide critical airflow to patients whose natural breathing is insufficient to sustain life. They are also utilized as a preventative measure to counteract the imminent failure of other bodily functions or (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Membrane Reactors for Hydrogen Production Processes
(2008) Membrane reforming in converting natural gas to hydrogen (part one).
-
Pathways to Commercial Success: Technologies and Products Supported by the Fuel Cell Technologies Program
Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen and Synthesis Gas (ITM Syngas) Air Products and Chemicals, Inc.
-
Hydrogen, Fuel Cells and Infrastructure Technologies Program, 2002 Annual Progress Report
II.C.5 ITM Syngas and ITM H2: Engineering Development of Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen and Synthesis Gas for Liquid Transportation Fuels .
-
Hydrogen from biomass: state of the art and research challenges
Other work at Air Products and Chemicals Inc., the world leader in merchant hydrogen production, involves ceramic membrane reactor systems for converting natural gas to hydrogen and synthesis gas (Dyer et al., 1999; Dyer and Chen, 2000,USA; and Dyer, 2001).
-
Proceedings of the 2000 U.S. DOE Hydrogen Program Review
Engineering Development of Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen and Synthesis Gas for Liquid Transportation Fuels.......................................................................................110-120 .
-
DOE Hydrogen Program 2004 Annual Merit Review and Peer Evaluation Report
Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen (ITM Syngas), Air Products 3.40 .
-
DOE Hydrogen Program: 2005 Annual Merit Review and Peer Evaluation Report
Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen and Synthesis Gas (ITM Syngas); Air Products; Christopher Chen .
-
Sustainable Transportation Options for the 21st Century and Beyond
Dr. Shaw was the lead investor in H2Gen, the company we set up to develop and commercialize steam methane reformers to convert natural gas to hydrogen at the fueling station.
-
Proceedings of the 1999 U.S. DOE Hydrogen Program Review
Engineering Development of Ceramic Membrane Reactor Systems for Converting Natural Gas to Hydrogen and Synthesis Gas for Liquid Transportation Fuels.......................................................................................260-266 .
Indicates content that may require registration and/or purchase.