Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ContiTech AG
Description: Special-purpose conveyor belts with dirt-repellent plastic coating, now also available on a test basis as a curve-negotiable tube conveyor belt which protects the goods by enclosing them like a hose. The cover on the carrying side of ContiClean® A-H reduces the adhesion
- Belt Width: 19.68505 to 82.67721 inch
- Application: General Purpose, Mining / Quarrying
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Modular Belt Conveyors: Flush tail design locates bearing inside frame to fit in tight spaces All belts fully contained in UHMW guiding for maintenance free tracking Patented sprocket alignment key for worry free belt maintenance Dual t-slot or
- Maximum Load: 1,003.275 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one or both ends
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
-
Supplier: Stoelting Cleaning Equipment
Description: Nearfield® system is twenty (20) times the cleaning energy typically available in a standard batch tank type application. Critical cleaning of larger mass parts as well as small parts The Nearfield® cleaning systems can be adapted to use with existing overhead conveyors
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Stoelting Cleaning Equipment
Description: Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features Available in 6" and 12" belt widths.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal
- Part Loading: Conveyor
- Operation: General Cleaning / Surface Prep
-
Supplier: ContiTech AG
Description: The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility. The extra-high flexibility of SICON® conveyor
- Belt Width: 25.590565 to 55.11814 inch
- Application: Mining / Quarrying
-
Supplier: Forbo Siegling, LLC.
Description: All the PVC and PU coatings on Forbo's conveyor and processing belts (Transilon/Transtex) are made with UV-stabilizing recipes. Premature ageing due to the impact of UV-C radiation (with cracks forming and a tendency to rupture) is now reliably prevented. The belt surface
-
Supplier: Kase Industries, Inc.
Description: Self-cleaning tail pulley
- Speed: 110 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Belt Technologies, Inc.
Description: one, we can deliver—complete with motion control, tracking and tensioning capabilities. Metal belts are ideal for use in a variety of automation systems. Get the Unique Benefits of Metal Belt Conveyors PureSteel®metal conveyor belts afford the following benefits.
- Features and Options: Sanitary
-
Supplier: Forbo Siegling, LLC.
Description: Different mesh sizes with open areas of 60% max. make Forbo mesh belts ideal processing belts for cleaning, drying, filtering and cooling. The belts can be supplied in different versions, for example with reinforced belt edges, with fiber-glass or Kevlar-fabric,
-
Supplier: Bailey-Parks Urethane, Inc.
Description: Conveyor belt wipers help clean away moist debris such as rock, gravel, sand, stone, and other materials processed on bulk materials handling conveyors that can create a sticky build up. Bolted to the conveyor and easy to install on major brands, urethane belt
-
Supplier: ContiTech AG
Description: other industries. TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for
- Belt Width: 82.67721 inch
- Application: General Purpose, Mining / Quarrying
- Features: Other / Custom
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Machine Type: Spray Washers
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 160 gallons
- Internal Width: 12 inch
- Internal Depth / Height: 12 inch
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 16 inch
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 180 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 12 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8
- Maximum Load: 150 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Belt Technologies, Inc.
Description: for Vacuum Conveyor Belts Coatings and surface treatments for perforated metal conveyor belts are also available. Our engineers will help you determine the right coating and PureSteel®product requirements for your system. Vacuum Conveyor Belt Engineering
- Features and Options: Vacuum Holding
-
Supplier: Belt Technologies, Inc.
Description: through an automated process. Belt Technologies can engineer and manufacture PureSteel®stainless steel belts to your specific applications, and assemble a full custom vertical conveyor system to meet them. Benefits of Vertical Conveyor Belts Vertical
-
Supplier: ATS Automation
Description: enabling on-pallet assembly without the need for transfer devices. Extremely clean and quiet The ATS SuperTrak conveyor’s carrier roller design significantly reduces the risk of contamination common with conventional belt- and chain-type conveyors. This makes the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: QC Industries Conveyors
Description: V-Guide belts without changing any conveyor parts Crowned drive pulleys to ensure proper belt tracking More than 50 belt styles available - including cleated belts Our 5 Year Warranty
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Stoelting Cleaning Equipment
Description: Nearfield® system is twenty (20) times the cleaning energy typically available in a standard batch tank type application. Critical cleaning of larger mass parts as well as small parts The Nearfield® cleaning systems can be adapted to use with existing overhead conveyors
- Vibration Frequency: 16 to 20 kHz
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Stoelting Cleaning Equipment
Description: of cleaning solution and power for energy and cost savings. Standard Features 14", 18", and 24" belt widths as standard “Uni-pass” conveyor - reduces tank contamination by returning conveyor beneath process section. Touch screen control panel Redundant over-temp and
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Belt Technologies, Inc.
Description: Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-ratio. One of our core
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Habasit America
Description: Product Group: TPO Belts Product Sub-Group: Antistick Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Decline belt, Incline belt Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent
- Belt Thickness: 0.17716545 inch
- Belt Width: 118.11 inch
- Minimum Pulley Size: 3.149608 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Habasit America
Description: Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling
- Belt Thickness: 0.05511814 inch
- Belt Width: 94.49 inch
- Minimum Pulley Size: 0.787402 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Habasit America
Description: Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Bread, Poultry, Red meat, Chocolate, Vegetables, Solid wood, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing
- Belt Thickness: 0.05905515 inch
- Belt Width: 122.05 inch
- Minimum Pulley Size: 0.787402 inch
- Operating Temperature: -22 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
the ability to smoothly convey materials as fast as 40 fpm over distances up to 200 feet. Along with the differential motion, the horizontal-motion conveyor’s overall mechanical simplicity gives the conveyor several advantages over other conveyors, such as vibrating, drag, belt, screw (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
airflow, ensuring efficient cleaning and drying of surfaces. They can remove moisture particles, and contaminants from products, conveyor belts, containers, and more. Energy Efficiency. Air knife systems are designed to optimize energy (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
company’s largest product line), used in electrical insulation, washers, gaskets and conveyor belt splices, among other parts. For Vulcanex, Oliner has relied on ASTM standards for decades. To make Vulcanex, Oliner uses D710, (read more)
Browse Standards and Technical Documents Datasheets for ASTM International
Conduct Research Top
-
Saving Hours of Cleaning Time with Habasit Cleandrive
Habasit recommended the smooth surface Habasit Cleandrive belt with flights to hold the wood slates off the belt surface, which allowed excess glue to drip onto the solid belt surface below. The closed surface eliminated the drip through of the heavy glue onto the conveyor components.
-
Engineering Almond Processing Company Chooses Gentle, Clean Conveying
planning plant modifications, they decided to replace open belt conveyors with dust-free equipment.
More Information Top
-
Cleaning conveyor belts in the chicken-cutting area of a poultry processing plant with 45°c water.
However, no consistent evidence in support of removing water during conveyor belt cleaning has been reported.
-
Conveyor Belt: Conveyor Belt Cleaning Protocol - Ashworth Bros., Inc.
Conveyor Belt: Conveyor Belt Cleaning Protocol .
-
Industry news and products: Mining Report 4/2014
As one of the companies with techni- cal market leadership in the field of con- veyor belt cleaning , Schulte Strathaus has developed a new conveyor belt scraper system for optimum cleaning of the most difficult bulk materials.
-
Quicker, Easier Cleaning of Conveyor Belt Underbellies
In conventional conveyor belt cleaning operations, the belts need to be slackened so that 100 percent of the underside can be accessed for sterilization.
-
Technical Problems in the Processing of Mined Sand for Oil Recovery
It was recognized that these problems would have to be closely watched in the early days of the commercial plant operation and that additional measures might have to be resorted to, to keep con- veyor belts clean .
-
Principles of Food Sanitation
Selecting easy-to- clean conveyor belts for superior sanitation.
-
Attachment of Salmonella serovars and Listeria monocytogenes to stainless steel and plastic conveyor belts.
Clean conveyor belts were immersed separately in either a cocktail of Salmonella serovars ( Salmonella Typhimurium and Salmonella Enteritidis) or Listeria monocytogenes strains (Scott A, Brie 1, ATCC 6744) for 1 h at room temperature.
-
Ultrasonic cleaning of conveyor belt materials using Listeria monocytogenes as a model organism.
In this study, ultrasonic cleaning was efficient for cleaning conveyor belt materials.
-
Dust formation prevention using foam
Mechanical cleaners called scrapers are used for cleaning conveyor belts from soiling.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Providing jetting applications in coal washing plants and coal tunnels, cleaning conveyor belts , coal grinders and pulverizing hardware including blow pipes or screens are services considered on the furnaces fuel side and include cleaning particulate air filtration systems, their flue-gas filters …
Indicates content that may require registration and/or purchase.