Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ContiTech AG
Description: properties of the pipe conveyor system The pipe belt works in accordance with a specific operating principle: at the material feed point the conveyor belt is troughed and is fed at this point like a conventional conveyor belt. After the material feed point
- Application: Mining / Quarrying
-
Supplier: Dorner Manufacturing Corp.
Description: containment system allows for tab or bearing retention method for up to 4 corner modules Sizes & Measurements Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Loads & Speeds Loads up to 1000 lbs (455 kg) Belt speeds up to
- Maximum Load: 1,003.275 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Vecoplan, LLC
Description: The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one or both ends
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Modular Belt Conveyors: Features & Benefits: Ladder-style, open frame construction for water and chemical drainage and air cooling. All belts fully contained in UHMW guiding for maintenance free tracking. Universal T-slot for ease and flexibility of adding
- Maximum Load: 149.94 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Cleated
-
Supplier: Kase Industries, Inc.
Description: Modular design portable conveyor Aluminum slider bed construction Each unit complete with motor Connect together for longer conveyor Conveys horizontal or up an incline Various accessories available Great to load or unload truck All belts are self-tracking with guide Quick shut
- Maximum Load: 500 lbs
- Speed: 55 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Forbo Siegling, LLC.
Description: industry they compress chip mat in the pre-press, in dairies milk is coagulated on the belts to form cheese. Here are just a few examples of process operations. Cross-lapping of web layers in the nonwoven industry. High production speed and acceleration of masses while the web is
-
Supplier: Belt Technologies, Inc.
Description: one, we can deliver—complete with motion control, tracking and tensioning capabilities. Metal belts are ideal for use in a variety of automation systems. Get the Unique Benefits of Metal Belt Conveyors PureSteel®metal conveyor belts afford the following benefits.
- Features and Options: Sanitary
-
Supplier: Conveyor Technologies, Ltd.
Description: No Description Provided
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: 3200 Series Conveyors with Intralox Modular Belting Technology The 3200 Series Conveyors with Intralox ARB Technology use innovative conveyance technology for merging, diverting, and aligning of product. Benefits of Using ARB Conveyors Adding an ARB conveyor into your
- Speed: 150.91863517060375 ft/min
- Conveyor Type: Belt Conveyor, Roller Conveyor
-
Supplier: FABCO Equipment Company, Inc.
Description: The Freezer Belt Conveyor, Model F66-FBC from Fabco Equipment Company, Inc. is constructed of T304 stainless steel and is USDA approved for use in food, meat and poultry, including chicken, turkey and duck, processing plants. Specifications: Each Fabco Freezer Belt
-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Speed Up Conveyor, Model F2-INC-SU. Constructed of T304 stainless steel and food grade polymers, the Speed Up Conveyor is
-
Supplier: Chiorino, Inc.
Description: New generation of belts with polyamide traction core and elastomer cover Suitable for folder-gluers running at very high speeds (up to 600 m/min) Very high abrasion resistance Superb flexibility Excellent and constant coefficient of friction
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Flat-to-Incline conveyor transports loose or packaged product to table height. You specify the conveyor width and length along with cleat specifications. Oversized product "catch" chute. Adjustable height and tilt. Adjustable discharge chute. Lightweight, extruded aluminum frame. 3/4"
- Conveyor Type: Belt Conveyor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: 3) • White Monofilament Cleated Belt (Note 4) • Cleats 11.5" wide x 1.5" High on 6" Centers (Note 5) • Angle of Incline: 60 degrees • V-Belt Guidance System • Variable Belt Speed, 0-30 Ft/Min (Note 6) • Stainless Steel Discharge Chute (Note 7) • 3 Inch Dia. Soft Rubber
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Kase Industries, Inc.
Description: Variable speed drive Aluminum bed construction Tray holder stands included (optional on model #4022) Self-tracking belt All sealed bearings/low maintenance Seats adjustable vertically and horizontally (not available on model #4022)
- Conveyor Type: Belt Conveyor
-
Supplier: Siemens Process Instrumentation
Description: being conveyed. The trailing arm speed sensor monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator. Easily installed close to the belt scale assembly, the TASS provides a signal generated as the wheel rotates on the
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt
-
Supplier: Ryson International, Inc.
Description: The Multiple Entry Spirals allow loads to enter the spirals from several different elevations and work best when loads are fairly uniform in size and weight. A new high speed induction conveyor provides controlled spiral entry. The conveyor belts are individually
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: QC Industries Conveyors
Description: Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a profile of only 2.54", InnerDrive Conveyors can fit almost
- Maximum Load: 50 to 100 lbs
- Speed: 30 to 60 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Span Tech LLC
Description: means fewer complicated mechanisms to maintain, and less wear for longer life. Features & Benefits Multiple belt widths available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speeds available Increased load carrying capacity
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: assembly. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed
-
Supplier: Belt Technologies, Inc.
Description: for Vacuum Conveyor Belts Coatings and surface treatments for perforated metal conveyor belts are also available. Our engineers will help you determine the right coating and PureSteel®product requirements for your system. Vacuum Conveyor Belt Engineering
- Features and Options: Vacuum Holding
-
Supplier: ATS Automation
Description: enabling on-pallet assembly without the need for transfer devices. Extremely clean and quiet The ATS SuperTrak conveyor’s carrier roller design significantly reduces the risk of contamination common with conventional belt- and chain-type conveyors. This makes the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Span Tech LLC
Description: wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures and stocks Bucket Elevators in a variety of styles and configurations. Bucket elevators are used in many industries with material including, soaps, ceramics, carbon black, fiberglass, metal powder, fertilizer, grain, sugar, flour, salt and much more.
- Speed: 659 ft/min
- Volume of Material Transported: 90.63321846817125 ft³/min
- Conveyor Type: Bucket Conveyor
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
What is the Best Tool for Detecting Hot Inclusions on a Conveyor? Conveyor belts are essential tools for transporting fuel in many in coal- and biomass (read more)
Browse Datasheets for LAND -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2200 Series low profile, high performance fabric and modular belt conveyors feature a high speed nose bar transfer option, a durable single piece frame design, universal T-slots, and a wide range of belting and guiding options (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
New Belt Options for Folder-Gluers
Advances in conveyor belt design and composition are improving efficiencies in folder-gluer operations for box makers. Benefits include longer belt life, reduced cracking and glazing, and high folding precision while running at speeds to 600 meters (2,000 feet) per minute.
-
What Makes A Conveyor System Automated?
The earliest conveyor systems originated in the 18th century when the first conveyor belts were made from leather or canvas and supported by wooden frames. These rudimentary hand-operated conveyor belts were used mostly for conveying coal and other minerals in mines and factories. In the early 20th
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Cold-End Focus On: Ninety Years of Innovation
inspection. machines must be able to keep. up. Bottles move through. inspection machines at ever. increasing speeds, and chain. conveyors must operate with. smoothness and precision. Unlike. plastic belts, which often lead. to compromised performance,. Silent conveying chains from. Ramsey allow
-
PLC in the Automatic Loading System
can accurately control each executive component in the automatic loading system, such as conveyor belt, mechanical arm, fixture, etc. Through precise position control and speed adjustment, it can ensure accurate loading and unloading of materials, and improve the accuracy and consistency of loading.
-
Inclinometer Used in Tunnel Digger
and through the belt conveyor ballasts along the machine delivery to the end, and finally ballasts were loaded into the car carrying out.
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
BASIC DESIGN ELEMENTS Table 23.2.5 Maximum Conveyor Belt Speeds .
-
Study on the optimization and analysis of the Mixed Reflow soldering with lead and lead-free solder in the high density assembly
L9 (34) orthogonal tests are designed to analysis the four main process parameters, which include Conveyor belt speed A, .
-
Simultaneous improvement of energy efficiency and product quality in PCB lamination process
In addition, the PCB panel quality after the lamination process is highly dependent on conditions of three main operating parameters, temperature, pressure, and conveyor belt speed .
-
Analysis of energy efficiency and productivity in dry process in PCB manufacturing
Table 1 Minimum and maximum limits of conveyor belt speed and temperature for 4 PCB products in dry equipment Conveyor speed (m/min .
-
Granular configurations, motions, and correlations in slow uniform flows driven by an inclined conveyor belt
The response of the depth profiles to differ- ent conveyor belt speeds is examined.
-
Measuring Mass Flow by Bounce Plate for Yield Mapping of Potatoes
The test arrangement shown made it possible to examine the influence of the parameters of mass flow, bouncing plate arrangement, conveyor belt speed , with and without sinusoidal vertical movements on the accuracy of measurements.
-
Research of x-ray nondestructive detector for high-speed running conveyor belt with steel wire ropes
This nondestructive detection system is tested at variable ray source voltage (90KV~140KV) and conveyor belt speed (0.625m/s~4.3m/s).
-
Mine-to-Mill Optimization of Aggregate Production
All the conveyor belt speeds were measured prior to sampling.
-
http://repository.up.ac.za/bitstream/handle/2263/23918/00dissertation.pdf?sequence=1
these types of drawings are conveyor belt speed monitors and belt scales.
-
Visual robot guidance in conveyor tracking with belt variables
The most unfavourable delay was in this case 16.7 milliseconds, which, for the same conveyor belt speed causes a potential disappearance of 41.75 pixels from the camera's field of view (this field of view covers a window on the conveyor …
Indicates content that may require registration and/or purchase.