-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 18 inch
- Width: 18 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Dry
-
Supplier: Cablevey Conveyors
Description: cable) Stainless Steel Connectors Removable Equipment (for easy cleaning) Cleaning Equipment We offer a full line of cable and tube conveyor cleaning mechanisms including: Brush Boxes Urethane Wipers Air Knives In-line Sponges In-line Bristle Brushes Wet
-
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 16 inch
- Width: 16 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 24 inch
- Width: 24 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 18 inch
- Width: 18 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Tanis Incorporated
Description: Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal
- Outer Diameter (OD): 6 inch
- Length: 26 inch
- Applications: Cleaning / Surface Preparation
- Features: Other, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Tanis Incorporated
Description: Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose
- Outer Diameter (OD): 4 inch
- Applications: Cleaning / Surface Preparation
- Features: Other, Power / Rotary Brush (Wheel, Roller)
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing
-
Supplier: SpeedFam Corporation
Description: Cleaning Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning Cup-Type Disk Brush Cleaning Roll Brush Cleaning Ultrasonic Cleaning Dual-Stream Cleaning Ultrasonic Shower Cleaning High-Pressure Spray Cleaning Drying Air Knife IR
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: SpeedFam Corporation
Description: Batch Cleaning Stream Scrubbing Cleaning (Patent Pending) Stream Ultrasonic Cleaning (Patented) Combined Ultrasonic and Four-Side Overflow Cleaning QDR (Quick Dump Rinse) with Shower Single Cleaning Double-Sided Simultaneous Combined Ultrasonic Scrub
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: SpeedFam Corporation
Description: Cleaning Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning Cup-Type Disk Brush Cleaning Roll Brush Cleaning Ultrasonic Cleaning Dual-Stream Cleaning Ultrasonic Shower Cleaning High-Pressure Spray Cleaning Drying Air Knife IR
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing
-
Supplier: Tanis Incorporated
Description: PTFE Strip brushes are produced with a #7 (.310" w x .340" h) galvanized backing and a PTFE filament. This filament, made with a Teflon® material, is inert to most chemicals and is excellent material for high temperature applications, for continuous use limit to 500°F. We have 24 standard
- Length: 36 inch
- Trim Length: 1 inch
- Applications: Cleaning / Surface Preparation
- Features: Other, Specialty / Other
-
Supplier: SpeedFam Corporation
Description: Cleaning Stream Scrubbing Cleaning (Patent Pending) Stream Ultrasonic Cleaning (Patented) Combined Ultrasonic and Four-Side Overflow Cleaning QDR (Quick Dump Rinse) with Shower Drying NEO Drying Hot DI Water Drying (Patented) IPA Vapor Drying Spin Drying Vacuum Drying Hot
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Strip brushes are designed to be used for chip removal, sealing, surface cleaning, conveyor cleaning, material transport applications and much more. Our strip brushes are manufactured from the finest carbon steel, tampico, nylon, polypropylene and natural filaments
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Dry Cleaning Module: Dry Cleaning Module provides continuous cleaning of conveyor chain for dry applications with powder, dust or other dry contaminates Series Driven Rotary Brush scrubs chain surface, compressed air blows off particles, and vacuum
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing
-
Supplier: Abtex Corporation
Description: A magnetic conveyor passes parts through an offset planetary head to deburr the upward facing surface. The conveyor then carries parts to a continuous parts turn-over conveyor that flips them. A parallel conveyor transports parts back through the planetary head. Parts are
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System, Wet Grinding / Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing
-
Supplier: Abtex Corporation
Description: A magnetic conveyor passes “green” powder metal parts through a single long trim brush that extends beyond the parts’ three half-inch protrusions to deburr the target surface. An offset planetary head deburrs the upward facing surface. The conveyor then carries parts to a continuous
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Spindle Options / Orientation: Horizontal, Variable / Multi-speed
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second,
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease,
- Temperature: 140 F
- Wash Tank Capacity: 470 gallons
- Internal Width: 32 inch
- Internal Depth / Height: 20 inch
-
Supplier: Abtex Corporation
Description: Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust
- Rotary Speed: 1,200 rpm
- Surface / Linear Speed: 30 ft/min
- Power: 3 HP
- Industry Applications: Cleaning / Surface Preparation
-
Supplier: Smith & Loveless, Inc.
Description: brush cleaning, and shafted screw conveyor. The unique S&L SCHLOSS™ screen basket design eliminates the potential for bar breakage from problem solids like broken glass and gravel. Removed solids are washed and dewatered, and they can be compacted and optionally bagged.
-
Supplier: Proceco Ltd.
Description: The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr
-
Description: industrial environments, such as: Offshore platforms Exterior surfaces of steel tanks Rolling stock Structural steel Paper mills Chemical processing equipment Clean rooms Exterior metal siding and trim Power plants Marine Applications Conveyors Oil field machinery Refineries Handrails
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Description: substrates in industrial environments General maintenance areas Clean rooms Handrails Offshore structures Exterior surfaces of steel tanks Chemical processing equipment Exterior metal siding and trim Refineries Conveyors Oil field machinery Suitable for use in USDA inspected facilities
- Wet / Applied Thickness: 0.0045 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: CSA Group
Description: Loading the machine manually includes manually placing the work piece onto a conveyor directly controlled by the machine. Unloading the machine manually includes manually removing the work piece from a conveyor directly controlled by the machine. - interfacing of the machine with any
-
Supplier: Precision Surfacing Solutions
Description: has never been reached before in this price-performance ratio. Examples of this are the two machining stations, each equipped with five brush tools. An ideal transformation ratio between brushes and head ensures constant and optimal deburring results. In the area of flexible single-part
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Global service capability and modular spares packs IP rating IP65; IP66; IP69k; IP65; IP66; IP69k Product Flow Conveyor Product Format Packed; Packed/Unpacked H175mm Assured Compliance Supports FSMA & all GFSI codes incl. BRCGS & IFS Detection Capability Industry Leading Frequencies Ultra
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Product Display Data Product Name display includes batch/code detail Multiple Languages 27 selectable user account-specific languages Unparalleled Support Global service capability and modular spares packs IP rating IP65; IP66; IP69k; IP65; IP66; IP69k Product Flow Conveyor Assured Compliance
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
Find Suppliers by Category Top
Conduct Research Top
-
Predictive Maintenance Technologies Increase Operating Life of Tubular Drag Conveyor Systems
: cleanliness and predictive maintenance technology. For easy cleaning and maintenance of a cable and disc tubular drag conveyor, a brush box necessary. It is a simple housing that the cable and discs pass through that contain unique roller brushes to remove particles and other debris from clinging
More Information Top
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Final Annual Technical Progress Report, 1 July 2004 -- 15 October 2005
Mechanical design models for the drive conveyor and a conveyor cleaning brush were created.
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Final Report, 1 June 2003-30 November 2007
Mechanical design models for the drive conveyor and a conveyor cleaning brush were created.
-
Bristle Brush Material Descriptions
Its coarseness and good water resistance make it ideal for stiff scrub brushes and is widely used in conveyor cleaning brushes .
-
Evaluation of a Self-PropelledCitrusFruitPick-UpMachine
The draper conveyor and the cleaning brush are shown in figure 5.
-
Abstracts December 1957
The conveyor is cleaned by brushing with cold water and then by a hot water spray.
-
Improving the working conditions in a crushing plant
… the Crushing Plant of the Southern Mining and Concentra- tion Combine and the State Scientific-Research and Planning Institute of Coal, Ore, Petroleum and Gas Industries of the Ukrainian SSR have developed and introduced a blade brush for cleaning the conveyor belts.
-
Machine vision system for measuring conifer seedling morphology
Cleaning brushes mounted beneath the conveyors prevent the accumulation of debris on the belts.
-
Development of meat-bone separator for small scale fish processing
After each operation the drum was washed thoroughly, and the conveyor belt was cleaned by hard brush to avoid any contamination.
-
Decontamination of Shell-Eggs with Pulsed UV-Light
Generally, eggs are washed in a detergent bath on conveyor rollers while being cleaned with brushes .
-
Handbook of Chemical Engineering Calculations, Fourth Edition > FLOW OF FLUIDS AND SOLIDS
Where a rotary cleaning brush is driven by the conveyor shaft, allow about the same power input to the brush for belts of various widths.
Indicates content that may require registration and/or purchase.