-
Supplier: Gems Sensors & Controls
Description: are factory preset for actuation at specified flow rates. These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Gems Sensors & Controls
Description: viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal for protecting machine tools from
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
-
Supplier: Gems Sensors & Controls
Description: Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed This rugged inline flow switch offers the same superior performance and resistance to
- Pipe Diameter: 0.25 to 2.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.07 to 2 GPM
- Operating Pressure: 50 to 125 psi
-
Supplier: Advanced Poly-Packaging, Inc.
Description: adjustments. Castors: Rugged castors are standard for plant mobility. Special Features: Order the conveyor to package your products. Various compartment sizes available. Special accumulating funnels or standard funnels available to achieve proper product flow into a bag or carton.
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Span Tech LLC
Description: The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds —
- Speed: 200 ft/min
- Conveyor Type: Chain Conveyor
- Features: Other
- Features and Options: Sanitary
-
Supplier: ATS Automation
Description: control. Pallets travel from module to module or from manual load stations on a flexible link conveyor. When they enter a sortimat Jetwing module, they are advanced by a servomotor-driven barrel cam. Instead of queue stops and precision lift and lock stations, pallets advance under controlled
- Conveyor Type: Pallet / Puck Conveyor
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor should
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. position control, speed measurement, counting, direction and automatic protection, etc. 3.Product Dimension 4.1 The sensor should be
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor should
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Fortress Technology, Inc.
Description: Effective for bulk flow product applications, the Reversing reject comprises an inspection belt that waterfalls the product onto the reject belt. Upon rejection, the belt will reverse direction for a suitable time to reject all products into a reject area usually located under the outfeed of
-
Supplier: Associated Pacific Machine Corp.
Description: tracking device including one roll material stand Scrap cut off device and delivery conveyor Cut parts gathering conveyor to gather four pieces per row into two flow In line loop control with on/off switch Seperate sealed hydraulic unit and external filter Four post mechanical
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Description: presence detection and positioning in the following applications: storage and conveyor systems material flow technology the packaging industry door and gate applications. Description Diffuse reflection photelectric proximity sensors with optional distance. Round, and cost-effective
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Description: presence detection and positioning in the following applications: storage and conveyor systems material flow technology the packaging industry door and gate applications. Description Diffuse reflection photelectric proximity sensors with optional distance. Round, and cost-effective
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Description: presence detection and positioning in the following applications: storage and conveyor systems material flow technology the packaging industry door and gate applications. Description Diffuse reflection photelectric proximity sensors with optional distance. Round, and cost-effective
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Body Shape: Cylindrical
- Optical Technology Type: Diffuse
-
Supplier: CiMa-Pak Corporation
Description: system allows a simple and precise control of all the machine operations, such as: - adjustment of the tunnel conveyor speed - adjustment of the tunnel shrinking temperature - possibility of scheduling up to 6 different work cycles Tunnel conveyor with turning or fixed silicone-coated
- Machine Type: Shrink Machines
-
Supplier: Eaton Corporation - Sensors
Description: side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
- Measuring Range: 2.8 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or covered foot control
- Capacity: 2,000 lbs
- Stroke: 29 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Serfilco, Ltd.
Description: gravity flow through the media to the clean reservoir below the conveyor frame. Filtered solution can then gravity drain to waste or be returned to the process via a pump. Gravity flow allows gentle accumulation and settling of solids on the filter fabric. The concave
-
Supplier: PHD, Inc.
Description: isolate and release parts from feeding mechanisms such as vibrating feeders, magazines, hoppers, or conveyors. Benefits Ideal for isolating and feeding individual parts from vibrating feeders, magazines, hoppers, or conveyors. Internally ported design requires only one 4-way valve for
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water
-
Supplier: ACS Valves
Description: Features & Benefits: For handling of material such as pellets, beads, and granules that require protection from shearing; side-inlet with adjustable material flow control ensures accurate rotor pocket filling without material shearing. Available in 6 heights, from 14"H to 26"H; and 6 flange
- Volumetric Capacity: 6 to 1,848.0000000000002 ft³/hr
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Eaton Corporation - Sensors
Description: Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and
- Measuring Range: 1 to 175 amps
- Response Time: 40,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: Rotomation, Inc.
Description: shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
-
Supplier: Rotomation, Inc.
Description: steps Keyed 3/4" diameter solid precision ground shaft Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 178.8 In-lbs
- Shaft / Table Axial Load Capacity: 257 lbs
- Shaft / Table Radial Load Capacity: 1,030 lbs
-
Supplier: Rotomation, Inc.
Description: steps Keyed 3/4" diameter solid precision ground shaft Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
-
Supplier: OMEGA Engineering, Inc.
Description: counting may be batching, filling, mixing, punching, cutting, drilling, diverting, or alarming. While process applications using speed or rate monitoring may be conveyors, conveyor ovens, material flow, rotational rpm, and testing.
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WS300 is a low- to high-resolution shaft-driven speed sensor which operates in conjunction with a conveyor belt scale. The speed sensor provides a signal to an integrator which computes the rate of material being conveyed. At only 2.68 lbs, it is one of the lightest and most durable
-
Supplier: Eriez
Description: hundreds of special designs available for nearly every unique application Special features available such as elevation derated coils, high fire point coolants, oil temperature sensors, flow switches for monitoring heat exchanger operation, conveyor speed switches, guards,
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control
-
Description: be used to monitor the material flow in conveyor belts, in automated storage and retrieval systems, in order processing and many other areas. For example, the light grid simultaneously determines the maximum height and overhang when measuring pallets. It is also easy to configure and
- Sensitivity or Resolution: 0 to 196.8505 inch
-
Supplier: Alfa Laval Inc.
Description: Some particularly difficult sludge types, which previously required liquid polymer to flocculate and thicken, can now be treated using a combination of the ALDRUM G3 and cheaper powder polymer, thus reducing operating costs. A new conveyor design ensures the most effective distribution and
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or Round Top
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Laurel Electronics LLC
Description: Sum can be used to add two flows for total flow, or to add the number of parts carried by two conveyor belts. Difference can be used to subtract outflow from inflow for net flow, or to subtract reject parts from total parts. Product can be used to multiply two rates, for
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
-duty applications include loaded conveyors, positive-displacement pumps, mixers, and selected compressors. The final drive selection should be based on motor current, torque requirements, acceleration time, ambient temperature, switching frequency, and expected overload profile. Motor-Control Performance (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Analysis of the relationship between available information and performance in facility logistics
Material flow installation (e.g. conveyors , junctions, switches .
-
A simple and fast PC interface for VLSI measurement
The circuit is used for multi-channel switch array to con- trol MEMS air- flow conveyor [3].
-
Interpolation of wine grape quality indicators (Anthocyanin and Brix) and development of differential harvest attachment
… controls the master conveyor belts of the wine grape harvester through a liquid product control module hardware that sends a control signal to activate or deactivate the relay switch for directing the master conveyor to control the flow of wine grapes into …
-
Optimization of the control algorithm for loading glass batch into a glass making furnace
The mixture of the proper batch and partial portion of scrapped batch is transported by the elevator 5; then, the conveyors 7 and 8, by means of the flow switch 6, deliver the batch to the hoppers of the batch loaders.
-
Clogging of granular materials in narrow vertical pipes discharged at constant velocity
Then, the conveyor belt was switched on and the material started to flow through the pipe by gravity.
-
The Emergence of Industrial Control Networks for Manufacturing Control, Diagnostics, and Safety Data
Examples of real-time signals include continuous feedback values (e.g., position, veloc- ity, acceleration) for servo systems, temperature and flow in a process system, and limit switches and optical sensors in material flow applications (e.g., conveyors ).
-
Measurement Technology and Engineering Researches in Industry
Designed a Control Technology in Coal Handling System of Xinji Cogeneration Power Plant, the advanced nuclear scale is to measure the instantaneous flow of two coal conveyor belt, The coal plow and the belt switch signal is collected.
-
Keyword Index
Methanol Micro Micro actuator Micro assembly Micro boiling Micro bubble actuator Micro clamper Micro conveyance system Micro conveyor Micro droplet Micro electromechanical system [ Micro fabrication Micro filter Micro flow switch Micro flow system Micro fluidic interface Micro fluidics Micro force sensor Micro …
-
Two rail overhead conveyor device.
… carcasses and an upper rail for larger carcasses running parallel to each other above the eviscerating platform, a sensor to detect carcass size, a switch to regulate the flow of carcasses to the eviscerating area, and a conveyor chain to propel the …
-
Pressure Drop Gradient and Solid Friction Factor in Horizontal Pneumatic Conveying of Agricultural Grains
Next, grain was introduced into the pipe by switching on the feeder conveyor , which was set to maintain the desired solid flow rate.
Indicates content that may require registration and/or purchase.