-
Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while Guide
-
Supplier: item America, LLC
Description: Workpiece carriers and small load carriers kept firmly on track. Guide Rail e 19, which can also be retrofitted to Roller Conveyor St D30, ensures your transported goods don't stray from their intended path. The guide rails are naturally also available in an
-
Supplier: item America, LLC
Description: Guide Rails make Roller Conveyor St even more flexible. The lateral guide helps ensure goods of all types are conveyed to the relevant destination safely and securely. Guide Rails e 65 are easily slid onto Roller Conveyors St D30, while Guide
-
-
Supplier: item America, LLC
Description: Workpiece carriers and small load carriers kept firmly on track. Guide Rail e 19, which can also be retrofitted to Roller Conveyor St D30, ensures your transported goods don't stray from their intended path. The guide rails are naturally also available in an
-
Supplier: Ewellix
Description: main load directions The roller profile rail guides in the LLU series from Ewellix are ideally suited for industrial use, e.g. in conjunction with machining tools or the automation sector, plastic injection moulding or conveyor technology. They offer a high degree of precision
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK350 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base
- Length: 7.5 to 8.31 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: easy-conveyors
Description: conveyors, horizontal but also incline and decline is possible ( no horizontal curves possible ) The big advantage of the EMCS modular belt conveyor is that you do not have to track the belt ! The wide belt conveyor is fully compatible with Easy conveyor’s standard
- Conveyor Type: Slat Conveyor
-
Supplier: easy-conveyors
Description: available as standard configurations. The wide belt conveyor is fully compatible with Easy conveyor’s standard guide rail assortment. Examples of products handled are Large cardboard boxes or products in soft plastic bags, such as detergent powder, wrapped tissue paper
- Conveyor Type: Slat Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: 3200 Series Conveyors with Intralox Modular Belting Technology The 3200 Series Conveyors with Intralox ARB Technology use innovative conveyance technology for merging, diverting, and aligning of product. Benefits of Using ARB Conveyors Adding an ARB conveyor into your
- Speed: 150.91863517060375 ft/min
- Conveyor Type: Belt Conveyor, Roller Conveyor
-
Supplier: CiMa-Pak Corporation
Description: Designed to move bags in conjunction with weighing, filling, sealing, packing and other related production operations. Coupled with a band sealer the conveyor will reduce your production time and increase your output. Adjustable guide rails with nylon insert Feed directions of
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: RegalRexnord
Description: Tee Guide Rail - UHMWPE. 20 Feet Long, 1 Inch Material Width. UHMWPE Material with 14 Gauge Stainless Steel Sheath.
-
Supplier: RegalRexnord
Description: Round Guide Rail - 8 Feet Long. 0.67 Inch High and Wide. UHMWPE Material with 14 Gauge Stainless Steel Sheath.
-
Supplier: RegalRexnord
Description: Flat Guide Rail. 10 Feet Long. 0.67 Inch High and Wide. UHMWPE Material with 14 Gauge Stainless Steel Sheath.
-
Supplier: RegalRexnord
Description: Tee Guide Rail - UHMWPE. 20 Feet Long, 0.75 Inch Material Width. UHMWPE Material with 14 Gauge Stainless Steel Sheath.
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 5,000 lbs
- Stroke: 144 inch
- Length: 60 to 84 inch
- Width: 60 to 84 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 3,000 lbs
- Stroke: 192 inch
- Length: 60 to 72 inch
- Width: 60 to 72 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. U.S. Tsubaki DOUBLE PLUS chain with Snap Covers minimizes the gaps between the rollers and guide
- Non-standard Chain Pitch: 1 inch
- Chain Pitch: 1 inch
- Roller Chain Pitch: 80 (1")
- Features: Conveyor Chain
-
Supplier: QC Industries Conveyors
Description: without drive removal. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Ability to run multiple bands of belting on one conveyor. Quick belt change without removal of drive package or guide rails. Heavy duty load carrying capacities. High
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Span Tech LLC
Description: MSG chain: The WhisperTrax HO-MSG horizontal offset conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation. This chain style is often indicated where the product to be moved
- Chain Width: 3.76 to 21.48 inch
- Maximum Allowable Load: 167 to 875 lbs
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Types: Flat-top Chain
-
Supplier: QC Industries Conveyors
Description: minimize rust. Anodized aluminum is used on some surfaces as well as on many of our side and guide rail profiles Uses Lube-for-Life Bearings with H1 food grade solid lubricant Single piece 10-gauge stainless steel framework is laser cut and formed to create a single-body frame
- Maximum Load: 450 lbs
- Speed: 225 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: U.S. Plastic Corporation
Description: This snap-on is for 5/8" half round guide rails commonly used on bottling conveyor or other conveying equipment.
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available Sizes Sheet
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, guide rails, wear stripe, transfer plates, bearings, and assembly conveyor components.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MPI Label Systems
Description: This combination of components is to address your never-ending quest for best value, simplicity and robustness. The touch screen display is mounted to the vertical upright positioned on a single axis traverse. A variable speed 4™ x 6 wide mattop conveyor with independent speed control and
- Features: Applicator, Feeder Included, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: MPI Label Systems
Description: Label-Aire provided a turnkey system, which included the Model 2115CD Label Applicator mounted to a Vertical Roller Module conveyor system. The vials are transferred from the customer's capper into our guide rails supported by the caps. A single feedscrew assembly smoothly
- Type: Automatic
- Goods: Consumer Packaging
- Features: Feeder Included, Print and Apply, Wrap Around
- Industry: Industrial / General Use
-
Supplier: MCA - Advanced Materials Division
Description: bearings, chain guides, chute liners, guide rails, transfer plates, and wear strips.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 101 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Saint-Gobain Tape Solutions
Description: Line chutes and conveyors Applied to guide rails to reduce noise levels in glass bottling plants Replace desk drawer bearings to provide silky smooth, friction-free drawer movement
- Thickness: 0.007007874015748031 to 0.012007874015748031 inches
- Temperature Resistance: -40 C
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Total Plastics, Inc.
Description: tape and profiles. Assembly conveyor components Bearings Chain guides Chute liners Conveyor components Discharge spout liners Flights Guide rails Robotics parts Slide liners Table surfaces Transfer plates Trough liners Wearstrips Available Sizes 48" x 120" sheets
- Overall Width: 48 to 60 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 to 60 inch
- Form / Shape: Film / Sheet
-
Supplier: Hymark/Kentucky Gauge
Description: (1 per 2ft recommended) Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands with flexible height adjustment from 27-3/8 to 39-3/8in • Capacity: 135lbs/ft (RC) or 620lbs/ft (RH) • Width between rail: 13/15/19 inch
-
Supplier: Banner Engineering Corp.
Description: housing Selection switch for light/dark operate Ideal for counting, sensing parts on conveyor rails and belts, detecting edges and gear teeth, and other applications Available in nickel-plated finish
- Operating Distance: 0.393701 to 8.661422 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. • This continuous band sealer will seal Polyethylene, Polypropylene, Tyvek®, Foil, Nylon, Co (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Modular conveyors solve this through standardized interfaces: Universal T-slots built into conveyor frames allow quick attachment of guide rails, sensors, and mounting brackets at any point along the length of the conveyor (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Lower Carry Belts and interfaced Variable Speed Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. This continuous band sealer will seal Polyethylene, Polypropylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Compact technoPLUS provides robust protection – allowing industrial electronics to be mounted directly on machine frames, production-line supports, conveyor structures or masts at the heart of the process. These tough, UV-stable enclosures are ideal for IIoT LoRaWAN, NB (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
$90-$100 Conveyor Brushes - Conveyors - Grainger Industrial Supply
• Conveyor Guide Rail (2 .
-
$100-$200 Conveyor Brushes - Conveyors - Grainger Industrial Supply
• Conveyor Guide Rail (3 .
-
$15-$20 Plastics - Raw Materials - Grainger Industrial Supply
• Snap On Conveyor Guide Rail , UHMW, Top Opening Width 1/8 In., Bottom Opening Width 1/16 In., Inside Width 1/8 In., Overall Width 1/3 In., Inside Height 3/8 In., Overall Height 1/2 In., Tensile Strength 5800 psi, White Color, Radius 5/32 In …
-
Fundamentals of Packaging Technology
For example by keeping the footprint dimension of a 500 ml and a one l bottle of vegetable oil the same, (see Figure 18.1) a changeover between sizes will not require adjustment of conveyor guide rails and will not need replacement …
-
AFTERNOON SESSION: MECHANICAL HANDLING OF MILK BOTTLES
… protecting the filling valves and the machine itself should bottles not be properly fed to the star wheel, or should they arrive in such a manner as to cause a jam-up between the star wheel and the bottle conveyor guide rail .
-
Grainger.com
○ Conveyor Guide Rail (15 .
-
J. W. Winco Offers Stainless Steel Adjusting Rods
In addition to the cross blocks, sensor brackets and conveyor guide rail fork ends are just a couple of examples of the items that can be mounted onto the rods.
-
J. W. Winco Offers Stainless Steel Adjusting Rods
In addition to the cross blocks, sensor brackets and conveyor guide rail fork ends are just a couple of examples of the items that can be mounted onto the rods.
-
Adapting Office Printing Technology To Industrial Packaging Applications
Misaligned conveyor guide rails can allow packages to strike printers with enough shock to disturb ink flow and cause one or more channels to deprime.
-
J. W. Winco Offers Stainless Steel Adjusting Rods
In addition to the cross blocks, sensor brackets and conveyor guide rail fork ends are just a couple of examples of the items that can be mounted onto the rods.
Indicates content that may require registration and/or purchase.