Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Bodine Electric Company
Description: motor speed control is designed to provide variable speed control for inverter duty rated, 230VAC, three-phase AC induction motors and gearmotors. The control is rated for continuous operation in an up to +40° C ambient and designed for stand-alone operation. This
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Ryson International, Inc.
Description: The Multiple Entry Spirals allow loads to enter the spirals from several different elevations and work best when loads are fairly uniform in size and weight. A new high speed induction conveyor provides controlled spiral entry. The conveyor belts are individually adjustable to
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features and Options: Cleated, Sanitary
-
-
Supplier: Bodine Electric Company
Description: or above the operating range. Switches installed: Forward-Stop-Reverse, Start/Stop, and On/Off. cULus, RoHS. Drive intended for stand-alone operation. Application Information Our PACESETTER™ NEMA-4X/IP-65 AC motor speed control is designed to provide variable speed
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ATS Automation
Description: The ATS SuperTrak conveyor system is a revolution in high-speed pallet transport that delivers greater capability and flexibility, optimum performance, and overall higher return on your automation investment. Fully Programmable—True Flexibility Fully programmable, the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: QC Industries Conveyors
Description: Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a profile of only 2.54", InnerDrive Conveyors can fit almost
- Maximum Load: 50 to 100 lbs
- Speed: 30 to 60 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: mm) lengths Loads up to 150 lbs (68 kg) Speeds up to 250 ft/min (76 m/min) Small Belt Conveyor Applications: Small Part Transfers Part Accumulation Small to Medium Part Handling Part/Package Infeed and Outfeed Automated and Manual
- Maximum Load: 149.94 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Cleated
-
Supplier: Belt Technologies, Inc.
Description: We are the world’s leading manufacturer of complete vacuum conveyor systems utilizing PureSteel®stainless steel perforated metal conveyor belts. All of our vacuum conveyor systems provide accurate part positioning as well as smooth motion control and indexing. Combined
- Features and Options: Vacuum Holding
-
Supplier: Dorner Manufacturing Corp.
Description: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm) Conveyor Lengths: 10.63″ (270 mm) to 72″(1829 mm) in 1/8″ (3 mm) increments Loads up to 15 lbs (6.8 kg) Belt Speeds up to 80 fpm (21 m/min) General Applications Small or light weight product movement Medical
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation.
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Twist Conveyor: Rotate products easily and efficiently with flexible chain twist conveyors. Features: Positively control the product during rotation Provides product rotation for access to multiple sides of packages No change over –can handle multiple
- Speed: 180 ft/min
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Operation: Manual operation (foot switch). Continuous feed operation (paced rate) with variable speed controls. Automatically indexes compartment signaled by bagger, FFS machine, feeder or carton equipment. Signal sent back to the package equipment after each compartment is indexed or
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Belt Technologies, Inc.
Description: one, we can deliver—complete with motion control, tracking and tensioning capabilities. Metal belts are ideal for use in a variety of automation systems. Get the Unique Benefits of Metal Belt Conveyors PureSteel®metal conveyor belts afford the following benefits. They are:
- Features and Options: Sanitary
-
Supplier: CiMa-Pak Corporation
Description: conjunction with our Feeders, which are then automatically inserted into the CiMa-Pak Mailbag polybagging system. Automatic transition from the conveyor to the Mailbag Speed controlled through the Electronic control board
- Machine Type: Bagging Machines
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: or a photo-optic sensor. Table width, conveyor speed, and bin type can be customized
-
Supplier: FABCO Equipment Company, Inc.
Description: This Fabco, Inc conveyor has wheels which rotate independently, allowing excellent tracking of packages. Item to be transported on this conveyor should have smooth, firm bottom surfaces to ensure satisfactory operation. Items may be manually pushed along this conveyor or the
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Advanced Poly-Packaging, Inc.
Description: and auto tare and auto zeroing functions. Standard Features: Full Color Touch Screen Over/Under/Accept Display 96 Job Saves Accuracy Chart and History 6" or 12" wide conveyor (varies based on carton size) 6' infeed conveyor (varies based on quantity of cartons in que) DC motors with
- Capacity: 0 to 22.05 lbs
- Resolution: 0.0071 lbs
- Width / Diameter: 26 inch
- Length: 36 inch
-
Supplier: TNA Solutions Pty. Ltd.
Description: speeds of up to 15m/min (49.2 ft/min) without compromising product handling, thanks to its continuous vibratory motion and up to 5 degrees incline capability. Boost conveying and in-line storage efficiencies using gentle vibratory motion with complete speed control. Increase
- Load Capacity: 235.189141862959 lbs/ft
- Speed: 49.212598425196894 ft/min
- Features and Options: Sanitary
- Conveyor Type: Vibrating Conveyor
-
Supplier: 4B Components, Ltd.
Description: When used in conjunction with a drive shaft encoder, wheel encoder or a proximity switch, it allows the detection of speed Detects under-speed Adjustable timer for start-up delay (SR1V5)
-
Supplier: Ramsey Products Corporation
Description: UltraLife is Ramsey's best quality conveyor chain, designed for high-speed production lines and field tested in glass plants around the world. The improved performance of UltraLife is the result of Ramsey's proprietary link and chain production techniques. This technology produces
- Chain Width: 3 inch
- Chain Pitch: 0.5 inch
- Rollers: Rollerless
- Guide Type: Two Center Guide
-
Supplier: Thermal Press International, Inc.
Description: Conveyor-based solutions for scalable and LEAN manufacturing assembly lines Robust “H-Frame” Design for Higher Force Applications Conveyors with Thermal Press Machines are available in various heights and widths to accommodate a multitude of Pallet and Part sizes Mutliple brands of
- Capacity / Operating Force: 0.25 to 2 tons
- Stroke: 4 inch
- Frame & Head Type: H-Frame
- Operation: Staking
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a variety of substrates
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Independent line speed adjustment for added control Reinforced stainless steel collection tray for increased product retention Reduces risk of residue accumulation
-
Supplier: Dymax
Description: distance between the lamp and the belt can be manually adjusted (between 60-100 mm) as well as the belt speed (0.5-12 m/min). This enables the operator to tailor the curing conditions to the specific application. The conveyor also features a digital control panel where various
-
Supplier: Label Mill
Description: USE CASES Setting a new standard for entry level high speed labeling systems. The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application. The LabelMill 5000 High Speed Wrap Around Bottle Labeler as
- Dispense Rate: 200 Pieces / Min
- Rate: 200 Pieces / Min
- Features: Applicator, Feeder Included, Tamp, Wipe On
- Type: Automatic
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Thermal Press International, Inc.
Description: Conveyor-based solutions for scalable and LEAN manufacturing assembly lines Robust “H-Frame” Design for Higher Force Applications Conveyors with Thermal Press Machines are available in various heights and widths to accommodate a multitude of Pallet and Part sizes Mutliple brands of
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Dymax
Description: process control directly from the conveyor. In addition, it allows users to store and recall up to 16 custom programs for more repeatable processes. The UVCS V3.0 LED conveyor is equipped with an automated sensing feature that detects part entry/exit and offers various operation
Find Suppliers by Category Top
Featured Products Top
-
customer applications: • Position control systems with guaranteed accuracy of +_ .030” accuracy • Simpler, less expensive position control with +_ 1/8” accuracy • 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
speed/torque control, smoother motion, and lower energy use. The brushless architecture reduces wear, heat, and noise, extending service life and minimizing maintenance—ultimately lowering total cost of ownership. Because every line has unique throughput, load, and duty?cycle demands, Parvalux (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Drive reliability is critical when conveyors run continuously in warehouse and industrial automation, conveyor systems operate under changing loads, speeds, and duty cycles often around the clock. Motor and drive performance directly affects uptime, throughput, and maintenance intervals (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
. Adaptive Control: Dynamic speed and routing adjustments based on production demands. Data Integration: Feeding actionable insights into MES and ERP systems for better decision-making. This intelligence (read more)
Browse Industrial Conveyors Datasheets for Columbus McKinnon Corporation -
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
, preferred communications and budget. Detecting a small hot spot on a fast-moving conveyor requires a combination of speed and sensitivity as well as good spatial resolution. AMETEK Land offers a range of products including (read more)
Browse Datasheets for LAND -
vertical conveyor system. Low-speed synchronous motors are more suitable when the motor needs to stop, start and change direction repeatedly. Although AC motors are not as easily controlled as DC motors, they only require (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2D Laser profilers for Conveyor Belt Rip Detection Systems. Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Product development leads to longer lasting conveyors
William Hall summarizes recent product developments that have led to longer lasting and more durable glass conveyors: A leading manufacturer of silent conveying chains for 90 years, Ramsey Products Corp has worked with glass equipment manufacturers and bottle producers in every part of the world
-
Trim and Draw with Variable Speed Drives
Typically, most variable speed applications simply require that the speed of the motor driving the load be controlled to some degree against a known reference. Examples are abundant when applied to pumps, conveyors, dynamometers, mixers, and many more. In some applications however, controlling
-
AC and DC Variable Speed Drives: Application Solutions
of products. AC drives serve processing needs and industrial applications such as fans, pumps, mixers, conveyors, and extruders, plus many more. DC drives control processing equipment such as for sheet metal, material handling, and center winders/unwinders. Any drive featured in this publication
-
A Precise Solution to Motion Control Challenges
Today's motion control equipment faces tougher challenges than ever before. Conveyors, and. packing, sorting, and other positioning equipment often operate 24 hours a day, seven days a. week. As demand for faster product shipments increase, manufacturers have also turned up. the speed
-
Outer PI Loop Considerations
Typically, most variable speed applications are just that, and require that the speed of the motor driving the load be controlled to some degree against a known reference. Examples are abundant when applied to pumps, conveyors, dynamometers, mixers, and many more. However, in some applications
-
PLC in the Automatic Loading System
can accurately control each executive component in the automatic loading system, such as conveyor belt, mechanical arm, fixture, etc. Through precise position control and speed adjustment, it can ensure accurate loading and unloading of materials, and improve the accuracy and consistency of loading.
-
Application Example: Check of the Correct Feeding of Screws in the Right Position
The challenge: Some of the screws are shiny and do not have a homogeneous, always equally reflective surface and contour. The installation space for the sensor is very narrow and at the same time a certain distance to the conveyor line must be maintained. Due to the high process speed, the result
-
Aluminum Wheel Handling Manipulator
A Midwest wheel manufacturer was handling 40 pound aluminum wheels by hand and palletizing them from a conveyor. A system was needed to alleviate the repetitive stress injuries occurring to their operators during this process while maintaining productivity/tact times. A high-speed, servo drive PLC
-
Technology Roundup: Reducing Operator Error at Its Source
and services that can be applied in a wide variety of operations and are specifically designed to reduce or eliminate operator error at your facility. The PickMaster 5.0 software for programming high-speed FlexPicker Delta robots incorporates powerful vision identification and inspection tools combined
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear
More Information Top
-
Energy, Environment and Sustainable Development
A methodology to predict the energy savings by applying belt conveyor speed control has been recently developed [9].
-
Engineering Solutions for Manufacturing Processes
Telescopic Conveyor Speed Control Module Design .
-
A Proven, Industrial Magnetron Sputtering System With Excellent Expansion And Scale-Up Capabilities
Programmable functions include such things as the number of passes of the substrate, gas control parameters, power supply switching and power levels, selection of power, current or voltage control and conveyor speed control (Figure 4).
-
Process Control For Sputter Deposition Of Low Emissivity Films In Large Scale Production
Conveyor speed controls the deposition time for the film.
-
Intelligence control of on-line dynamic gray cloth inspecting machine system module design. I. Tension controller design
In case of gray cloth tension control module, the load cell coupled with A/D, D/A signal conversion and two groups of inverters, directly regulates tension of feed in and winding rolls and conveyor speed control module, change of gray cloth tension is…
Indicates content that may require registration and/or purchase.