Products/Services for Cooling Tower Grates
-
Grating - (226 companies)Grates consist of a metal or fiberglass lattice that provides a slip-resistant floor or semi-open surface. Metal grates are usually made of aluminum, steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types...Material -
Cooling Towers - (235 companies)Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation. How to Select Cooling Towers. Image Credit: DME Company, Baltimore Aircoil Company... -
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater... -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. -
Communication Tower Erection Services - (71 companies)Communication tower erection services build communication towers, set up satellite dishes and install related communications equipment. Communication tower erection services build communication towers, set up satellite dishes, and install related...
-
Light Towers - (109 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Cooling Tunnels - (35 companies)Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer. Refrigerants...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Automationdirect.com
LED Signal Towers AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration... (read more) -
Clean Air Industries
Amtech Streamer Ambient Towers Amtech Streamer Ambient Towers by Clean Air Industries effectively capture and filter dust, smoke, and fumes from the surrounding air in your industrial workspace. Using eight high-efficiency cartridge filters, the system draws in contaminated air, removes harmful particulates, and returns clean, filtered air back into the facility. This process keeps climate-controlled air inside, minimizing energy loss and helping maintain cost efficiency. Featuring a 10 HP motor with 6000 CFM of airflow. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Clean Air Industries
High-Performance Air Filtration Cleaning Towers Clean Air. Lower Costs. Zero Compromise. Clean Air Industries' Liberty Ambient Air Cleaning Tower - the smart, space-saving solution engineered to eliminate fugitive welding fumes, smoke, and dust, so your team can focus on what they do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Altech Corp.
IF Series LED Tower Lights for Clear Alerts Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable polycarbonate housing. Five-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also available. Audible and Flashing Options: Available with flashing or continuous LED modes... (read more)Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
METCASE
Save Workstation Space With New Tower Enclosures! METCASE has launched TECHNOMET TX, an elegant new range of premium tower enclosures for tabletop electronic instrumentation. With a space-saving footprint to maximise workstation space, these smart new aluminum enclosures are ideal for test and measurement, industrial control, medical/wellness, peripheral devices and interfaces, communications and laboratory equipment. Like METCASE 's other TECHNOMET models, new TX has a modern, cohesive design with no visible fixing screws. Diecast front... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Osborne Industries, Inc.
pDCPD Provides Critical Update in Light Tower Line The light weight, impact resistance and aesthetic qualities of pDCPD made it the perfect choice for a new molded plastic enclosure - a recent collaboration between Osborne Industries, Inc. and Allmand Bros., Inc. The enclosure, manufactured by Osborne, a leader in pDCPD molding using Telene (R) DCPD resins, protects the Night-Lite PRO II, the newest edition of Holdrege, Nebraska-based Allmand 's light tower line. Durability and aesthetics were just two of the factors Allmand engineers had... (read more) -
Vortec
Welders Stay Cool with Vortec Cooling Respiratory equipment uses Vortec 's Cooling Tube. ArcOne manufactures and distributes personal protective equipment for industrial welders including auto-darkening welding helmets, safety glasses & goggles and respiratory protection products. The firm, founded in 1992, has developed a reputation for innovative technology through expert in-house design and engineering. Its technologically advanced products have made this Taunton, MA-based company a leader in providing high-quality products... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
MTE Corporation
Power Quality Solutions for Data Center Cooling better cooling efficiencies through the use of Variable Frequency Drives (VFDs) on the chillers, cooling towers, and electronically controlled (EC) fans and motors. As the demand for VFDs rises, so do the power quality issues. MTE power quality solutions ensure maximum obtainable efficiencies are achieved, less stress on the utility is created, and the lifespan of motors are greatly increased. Power Quality Challenges for Data Center Cooling. Today 's data centers use massive amounts of energy... (read more)
-
Polymer Composites, Volume 1, Macro - and Microcomposites
Typical application includes door, windows, rebar, utility pole, bridge deck, grating , cooling tower , bathtub, swimming pool, architectural applica- tions, FRP panel, and others.
-
Structural design innovation: Russia Tower
Typical composite framing is used at enclosed plant levels and heavy-duty open metal grating is used at cooling tower levels.
-
Case studies of thermal energy storage (TES) systems: Evaluation and verification of system performance
In June 1988, the catwalk grating from above the cooling tower was removed resulting in an increase in the rate of heat rejection.
-
Fabric Ventilation Suppliers, Fabric Ventilation Manufacturers and Exporters
Products/Services:FRP, GRP, FRP tank, GRP pipe, grating , manhole cover, cooling tower , absorption tower, chimney, rectangle tank, polymer concrete cell, oil tank, septic tank .
-
Overview of the Structural Design of World Trade Center 1, 2, and 7 Buildings
The area above the cooling towers was framed in steel, with grat- ing spanning between the beams.
-
Effect of tier height in a regular-packing block on the effectiveness of evaporative cooling of circulating water
A. S. Pushnov, A. M. Kagan, E. A. Sukhov, M. M. Bulatkin, and R. F. Vitkovskaya, “Effect of geometric character- istics of film sprinklers formed from a corrugated grating on water- cooling efficiency in mechanical-draft towers ,” in: Basic Directions for…
-
Federal Register > Tuesday, December 7, 2004 > [69 FR 70712] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significa...
Description of amendment request: Waterford 3 Technical Specification (TS) currently requires all the Dry Cooling Tower (DCT) fans with cooling coils under the missile grating to be operable during a tornado watch.
-
Conversion of a 3000 TPD planetary cooler kiln to grate cooler in less than 50 days
Examining the restrictionsto production capacity after installationof the grate cooler, it became clear that significmtrepairsto the existing cooling tower would be required.
-
Electrolysis of neodymium oxide. Final report for the period August 19, 1991 through February 28, 1997
Building Wall to isolate area Widen 1 door for equip. access Pour 8 piersfor platform, basin for cool tower Platformd'Hx 3' W (3 sides) Grating , HandrailiSteps General Clean up/Repair Painting of facility & Build offices 15 ton crane + 5 ironworkers for 3…
-
Enrichment of PCDDs/PCDFs in the cooling system of municipal solid waste incineration plants.
For the proper control of PCDDs/PCDFs in municipal solid waste (MSW) incinerators, three grate -type MSW incinerators were selected, two of which had boilers, and one of which had a water spray tower (WST) as a cooling system.
Indicates content that may require registration and/or purchase.