Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: prominent white LED-lit reservoir displays the coolant level, combining a waterfall effect when placed upright. The cooling system can be positioned in multiple ways. Feet are included for vertical tower or horizontal orientations, with fans facing up or down. The unit also fits
-
Supplier: Xoxide
Description: power A prominent white LED-lit reservoir displays the coolant level, combining a waterfall effect when placed upright. The cooling system can be positioned in multiple ways. Feet are included for vertical tower or horizontal orientations, with fans facing up or down. The unit
-
Description: air-conditioning and similar applications. Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps,
-
-
Supplier: CSA Group
Description: air-conditioning and similar applications. Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps,
-
Supplier: UL Standards & Engagement
Description: level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. This document also applies to automatic electrical air flow, water flow and water level sensing
-
Supplier: CSA Group
Description: electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This
-
Description: Designed to be flexible and versatile, the WDIS series controller is the ideal solution for disinfection applications in cooling towers, food and beverage, drinking water, wastewater and swimming pools. Integrated datalogging is available to validate system performance. A USB memory
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Description: WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: CEC Vibration Products
Description: Industrial Fans Compressors Centrifugal Pumps Motors Cooling Towers Description: The 1-895 is a versatile multi-purpose vibration switch. It features a built-in accelerometer and solid state electronics. The 1-895 is available in a variety of ranges. The 1-895 constantly monitors the
-
Supplier: Nordex AG
Description: system thus cuts the total cost of the wind power system. Cooling and filtration The gearbox, generator and converter of the turbine each have independent active cooling systems. The cooling system for the generator and frequency converter is based on a cooling water
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,400,000.0000000014 watts
- Output Options: AC Single Phase Power
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Description: Beverage disinfection Potable water treatment Swimming pools & spas Boiler water treatment control Cooling tower biocide control Metal finishing & printed circuit board Irrigation & fertigation RO Systems Condensate water treatment control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Xoxide
Description: The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal
-
Supplier: Xoxide
Description: The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal
-
Supplier: HM Digital, Inc.
Description: UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SMART750RM1U 750VA / .75kVA / 600 watt line interactive, sine wave UPS system offers complete power protection for critical network applications in a highly efficient 1U total rack/tower configuration. Network management interfaces support communications via USB port, DB9 serial
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 13.2 minutes
Find Suppliers by Category Top
Featured Products Top
-
unrivalled detail. Modern production technologies demand that ever larger area objects be examined in a consistent and greater level of detail. The new ImageIR® 12300 satisfies this requirement due to a cooled high performance photon detector with a native resolution of (2.560 × 2 (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
alternatives to legacy cooling approaches to improve energy efficiency and maintain system reliability. Intelligent Thermal Management in the Era of Generative AI Traditionally, data center cooling systems operated at fixed output levels. Newer systems use sensors and control logic to (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
efficiencies through the use of Variable Frequency Drives (VFDs) on the chillers, cooling towers, and electronically controlled (EC) fans and motors. As the demand for VFDs rises, so do the power quality issues. MTE power quality solutions ensure maximum obtainable efficiencies are achieved, less (read more)
Browse Datasheets for MTE Corporation -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
. Cooling coils are typically used for dehumidification. Humidity Sensor: Monitors the relative humidity inside the environmental chamber in real time and feeds feedback to the control system to ensure humidity stability. 5. Air Circulation System (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
plate has an embedded tube running a loop of coolant liquid which ensures a -25ºC to +50ºC coolant temperature range for full specification. The unit is connected to the external customer cooling system, which provides the liquid coolant. Optional internal temperature sensors can be (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
hydrogen cooling Hydrogen is one of the most common process gasses used to cool generators by providing a low-drag environment for lower windage losses and higher levels of efficiency (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
% of a data center’s energy consumption. In order to reduce costs, companies drive better cooling efficiencies through the use of Variable Frequency Drives (VFDs) on the chillers, cooling towers, and electronically controlled (EC) fans and motors. As the demand for VFDs rises, so do the power (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
PT 104: Cooling Towers and Process Cooler Fans
been found ineffective at measuring fan and gearbox degradation. Today, cooling towers use permanently installed sensors to effectively and safely prevent catastrophic cooling tower failure without unscheduled downtime.
-
Avoiding False Echoes from Fixed Structures When Using Ultrasonic Sensors for Water Level Measurement
The water/wastewater industry has many requirements for measuring the level of water in applications such as flumes, weirs, pipes, tanks, wells, basins, and cooling towers. Ultrasonic sensors are reliable, cost effective instruments for these applications. In operation the sensor is mounted over
More Information Top
-
Ultrasonic Level Control: Water in Sump of Cooling Tower
The FDU 80 sensor and FMU 860 transmitter are used to measure the level in an underground water sump under a cooling tower system.
-
A model of demand response energy management system in industrial facilities
In this task, the NSE includes the hydraulic pressure sensors that always monitor the water level in the pools, and the self-cleaning filters that must operate when water flows from the pumps to the cooling tower .
-
Vertical extension of the urban heat island above Moscow
At the upper level of comparison 500–503 m the difference between them is equal to +0.1°C and can be explained either by the erroneous instrumental correction to the TV tower sensor ’s data or radiation cooling of the radiosonde.
-
Network design and planning of wireless embedded systems for industrial automation
The wireless instruments (gauge pressure sensors ) are now deployed in different site of the same oil refinery (of size 120 m×45 m) where a cooling tower unit causes the network to be partitioned … clusters (the FDs are deployed at ground level ).
Indicates content that may require registration and/or purchase.