-
Supplier: Accuris
Description: Copper Billets and Cakes
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Billet / Slab / Bloom
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Billet / Slab / Bloom
-
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Billet / Slab / Bloom
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- Alloy: Yes
- Elongation: 28 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Wear Resistant / High Speed, Heat Resistant / Hot Work
- Processing & Finish: Forged, Hardened / Heat Treated
-
Supplier: Accuris
Description: Copper billets and cakes (Amendment 1)
-
Supplier: Accuris
Description: Standard Specification for OXYGEN-FREE ELECTROLYTIC COPPER WIRE BARS, BILLETS, AND CAKES
-
Supplier: Accuris
Description: Bars, Billets, Plates and Forgings, Weldable Chromium-Nickel-Copp er-Molybdenum Precipitation Hardening Corrosion Resisting Steel
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 101 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Block / Billet, Rod Stock
- Length: 144 inch
-
Description: Specifies the requirements of refined copper listed in table 1, in the form of refinery shapes (unwrought products). The refinery shapes included are cathodes, horizontally, vertically and continuously cast wire bars, cakes, billets and ingots. This second edition cancels and replaces
-
Supplier: ASTM International
Description: This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. The material shall undergo chemical and product analysis and conform to the requirements as to chemical composition specified for carbon, manganese, phosphorus, sulfur,
-
Description: The terms and definitions have been approved in principle by the Customs Co-operation Council (CCC) to form the basis of the Harmonized Commodity Description and Coding System (Harmonized System) for the revision of chapter 74 "Copper" of the CCC-Nomenclature. This International Standard
-
Supplier: ASTM International
Description: This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. The material shall undergo chemical and product analysis and conform to the requirements as to chemical composition specified for carbon, manganese, phosphorus, sulfur,
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- Alloy: Yes
- Elongation: 15 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- Alloy: Yes
- Elongation: 30 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 95500
- Elongation: 12 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: ASTM International
Description: This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished in one of the following conditions: (1) hot-worked; (2) hot-worked and
-
Supplier: ASTM International
Description: This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished in one of the following conditions: (1) hot-worked; (2) hot-worked and
-
Supplier: Magnetic Lifting Technologies US
Description: The MDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MDC is heavier than the MDA because of the copper conductor
- Magnet Type: Magnetic Lift
- Permanent Magnet Materials: Other
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls
- Magnet Type: Magnetic Lift
- Permanent Magnet Materials: Other
-
Supplier: Belmont Metals, Inc.
Description: solders. Standard and special compositions are Bismuth alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
-
Description: The methods are applicable to the given materials in the form of cast unwrought products (refinery shapes) such as cakes, billets, wire bars and ingots. The methods are intended to determine compliance with the requirements for chemical composition. Together with ISO 1811-2 and 1811-3 this
-
Supplier: Magnetic Lifting Technologies US
Description: The MXDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MXDC is heavier than the MXDA because of the conductors used in
- Magnet Type: Magnetic Lift
- Permanent Magnet Materials: Other
-
Supplier: AENOR
Description: ELECTROLYTIC COPPER INGOT, BILLET AND CAKE.
-
Supplier: CSA Group
Description: Specifies the requirements of refined copper listed in table 1, in the form of refinery shapes (unwrought products). The refinery shapes included are cathodes, horizontally, vertically and continuously cast wire bars, cakes, billets and ingots. This second edition cancels and replaces
-
Supplier: CSA Group
Description: The terms and definitions have been approved in principle by the Customs Co-operation Council (CCC) to form the basis of the Harmonized Commodity Description and Coding System (Harmonized System) for the revision of chapter 74 ""Copper"" of the CCC-Nomenclature. This International Standard
-
Supplier: CSA Group
Description: The methods are applicable to the given materials in the form of cast unwrought products (refinery shapes) such as cakes, billets, wire bars and ingots. The methods are intended to determine compliance with the requirements for chemical composition. Together with ISO 1811-2 and 1811-3 this
-
Supplier: Custom Thermoelectric
Description: accomodate per side; Single TECs up to 15 x 15mm 2, 3, or 4 TECs up to 7.5 x 7.5mm CNC Machined from a solid billet of copper. 100 psi rated watertight seal. Minimum flow rate: 0.1 gpm. Maximum flow rate: 1.5 gpm
- Primary Exchanger Material: Copper
-
Supplier: FENN
Description: 35" diameter x 45" face rolls - Built in 1996 With a separating force capacity of 3,000,000 lbs., this heavy-duty breakdown Rolling Mill is used for rolling of aluminum and copper billets for the electronics industry.
-
Supplier: EFD Induction a.s.
Description: Wheel-mounted and easy to move, CHV units are perfect for short series forging of whole billets and preformed components. CHV is available with up to six coils, each of which is ID protected and wound with high conductivity copper tubing. To learn more about our HeatLine CHV please
-
Supplier: M&P Manufacturing USA, Inc.
Description: frommedical equipment to heavy industry OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet Castings
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Jig Grinding, Surface Grinding, Electrode EDM, Wire EDM
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Plastics
-
Supplier: M&P Manufacturing USA, Inc.
Description: . Our customers range frommedical equipment to heavy industry OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet
- Location: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Broaching, Centerless Grinding, Creep Feed Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding, Honing, Electrode EDM, Wire EDM, Etching / Chemical Milling, Electrochemical / Photochemical Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: M&P Manufacturing USA, Inc.
Description: . Our customers range frommedical equipment to heavy industry OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering
- Capabilities: Broaching, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Diameter Capacity: Less than 1", 1" - 3", 3" - 6", 6" - 48", Greater than 48"
- Length Capacity: Less than 1", 1" - 3", 3" - 6", 6" - 48"
-
Supplier: SMS Elotherm North America
Description: outlay. DIVERSITY OF FORMS Billets Bars and bar pieces Ingots Slabs Rolls Sheets Strips Tubes Profiles Plates Cylinders DIVERSITY OF MATERIALS Steel and high-grade steel Aluminium Brass Zinc Copper Titanium Cobalt Special alloys
Find Suppliers by Category Top
Featured Products Top
-
The flexible modular design results in a much finer and more accurate control of the billet temperature. The heavy-duty, single size forging coil consists of cast end boards, copper windings and long-life removable liner for heating a wide range of billet diameters and shapes (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
, or fabrication from your CAD design files. The materials we work with Protomatic can handle virtually all CNC machining tasks in any medium, from plastic, composites, rubbers and foams to aluminum, magnesium, brass, copper, steel, super alloys, titanium and refractory (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Extrusion
Equipment for the Production of Copper Billets ...............................................................400 .
-
Effect of electric pulse on the crystal structure of solidified copper ingots
In half continuous casting production of copper, although copper billets are radial water cooled, but still cannot obtain the high-quality solidified structure, so the multifarious subsequent working procedure should be operated to achieve ultimate property products and realize economic benefits.
-
Advanced Materials Design and Mechanics
Research on Oxygen Content and Crack Control of Oxygen-Free Copper Billet in Horizontal Continuous Casting Process .
-
Improvement of copper semi-finished billet manufacture for electrical engineering purposes
Work for improving the quality of copper billets for manufacture of domestic electrical engineering components is carried out in two directions: improvement of metal ductility in the heat-affected zone of a welded joint by reducing grain size; exclusion of the unfavorable …
-
ZEXSE2006P195
They were completely replaced by the continuous casting method developed circa 1930 (see the section "Systems for the Production of Copper Billets " in Chapter 6).
-
ZEXSE2006P059
Figure 3.66 shows interrupted extrusions of copper wire from copper billets with extrusion ratios of V 50 and an initial billet temperature .
-
THE HOT EXTRUSION OF NON-FERROUS METALS
… extrusion (b) most of the skin had been drawn through the die, the skull being formed from material originally comprising the rear corner containing pins 1 and A. Blazey went on to show that scale on copper billets acted as a lubricant …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32352/61493645-MIT.pdf?sequence=2
26 Figure 2.2: A copper billet is being heated by induction..
-
Microstructure simulation of copper tube and its application in three roll planetary rolling
The experimental material is TP2 (ASTM: C12200) copper billet , the chemical composition of which is shown in Table 1.
-
ZIMR2503P094
Hydrostatic extrusion was carried out on aluminium and copper billets , using a castor oil medium, initially at room temperature, and subsequently at temperatures of up to 300°C.
Indicates content that may require registration and/or purchase.