-
Supplier: PolyPhaser Corporation
Description: Mount Type: Strap Protocol/Application: 50' x 3" wide copper strap Ground Type: Copper
- Material: Copper
- Strap Types: Sheet / Strip
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Flexible Grounding Straps Double Washers Jumpers Bus Bars Terminal and Insulating Strips
- Material: Copper, Stainless Steel
- Features: Other
- Strap Types: Sheet / Strip
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Grounding Straps, Flexible Grounding Straps, Copper Braid Grounding Straps, Flexible Flat Tinned Copper Braid Ground Strap Flexible grounding straps are designed as an electrical grounding connection between two
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
-
Supplier: ILSCO Corporation
Description: ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5-17/32 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL
- Material: Copper
-
Supplier: Pentair, Inc.
Description: FIXED TYPE COPPER MATERIAL 8 INCH 50 STANDARD PACKAGE 6 AWG CONDUIT/PIPE SIZE ERITECH[R] BRAND HOLE SIZE 0.256 INCH DIA WORKING TEMPERATURE 220 DEG F CONDUCTOR TYPE BRAID
- North American (AWG): 6 AWG
- Material: Copper
-
Supplier: Pentair, Inc.
Description: " COPPER, GREEN/YELLOW STRIP PLASTIC INSULATED MATERIAL 8.19 INCH BULLETIN A80 BRAND WIRE SIZE 8 AWG RING TERMINAL HOLE DIAMETER 0.406 INCH ROHS COMPLIANT "
- North American (AWG): 8 AWG
- Material: Copper
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: 3/8 IN-1 IN COPPER GROUNDING STRAP
-
Supplier: NSI Industries LLC
Description: TINNED COPPER MATERIAL 25 FT 3/8 INCH 1 STANDARD PACKAGE SA MODEL
- Material: Tinned Copper
-
Supplier: DigiKey
Description: SZ EARTH STRAP M8 X-SEC 16 1=10P
- North American (AWG): 6 AWG
- Strap Types: Braid
- Material: Copper
-
Supplier: Win Source Electronics
Description: COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
- North American (AWG): 36 AWG
- Strap Types: Braid
- Material: Tinned Copper
- Shape: Tubular
-
Supplier: RS Components, Ltd.
Description: 100mm x 4mm grounding strap
- International Conductor Size (mm2): 4 mm²
- Material: Copper
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: NSI Industries LLC
Description: APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 3/8 INCH WIDTH - DECIMAL .375 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL 3/8
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Ellsworth Adhesives
Description: SCS 2209 Disposable Wrist Strap is made of a non-woven fabric that is used for reliable grounding of one-time use applications. It is typically used for shipment along with ESD sensitive components. It features a hypo-allergenic, conductive adhesive on a copper foil, current
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569m 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI and RFI removal, grounding straps, bonds, leads, and flexible connectors.
- North American (AWG): 3 to 22 AWG
- Current Capacity: 7 to 150 amps
- Number of Wires: 24 to 864
- Strap Types: Braid
-
Supplier: Penn-Union Corp.
Description: 12 INCH 1 INCH 5/32 INCH THICKNESS 200 AMPERE CURRENT RATING TIN PLATED COPPER FERRULE MATERIAL TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 1 FXB MODEL
- Current Capacity: 200 amps
- Strap Types: Braid
- Material: Tinned Copper
-
Supplier: Cooner Wire Company
Description: We’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility making power
- North American (AWG): 7 AWG
- Number of Wires: 832
- Strap Types: Braid
- Material: Copper
-
Supplier: Rittal North America LLC
Description: Tin-plated copper, in various lengths and cross-sections with press-fit contact rings, to counteract the proximity effect at high frequencies, while offering flexible connection options.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GROUND STRAP CLIP, COPPER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: icotek Corp
Description: Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6, M8 or M10
- Current Capacity: 177 to 210 amps
- Material: Copper
- Features: Other
- Strap Types: Sheet / Strip
-
Supplier: TelephoneStuff.com
Description: Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap - Terminal screws accept up to #10 copper or
- Applications: Commercial
- Device Type: Receptacle / Outlet
- Grounding: Self-Grounding
- Features: Single
-
Description: Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists. USE: Ground
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.133 to 0.482 inch
- Operating Temperature: 150 C
- North American (AWG): 1 to 22 AWG
-
Supplier: BRIM Electronics, Inc.
Description: DESCRIPTION: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569C, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors.
- Diameter: 0.046 to 1.5 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (CLAMP), HOT DIP GALVANIZED STEEL (U BOLT), TINNED COPPER (BRAID) MATERIAL AX SERIES EXPANSION FITTING USED ON 14 INCH STRAP LENGTH UL 467, CSA C22.2 APPROVAL BONDING RIGID/EMT/IMC STEEL CONDUIT APPLICATION 1-1/2 TO 2 INCH TRADE SIZE APPLICABLE
- Conduit Size: 1.5 to 2 inch
- Fitting Type: Expansion Joint
- Material: Galvanized Steel, Steel
-
Supplier: Alpha Wire
Description: Alpha Wire braid is an exceptional, low resistance option to create a point-to-point ground strap. In retrofit applications, braid is an ideal way to install additional shielding to your cable. Try our newest addition to FIT family, Brass Braid Sleeving. Featuring tough, tubular expandable
- North American (AWG): 5 AWG
- Current Capacity: 100 amps
- Strap Types: Braid
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Radwell International
Description: GROUNDING KIT, FOR ENCLOSURE, STRAPS EQUIPMENT GROUNDING CABLE,INCLUDES SIX FLAT TINNED BRAIDED COPPER GROUND STRAPS, 40 AMP CAPACITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- Conduit Diameter: 0.437 to 1.375 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: TelephoneStuff.com
Description: Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals for fast installation - Up to #10 solid or stranded
- Features: Duplex
- Applications: Hospital
- Device Type: Receptacle / Outlet
Find Suppliers by Category Top
Featured Products Top
-
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/17831/56569835-MIT.pdf?sequence=2
81 Figure 4-8 Schematic ofBlade, Copper Bus Bar and Copper Ground Strap for Conduction Modeling Analysis .................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/41681/220947334-MIT.pdf?sequence=2
Copper electrodes and connection to RF system, with copper grounding strap to ensure consistent connection to ground.
-
Potential effects of recent transportation accident on transportation of radioactive materials in USA
Copper ground straps were found on the frame of the tanker truck.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
; nuts; plugs; rods; retainers; rings; latches; washers; shims; pins; pin assemblies; rivets; springs; clamps; brackets; supports; racks; tool boxes; clips; and flanges); copper ground straps and cables; washers; and rivets; hex wrench sets; hammers; gathering chain tool assemblies; wrenches; latches; locks; catches …
-
http://dspace.mit.edu/bitstream/handle/1721.1/41223/213436453-MIT.pdf?sequence=2
A separate copper ground strap directs this return current within the matching network enclosure to the RG10 coax connector, from where it returns to the RF generator.
-
Selection, Construction, Validation and Utilization of An Open Area Test Site for EMI Testing of Automotive Vehicles
Tin coated copper ground strap of 3 mm thickness with 50 mm width are used to connect conductive ground plane and the earthing grid configuration at single point as shown in Figure 9 above.
-
Fermilab Recycler Ring: Technical design report. Revision 1.1
Second, in order to evenly heat the vacuum chamber it is necessary to put in flexible copper ground straps across bellows to act as current bypasses.
Indicates content that may require registration and/or purchase.