Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,981 F
- Braze Alloy: Copper Alloy Braze
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Southwire Company, LLC
Description: SJ-E TYPE 0.64 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4
- Number of Conductors: 4 #
- Operating Temperature: 90 C
- North American (AWG): 10 AWG
- Features: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: mining and in flexible handling equipment and in railway motors. The cables are suitable for outdoor installation in dry, damp or wet places.
- Number of Conductors: 3 to 50 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 1 to 16 AWG
-
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.1875 inch
- Breaking Strength: 1,950 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: General Cable
Description: PORTABLE POWER CABLE, TYPE G ROUND TYPE 2.145 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 253 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 4/0 AWG
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 2 kilovolts
- Rated Amperage: 253 amps
- Operating Temperature: -40 to 90 C
-
Supplier: General Cable
Description: SOOW TYPE 0.66 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CONSTRUCTION SITE POWER, FOOD PROCESSING PLANT AND EQUIPMENT, INDUSTRIAL PLANT, MARINA/DOCK, MINING, OEM/MRO, OSHA VPP SAFETY, PORTABLE APPLIANCE, PORTABLE TOOL
- Maximum Cable Temperature: -40 to 90 C
- Rated Voltage: 600 volts
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Highly resistant to copper flaking, which can clog liners and contact tips Copper coating provides superior arc-starting characteristics, for long contact tip life MicroGuard™ surface treatment is designed to provide smooth trouble-free feeding performance Well suited for
- Diameter / Thickness: 0.035 to 0.052 inch
- Approvals / Conformance: ASME, AWS
-
Supplier: BRIM Electronics, Inc.
Description: Oper.Temp.: -50°C to +105°C. USES: SOOW--For heavy duty industrial applications such as garage doors, portable lights, battery chargers, sound equipment, welding leads, power extensions, marine, heavy tools, mining applications, and portable equipment, for environments
- North American (AWG): 18 to 10 AWG
- Features: Bulk Cable, Other
- Product Type: Cordage, Multiconductor Cable
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
-
Supplier: Ducon Environmental Systems
Description: from the air can help create a healthier workplace. Additionally, corrosion of auxiliary plant equipment can be prevented in the plant with acid gas removal. Acid gases can cause metal to corrode, so removing them from the air can help extend the life of the rest of your equipment. All
- Process: Dry, Wet
-
Supplier: 3X Ceramic Parts Company Limited
Description: sand-removing processes,made of a composite high wear product. It is currently used as a bushing in mining equipment,such as copper, gold, iron ore,nickel ore and other in non-ferrous metals.It plays a role of high wear resistance,the wear life is more than 10 times that of
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: REM Surface Engineering
Description: medical, heavy equipment, power generation and automotive industries.
- Industry: Aerospace, Automotive, Building and Construction, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Rail / Mass Transit, Utilities
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Chemically Accelerated / Isotropic (ISF), Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation
- Features: North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: REM Surface Engineering
Description: medical, heavy equipment, power generation and automotive industries.
- Industry: Aerospace, Automotive, Building and Construction, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Rail / Mass Transit, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Inspection / Monitoring, Material Selection / Design Assistance, Passivation
- Features: Coating / Painting, North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: Trace-A-Matic
Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Production Machining Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: International Thermal Systems LLC.
Description: oven and other related thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Trace-A-Matic
Description: Complete CNC Machining Services Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: McKey Perforating Company, Inc.
Description: Exhaust Industrial Filtration Lighting Industry Computer Cabinetry and Electronic Enclosures Flooring and Ceilings Point of Purchase Displays Laundry Equipment Mining Industry Construction and Agriculture Equipment Agriculture Market Speaker Industry Perforated Metals: More
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: Omnikote Ltd.
Description: equipment.Our minimum order value can be as low as just £90 Specialist Architectural Department. The section is kitted out for large and awkward components that need the sort of pre-treatment, priming and processing that long term exterior durability requires. Because we do it day in and day
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Biotechnology, Building and Construction, Chemicals / Materials, Computer, Consumer, Education, Electrical / Electronics, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law
- Materials: Aluminum, Cement / Concrete, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Coating / Painting, Europe Only
- Corrosion Mitigation Capabilities: Corrosion Repair, Material Selection / Design Assistance
-
Supplier: CSA Group
Description: Electrical Code, Part I, using portable power cables with copper conductors, for use in either indoor or outdoor, nonhazardous locations. 1.2 The products covered in this Standard are commonly, but not exclusively, used in the following applications: a) open pit mining; b) underground
Find Suppliers by Category Top
Featured Products Top
-
Problem: A mining facility in Chile required a reliable and flexible solution to recover and transport copper-bearing solution just over 2 miles (3.5 km), from the leach pad to the process ponds. The operation had to be performed in a (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
McElroy works closely with distributors, contractors, and end users in Chile, Central America, and the Caribbean to promote the application of high standards in the mining, oil, and other industries—developing faster, safer, and higher-quality projects. Recently, the (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
. High Efficiency Materials: Copper windings and high quality iron core help reduce losses and enhance long term reliability. Application Ready Build: Suitable for industrial equipment,commercial buildings,petroleum/mining,ship/vessel systems,and renewable/new energy power sites. (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
• Mining equipment • Automobiles • Chemical fibers • Mold hot runners • Food and medicine sterilization filling equipment (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
• Heat exchangers • Oil and Gas Industry • Mining equipment • Automobiles • Chemical fibers • Mold hot runners (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
High volume pressure filters designed exclusively to purify electrolyte fluids in copper mining/electrowinning facilities are increasing performance and efficiency, improving profits in mining. DI-SEP SX Filters install prior to the electrowinning stage to remove organic (read more)
Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
• Flow meters • Aerospace equipment • Engines • Nuclear instruments • Heat exchangers • Oil and Gas Industry • Mining (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
mechanical and industrial applications, including agricultural machinery, construction equipment, mining machinery, pumps and valves, automotive components, power transmission systems, material handling equipment, and general industrial machinery. Custom components are available for specific equipment and engineering requirements. (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
equipment that experience movement. Typical use in Flow meters, Aerospace equipment, Engines, Nuclear instruments, Heat exchangers, Oil and Gas Industry, Mining equipment, Automobiles, Chemical fibers, Mold hot runners and Food and medicine sterilization (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Structural Monitoring of the Copper Mining Process
For the safety of both miners and machinery, structural monitoring is essential for identifying any potentially dangerous situations early on.
-
CASE STUDY: Lumwana Mining Company (LMC) in Zambia, Africa
Located in the central African country of Zambia, Lumwana Mining Company (LMC) processes low grade copper ore in a conventional plant at a capacity of 20 million dry tonnes per annum. To optimise operation and to facilitate ramp-up to full production, LMC chose to install an advanced process
-
Dual Bulk Bag Filling/Palletizing System Fills 30 Tons/H of Copper Concentrate
Vale Canada Limited operates one of the largest integrated mining facilities in the world here, mining and processing ores containing nickel, copper and other metals.
-
Non-Contacting Flow Solution For Heap Leach Mining
Minera Escondida, the world's largest single producer of copper, was faced with a challenge in their heap leaching process in the Atacama Desert of northern Chile. Finding an accurate, reliable non-contacting flow meter was a difficult task. But Greyline Instruments developed a unique area-velocity
-
Pond De-Watering Solutions from GATOR PUMP
is the potential for long term storage of environmentally hazardous material. Copper, gold, iron, uranium and other mining operations produce varied kinds of waste, much of it toxic, which pose varied challenges for long-term containment.
-
How Are Magnets Made
" is a reference to the fact that they are unevenly distributed through the earth 's crust as opposed to materials mined in seams such as coal and copper. The first step in making neodymium magnets is, of course, mining the raw neodymium material from the earth. From there, the manufacturing process begins.
-
Cyanide Destruction Monitoring with pH and ORP
Mining and electroplating processes generate waste materials containing alkaline, rare earth metals, and other heavy metals such as iron, nickel, zinc, cadmium, copper, silver, and gold. The wastes often contain cyanide, a deadly poison. Federal and State regulatory agencies require that cyanide
More Information Top
-
Raw material policy in Europe
It has shown, as 2008 communist rebels a three billions dollar expensive copper conveying system on the Philippine island Mindanao, The attack on the deposit Tampakan attacks that haben.227 greatest is still largely untapped copper occurrences of Southeast Asia already the …
-
Frontiers of Mechanical Engineering and Materials Engineering
Dexing copper mine equipment monitoring center of the mine electric wheel automobile engine, R-170 electric-wheel engine, SXHD7 cone crusher, R2200 cone crusher, various models of ball mill, R54 crusher, hundreds of large mining equipment oil monitoring.
-
Federal Register > Thursday, November 4, 1999 > [64 FR 60236] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Copper Mining Equipment .
-
States > Minnesota > State > Register > 2005 > [2005 MN Register 829] 08/29/2005
This 2% requirement does not apply to motors located at an electric generating plant regulated by the Nuclear Regulatory Commission, railroad locomotives, and off-road taconite and copper mining equipment and machinery.
-
States > Minnesota > State > Register > 2005 > [2005 MN Register 912] 09/12/2005
This 2% requirement does not apply to motors located at an electric generating plant regulated by the Nuclear Regulatory Commission, railroad locomotives, and off-road taconite and copper mining equipment and machinery.
-
mining equipment machine - offers from mining equipment machine manufacturers, suppliers, exporters & wholesalers
Gold Copper Mining Equipment Spiral Classifier Mining Machine .
-
Gold Mine - Gold Mine Manufacturers, Suppliers
Gold Copper Mining Equipment Spiral Classifier Mining Machine .
-
Club of German chemists
After sechsjahriger Thatigkeit by the firm A. Winsch, the daughter located J e n s c h as Director of the electrolytic copper recovery installation according to the patent C. of Hopfner after Schwarzenberg in the sachsischen Erzgebirge iiber and fiihrte after …
-
Special cases of poisoning possibilities through arsenic hydrogen
The fresh ILauge, the yon of 3 ~ lektrolyse of a copper recovery installation in the preparation san] age. is pumped, yon must be freed there the last residues copper.
Indicates content that may require registration and/or purchase.