Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COPPER-SILICON ALLOY CASTINGS
-
Supplier: Accuris
Description: COPPER, SILICON (ALLOYING ADDITIVE)
-
Supplier: Accuris
Description: NICKEL-COPPER ALLOY AND NICKEL-COPPER-SILICON ALLOY CASTINGS
-
-
Supplier: Accuris
Description: Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel- Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper- Nickel-Tin Alloy Sheet
-
Supplier: Belmont Metals, Inc.
Description: and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: ASTM International
Description: 1.1 This specification covers Copper Alloy UNS Nos. C63800, C70250, C70260 and C72400 (Note 1) Sheet and Strip. Note 1-This document contains some patented alloys. Alternatives such as beryllium coppers and spinodal alloys are available for similar applications.
-
Supplier: Watts
Description: Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar).
- Valve Size: 0.25 to 2 inch
- Valve Type: Check Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Watts
Description: The LF8 Series Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water into the potable water supply due to backsiphonage. It consists of a copper silicon alloy body construction, stainless
- Media: Air, Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series LF719 Double Check Valve Assemblies are designed to protect drinking water supplies from dangerous cross-connections in accordance with national plumbing codes and water authority requirements. It consists of a Lead Free* cast copper silicon alloy body construction and
- Valve Size: 0.5 to 2 inch
- Valve Type: Check Valves
- Primary Material: Copper
- Features: Double Check Valves
-
Supplier: Watts
Description: Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems and
- Applications: Food Processing, General Purpose, Water
- Media: Liquid
- Features: Other
- Materials: Polypropylene (PP, PPL)
-
Supplier: ASTM International
Description: Standard Specification for Copper-Zinc-Silicon Alloy Rod
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Copper, Brass or Bronze Alloy
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of copper, silicon, titanium and aluminum, developed for direct application to ceramic surfaces. Nominal composition by weight: 92.75% Cu, 3.0% Si, 2.25% Ti and 2.0% Al.
- Melting Range: 1,756.4 to 1,875.2 F
- Braze Alloy: Copper Alloy Braze
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Ingot, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Light Alloy, Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @
- North American (AWG): 26 to 21 AWG
- Features: Other
- Conductor Type: Solid
-
Supplier: Ames Fire & Waterworks
Description: Series LF4000B Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. This series can be used in a variety of installations, including the prevention of health hazard cross connections in piping
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 180 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high
- OD / Width: 0.25 to 6 inch
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
- Applications: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Material: Copper (Cu)
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCu, AWS A5.27 Rcu ASME SFA5.7, ASME SFA5.27 ERCu QQ-R-571C, MIL-R-19631B Type MIL-Rcu-2 MIL-C-19654 (MIL-Rcu-C) Description Washington Alloy DEOX Copper is a 98% copper filler metal used for MIG, TIG and oxyacetylene welding of copper and
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity or slag. Applications Single or multiple pass 75
- Diameter / Thickness: 0.035 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Description: The method is applicable to the determination of copper content between 0,002 and 0,8 % (m/m) in magnesium and magnesium alloys. The method is not completely applicable in the special case of alloys with silicon contents exceeding 1 % (m/m), for which it should be
-
Supplier: CSA Group
Description: The method is applicable to the determination of copper content between 0,002 and 0,8 % (m/m) in magnesium and magnesium alloys. The method is not completely applicable in the special case of alloys with silicon contents exceeding 1 % (m/m), for which it should be
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to
- Tensile Strength (UTS, Break): 60,915.47253002274 psi
- Elongation: 25 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: ESAB Welding and Cutting Products
Description: Features A bare filler metal for fabricating and joining silicon bronze, copper alloys, some iron-base metals, and thin gauge galvanized steel. Deposits are high strength, ductile, and crack resistant. Use with 100% Argon or 25%/75% Argon/Helium shielding gas.
- Tensile Strength (UTS): 58,000 psi
- Yield Strength: 25,000 psi
- Elongation: 55 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: Materion Corporation
Description: MoldMAX V (MMV) is a high conductivity, moderately high strength, copper nickel silicon chromium alloy by Materion Brush Performance Alloys.
- Type: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Processing, Temper & Finish: Forged, Wrought
- Features: Metal / Metal Alloys, All Types, Non-ferrous
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Isabellenhutte USA
Description: and limited bending strength.) Varieties of this alloy can provide significantly higher tensile strength than even copper coated stainless steel Staku (< 1,400 Mpa). ISA-CON® comes very close to copper compared to other high-strength alloys (up to 90% in e.g. ISA-CON
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
-
Supplier: General Cable
Description: conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications. THHN/THWN-2 High Speed (HS) Copper Cable General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for most
- Number of Conductors: 1 to 3 #
- Rated Voltage: 0.6 to 2 kilovolts
- North American (AWG): 22 to 0 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and control
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.08267721 to 0.14960638 inch
- Operating Temperature: 205 C
- North American (AWG): 20 AWG
-
Supplier: ToneCooling Technology Co., Ltd
Description: expansion coefficient and copper’s high thermal conductivity.The surface is covered with oxygen-free copper plates, eliminating the need to worry about airtightness.Additionally,the copper-coated surface faciitates electroplating.s-CMC is a multi-layer CMC with better
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
, with spring rates ranging from 96 to 1,556 lb./in. and loads approaching 10,600 lb. per spring. We are available to answer any product questions you may have. For more information about copper alloy springs or to request a quote for your custom spring requirements, Contact Us (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
Anodize ASTM-A-8625 Anodizing is great for corrosion control, cosmetic color and surface hardening. The most common anodizing process is the Type II. Note that aluminum alloys with copper, silicon and magnesium do create color variations from alloy to alloy and batch to batch (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
other metals, such as silicon. Brass The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. BRASS The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and silicon bronze gain their strength from the addition of other metals, such as (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
deformations cause decreases in the dimensional accuracy of final products it produces. Heat-Resistant Resin/Plastic Aluminum Alloy Steel Stainless Steel Fused Silica Glass Borosilicate Glass Alumina Zirconia Silicon Nitride Molybdenum/ Molybdenum (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
as copper alloys, steel alloys, and aluminum, enhance heat dissipation. In contrast, materials with low thermal conductivity, like plastic and rubber, act as insulators and can trap heat, raising operating temperatures. The type and quality of magnets also affect heat generation due to hysteresis (read more)
Browse DC Motors Datasheets for Portescap -
, depending on the desired properties. Copper - Pinkish/brownish in color, ductile, soft, malleable, and very high in thermal and electrical conductivity. Brass - As this is an alloy of copper, it has similar (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Brazed Fin Heat Sinks: Baked to Perfection
Brazing is the process of melting a metal between two other pieces of metal in order to join them. Common metals for this process in the thermal management world include copper and copper based alloys, aluminum-silicon based alloys, and nickel alloys. This process allows us to create brazed fin
More Information Top
-
ZCACA2001P385
… corrode at 1.8 to 6.6 mm/yr (70260 mils/yr), copper-nickel alloys at 0.25 to 0.50 mm/yr (1020 mils/yr), copper-tin alloys at 1.3 to 2.5 mm/yr (50100 mils/yr), and copper silicon alloys at 0.75 to …
-
Copper (Cu) | AMERICAN ELEMENTS®
• Aluminum Copper Silicon Alloy .
-
Silicon (Si) | AMERICAN ELEMENTS®
• Copper Silicon Alloy .
-
Methanol oxidation on aluminium-copper-silicon alloys coated with polyprrole
Methanol Oxidation on Aluminium Copper Silicon Alloys Coated with Polyprrole1 .
Indicates content that may require registration and/or purchase.