-
Description: CoroBond™ 100 EPOXY PRIMER/SEALER is a high solids, low VOC, low viscosity, penetrating epoxy primer/sealer formulated specifically for use over concrete surfaces in secondary containment environments. Helps prevent "blow-back" and "outgassing" Low viscosity
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 55 to 100 F
- Features: Brush / Roll-on, Coating, Interior, Other, Primer, Sealer / Surface Sealant, Sprayable
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 gal Pail. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator E is a low reactivity curing agent that offers long working times and elevated temperature cures. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its affiliates in the US and elsewhere, and used under license. Product manufactured under license from Henkel.
- Operating / Use Temperature: -59.8 to 399.92 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 qt Can. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.0055 to 0.009 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Description: MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
More Information Top
-
Restoration of Secondary Containment in Double Shell Tank (DST) Pits
Corobond 100 Epoxy Primer /Sealer @ 4.0 - 6.0mils dft .
Indicates content that may require registration and/or purchase.