-
Supplier: Leader Global Technologies
Description: Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also
- Operating Temperature: 600 F
- Features: Other
-
Supplier: Leader Global Technologies
Description: Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 2000 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″
- Operating Temperature: 1,200 F
- Features: Other
-
Supplier: ASTM International
Description: is commonly used in the gas and oil transmission industry, for which this pipe is primarily intended, to indicate welding with at least two weld passes, of which one is on the outside of the pipe and one on the inside. For some sizes of the pipe covered by this specification, it
-
-
Supplier: KADANT
Description: Kadant Johnson flexible hose has been engineered especially for use as inlet and outlet connections to Kadant Johnson rotary joints. It prevents pipe strains from creating tension or stress on the rotary joint, and does not restrict the joint's built-in flexibility. Kadant Johnson flexible
- Inside Diameter: 0.25 to 8 inch
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
- Material: Metal
-
Supplier: McWane Plant and Industrial
Description: headwall mounting Flange or thimble mount Spigotback for mounting to spiral corrugated metal pipe, PVC pipe or HDPE pipe When ordering AC-31, specify your choice of crank-operated geared lift, handwheel manual lift or motor operator. See order form and
-
Supplier: McWane Plant and Industrial
Description: sediment, and fluctuating weather. Two Different Mounting Options The C-2 Ditch Gates are offered with two mounting configurations: 1. Standard spigot‑back, featuring a cylindrical extension that fits directly into a reinforced concrete pipe (RCP) or corrugated metal pipe
-
Supplier: Waterman Industries, Inc.
Description: mounting to corrugated metal pipe. (Aluminum, Steel or Plastic) Flatback for mounting to headwall. Flangeback to mate with 25# or 125# pipe flange Type 6 spigot for mounting to HDPE General The flap gate shall be designed to allow free outflow and prevent backflow
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
cost. Let me give you a brief history of the materials used for piping. Historical data has shown that ancient Egyptians used hammered copper for piping, and the Romans used lead pipe for both hot and cold water distribution. Early North American settlers used hollowed logs, until steel (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc. -
friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction (read more)
Browse Datasheets for Everlube Products -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
: Precision Cnc Macchining, Heat Treatment, Surface Treatment, Industry: transport, Auto parts, Marine, Railway, medical apparatus and instruments, food and drug machine, pipe system, Impeller, pump & Valve, decoration part (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
pipe flange - offers from pipe flange manufacturers, suppliers, exporters & wholesalers
Annular Flanged Corrugated Metal Pipe .
-
States > Mississippi > State > Regulations > Title 37 - Transportation and Highways > Part 1‚ Subpart 7501 - Department of Transportation‚ Maintena...
1201 Corrugated metal and flanged pipe meeting the Mississippi Standard Specifications For Road and Bridge Construction, Current Edition, may be used as encasements or carrier pipes when laid in open trenches in areas having acceptable soil conditions.
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
…of pipe into bell end of last laid pipe; adjusts pipe to line and grade; caulks and seals joint with cement or other sealing compound; may connect threaded or flanged joint pipe ; may assemble and place corrugated metal or plastic pipe; and…
-
States > North Carolina > State > Regulations > Title 15A - Environment and Natural Resources > 2 - Environmental Management > [15a NCAC 2k] 2K - Dam Safety
(D) Flange type couplings shall not be used for corrugated metal pipe or corrugated steel pipe where the diameter exceeds 12 inches unless the applicant produces computations to verify that the flanges and the pipe conduit are of such design to safely…
-
Hydraulic system
By this becomes meters a pressure-tight capsule consisting of corrugated metal instead of the tube spring or uses a membrane druckdicht clamped between two flanges .
-
metal gaskets,China metal gaskets Manufacturers, Suppliers - ECOL
[BPG SEALS] metallic corrugated gasket metal serrated gasket used in flange /serrated composite gasket/ pipe flange gaskets .
-
Sell rubber injection machine
• flexible metal hose: Our metal hose includes metal hose, high pressure metal hose, flange coupling metal hose, pump connecting metal hose, flexible metal connecter, heat insulation metal hose, corrugated pipe , large-core Corrugated Pipe Features:...
Indicates content that may require registration and/or purchase.