-
Supplier: Reid Supply
Description: Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. .
- Diameter / Size: 0.094 inch
- Length: 1.75 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: Pivot Point, Inc.
Description: circle cotters are used where sharp ends are not allowed. Smooth all around, this fastener is ideal for applications associated with fabric. Other cotters available from Pivot Point include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters and Hair Pin
- Diameter / Size: 0.048 inch
- Pin Type: Circle Cotter
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Supplier: Accuris
Description: PIN, COTTER (SPLIT)
-
-
Standards and Technical Documents - Chain Adjusters and Crank Cotter Pins for Bicycles -- JIS D 9432Supplier: Accuris
Description: Chain Adjusters and Crank Cotter Pins for Bicycles
-
Supplier: Accuris
Description: GENERAL PRACTICES FOR USE OF LOCK WIRE, KEY WASHERS, AND COTTER PINS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers cotter pins made to inch dimensions from a corrosion and heat resistant steel.
-
Supplier: ASME
Description: This Standard covers the complete dimensional and general data for clevis pins sizes 3/16 through 2 inch and cotter (split) pins sizes 1/32 through ¾ inch of various materials. The inclusion of dimensional data in this Standard is not intended to imply that all products
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete dimensional and general data for clevis pins sizes 3/16 through 2 inch and cotter (split) pins sizes 1/32 through ¾ inch of various materials. The inclusion of dimensional data in this Standard is not intended to imply that all products
-
Supplier: SAE International
Description: This standard covers those devices whose primary function is locking, and excludes those devices which have integral locking features incorporated into the item being locked.
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Each chain is assembled with connecting pins acting as tie bars every 12". The pins have milled flats and fit into a D- shaped hole in the link plate to prevent pin rotation and give longer life. Chains are furnished in ten-foot sections. The tubular rollers rotate on either
- ANSI Pitch: 40 (1/2")
- Features: Attachment Chain
-
Supplier: RS Components, Ltd.
Description: 3/16 X 2 Cotter Pins Zinc
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: Accuris
Description: SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), SHANK DRILLED FOR COTTER PIN, ALLOY STEEL, GRADE 8, PHOSPHATE COATED, UNF-2A
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock SAFTEY PIN TB 3"
- Length: 3 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Safety Pin
-
Supplier: Hardware House, LLC
Description: 57-3600 5PK 5/32x3 HAIR PINWire formedHair pin or cotter pin for holding hitch pinsBulk - cut case display boxSize: 5/32x3"Fits Pin: 5/8" - 1"
- Pin Type: Hitch Pin
- Features: Search All Hitch and Linch Pins
-
Supplier: W.M. Berg
Description: COTTER
- Diameter / Size: 0.05905515 inch
- Design Units: Metric
-
Supplier: Pivot Point, Inc.
Description: specifications including special plunger shapes, different pin or head styles, various finishes and different pin materials. SLIC PIN™ ADVANTAGES Pin and cotter all in one Quick Lock Pin Eliminates cotters, bolts, nuts Ideal for holes where
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: Pivot Point, Inc.
Description: Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release
- Diameter / Size: 0.313 inch
- Length: 2.75 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: Reid Supply
Description: These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc
- Diameter / Size: 0.437 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Hardware House, LLC
Description: 57-3618 5PK 3/16X4-3/16 HR PINWire formedHair pin or cotter pin for holding hitch pinsBulk - cut case display boxSize: 3/16x 4-3/16"Fits Pin: 3/4" - 1-1/4"
- Pin Type: Hitch Pin
- Features: Search All Hitch and Linch Pins
-
Supplier: Reid Supply
Description: your choice of clevis pin. Stainless steel pins are corrosion resistant and durable, while titanium pins are lightweight and strong. If you're looking for an economical option, our zinc-plated pins are a great choice. Whichever material you choose, you can be sure that
- Diameter / Size: 0.375 inch
- Pin Type: Clevis Pin
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: Century Spring Corp.
Description: Carbon Steel H-Clips
- Length: 0.312 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Clip
- Material: Steel, Unhardened
-
Supplier: Quarktwin Technology Ltd.
Description: RP - COTTER PIN 3/32" X 3/4"
-
Supplier: Certex UK
Description: Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions required of the contractor.
- Working Load: 3.5825075 tons
- Shackle Type: Chain / D Shackle
-
Supplier: Radwell International
Description: #60; 3 STRAND; COTTER PIN OFFSET LINK; 3/4" PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RegalRexnord
Description: WHR82 Welded Steel Chain 3.075 Pitch - 39 Links/strand Pin & Cotter Construction
- Chain Width: 3.25 inch
- Chain Pitch: 3.075 inch
- Material: Steel / Hardened Steel
- Chain Types: Welded Steel Chain
-
Supplier: Proto® Industrial Tools
Description: COTTER PIN APPLICATION 0.25 LB WEIGHT MANUAL POWER SOURCE PROTO. BRAND BLADE LENGTH 7-3/4 INCH
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength forged alloy-steel anchor shackle. Supplied with thin-head bolt and nut with cotter pin. Meets Federal Specification RR-C 271D, Type IVA, Grade A, Class 3. Safety factor = 6:1.
- Maximum Load Capacity: 1 to 12 tons
- Use: General Industrial
- Features: Other
-
Supplier: Certex UK
Description: Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions required of the contractor.
- Working Load: 60.627050000000004 tons
- Shackle Type: Chain / D Shackle
-
Supplier: Certex UK
Description: Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions required of the contractor.
- Working Load: 1.653465 tons
- Shackle Type: Chain / D Shackle
-
Supplier: Certex UK
Description: Design: Bolt Type Chain shackle. Thin hex head boltnut with cotter pin. Meets the performance requirements of Federal Specification RR-C-271H, Type IVB, Grade A, Class 3, except for those provisions required of the contractor.
- Working Load: 0.8267325 tons
- Shackle Type: Chain / D Shackle
-
Description: load limit and traceability codes shown as permanent markings on body All shackles have alloy quenched and tempered pins Available in sizes 1/4" to 2" Available with galvanized finish per ASTM A153 All bolt, nut & cotter shackles have thread-protected ends Shackles meet dimensional and
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty tie-rod construction Induction hardened piston rods plated with RoyalPlate Plus DU bushing #8 S.A.E. (3/4-16 ORB) ports For use with 1" pins Pins, clips & cotters included
- Stroke: 8 to 16 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 5 inch
- Shaft Diameter: 1.125 to 2 inch
Find Suppliers by Category Top
Featured Products Top
-
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Shackle There are multiple shackle styles, each designed for specific uses: Anchor (Bow) Shackles – For multi-leg slings or side loads Chain (D-Shaped) Shackles – For straight-line loads only Screw Pin Shackles – Quick to install and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
Haptic-enabled control of hydraulic manipulators applied to power line maintenance: Concept & implementation
To insert or remove a cotter pin , a straight line should be used as virtual fixture (Figs. 2b and 2c). For disconnecting a ball-socket joint, a 3D virtual fixture composed of four straight lines must be …
-
HCI International 2011 – Posters’ Extended Abstracts
… is an stan- dard file format which guarantees good resolution but information about 3D mod- els lacks … Augmented book interface contains two volumes and it´s formed by eight chapters: (1) Simple thread elements bolts, nut, stud…, (2) Non thread simple elements: Pins , cotter pins, washer…, (3) Security devices, (4) Bearings, (5) Gears, (6) Spring, (7) Motionless Machines and (8 …
-
Structural Composite Materials
There are also many other types of fasteners, including quick-release multiple- piece fasteners, latches, straight pins, headed pins, lock pins, cotter pins , threaded inserts, re- taining rings, and washers. For a hole of diameter d, typical edge distances are 2d to 3d with typical fastener spacings …
-
ZSCMA2010P307
There are also many other types of fasteners, including quick-release multiplepiece fasteners, latches, straight pins, headed pins, lock pins, cotter pins , threaded inserts, retaining rings, and washers. For a hole of diameter d, typical edge distances are 2d to 3d with typical fastener spacings …
-
Flow measuring technique
1.0 l= mms holding pins Cones are shown more remote or wedge probes for measurements in high speed flows that show a mechanical support of the … … 32) for the flat flow case and through (3.34) can be used for three - dimensional case of given contexts …
-
Geometry and its applications in art, nature and technique
… lathe, 342 rotary bits 193, 194 rotating trekking-operation, 428 turntable, 342, 357, 358 rotary paraboloid, 357 rotation, 76, 78 Drehyperboloid, 199, 214 rotary cylinders, 26, 131, 141, 188, 233, 243 rotating cylinder wedges 131 of Three - Dimensional Quinten compasses, 439 triangle … … 215 fireworks, 19 Fibonacci, 426 Fibonaccizahl 407 fish eye-lens 431, 410 Fichten pins , 315, 318, 471 …
-
Recent developments on machining fixture layout design, analysis, and optimization using finite element method and evolutionary techniques
Wang M.Y [8] presented a fixture layout design for 3D workpieces based on a concept of … Estrems et al. [10] determined the uncertainty in a cotter hole within a rotational workpiece. 2.4 Pin -type fixture system .
Indicates content that may require registration and/or purchase.