-
Supplier: Newport MKS
Description: knurled knob with a precision 80 TPI thread. This sub-assembly can be used for single-mode fiber coupling when mounted on the F-91TS Tilt Stage, forming an assembly identical to our F-915 Single-Mode Fiber Couplers. Since the tilt stage is
- Stroke or X-Axis Travel: 0.06299216 inch
- Y-Axis Travel: 0.06299216 inch
- Z-Axis Travel: 0.14173236 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The F-916T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for multimode bare fiber coupling. Compared to Model F-915T, Model F-916T adds a rotation chuck for orienting
- Stroke or X-Axis Travel: 0.06299216 inch
- Y-Axis Travel: 0.06299216 inch
- Z-Axis Travel: 0.14173236 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The F-91-C1-T Multimode Fiber Coupler Sub-Assembly is the top half of Newport’s F-915 Single-Mode Fiber Coupler and is useful for connectorized multimode fiber coupling. It has high-resolution 100 TPI adjustment screws for smooth XY adjustment.
- Stroke or X-Axis Travel: 0.06299216 inch
- Y-Axis Travel: 0.06299216 inch
- Z-Axis Travel: 0.12598432 inch
- Axis Configuration: X-Y-Z Axes
-
-
Supplier: CableOrganizer.com, Inc.
Description: Box Fiber Optic Couplings offer an easy way to mate fiber optic connectors and cables. They are the ideal quick solution when you need to couple two fiber optic cables or match fiber connectors. Choose from single mode or
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Features and Benefits Provides rotary coupling for a multimode fiber link Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting arrangements are available (consult factory for specification details) Connectorized interfaces,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional, and maintain the benefits of fiber optics (such as high bandwidth and EMI immunity) in systems
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional, and maintain
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: supported by the fiber used in the assembly. The FORJ can be combined with our electrical and fluid slip rings, giving a single, compact package for optical signals, electrical power and fluid transfer. Features and Benefits Provides rotary coupling for a multimode
-
Supplier: OFS
Description: For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part
- Fiber Core Size: 800 µm
- Numerical Aperture: 0.37
- Maximum Attenuation: 12 dB/km
- Bending Radius: 73.00000000000001 to 118 mm
-
Supplier: Corning Optical Communications
Description: preradiused zirconia ferrules to ensure consistent low-loss and easy assembly. Corning also provides a family of ST fiber coupling adapters to support the ST connectors. These adapters utilize high-tolerance sleeves to ensure consistent low-loss and exceptional
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: Corning Optical Communications
Description: and are highly stable under a wide range of application conditions. The 752 Series utilize high quality MT ferrule connectors to ensure consistent low loss and reliability. We offer both multimode and single-mode grade products.
- Operating Temperature: -40 to 75 C
- Connector Type: FC, LC, MU, SC, ST
- Cable Type: Multifiber Cable, Patchcord
- Fiber Mode: Multimode, Single Mode
-
Supplier: Amphenol Fiber Systems International
Description: MFM Features The MFM uses ceramic PC ferrule technology with a ceramic alignment sleeve to reduce insertion loss Lightweight, designed to interface with a wide range of rugged fiber optic cables Keyed shells and ferrules for optimum repeatability Anti-vibration coupling
- Insertion Loss: 0.25 dB
- Operating Temperature: -65 to 155 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Corning Optical Communications
Description: ferrules to ensure low loss. Our FC-PC connector features a NOD spacer element for greater reliability and ease of assembly. We also provide an FC fiber coupling adapter family to support FC-PC interconnection. Corning’s FC adapters are available in a wide range of hybrid
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Adapter, Connector
- Connector Ferrule: Ceramic
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for fixed indoor and outdoor cabling of buildings and industry facilities. They are used in particular if the installation is to be done in one piece from
- Cable Diameter: 8.500000000000002 to 18.9 mm
- Cable Weight: 0.113102362204724 to 0.528307086614172 lbs/ft
- Bending Radius: 130 to 285 mm
- Fiber Mode: Multimode, Single Mode
-
Supplier: L-com, Inc.
Description: Single mode LC couplers and are available in a black finish. Supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B. Pick and choose the connections you need. Same day shipping on most items; Order online today! Features Used to connect
- Coupling / Adapter: Coupling / Adapter
-
Supplier: ValueTronics International, Inc.
Description: The 8168A is a Tunable Laser Source from Agilent. Additional Features: 1500 nm to 1565 nm Single mode operation at each wavelength. Accurate and fast tuning. Independent control of power and wavelength. Easily ordered bundles to measure component loss. Measurement and
- Test Equipment Type: Hand Held
-
Supplier: L-com, Inc.
Description: The L-com FOA-704 is a MU Simplex Adapter. The FOA-704 features a brown plastic housing, and is used for coupling single mode or multimode fiber cables.. The L-com FOA-704 is one of thousands of fiber optic products in-stock and ready to ship Features
- Connector / Adapter: Adapter
- Connector Type: MU
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: The L-com FOA-703M is a MU Duplex Adapter. The FOA-703M features a metal housing, and is used for coupling single mode or multimode fiber cables.. The L-com FOA-703M is one of thousands of fiber optic products in-stock and ready to ship Features
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: MU
-
Supplier: OSI Optoelectronics
Description: TheFCI-InGaAs-XX-XX-XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in
- Sensitivity: 0.95 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.07 mm
- Rise Time: 0.2 ns
-
Supplier: L-com, Inc.
Description: The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be durable and provide reliable mechanical mating of cable assemblies
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Newport MKS
Description: single-mode fiber pigtail. All fiber pigtails are terminated with FC/PC fiber optic connectors except LD-1310-31B with FC/APC. Caution on Electrostatic Discharge (ESD) Each individual product is tested and characterized, and guaranteed to operate, prior
- Lamp / Output Power: 0.05 watts
- Features: Specialty / Other
-
Supplier: OSI Optoelectronics
Description: pigtail, which allows excellent coupling with either single mode or multimode fiber systems. Product Features High Sensitivity High Overload Power Wide Dynamic Range 850 nm, 1310 nm, 1550 nm Operation Hermetic Package Custom Bandwidths Available Product
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions (on request). They are suitable for indoor and outdoor cabling of buildings and facilities. They are used in particular if the installation is to be done in one piece from
- Cable Diameter: 10.000000000000002 mm
- Cable Weight: 0.186023622047244 to 0.215787401574803 lbs/ft
- Bending Radius: 150.00000000000003 to 190 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Edmund Optics Inc.
Description: Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a
- Numerical Aperture: 0.25 NA
- Working Distance: 5.300000000000001 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a
- Numerical Aperture: 0.08 NA
- Working Distance: 17.5 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a
- Numerical Aperture: 0.13 NA
- Working Distance: 11.500000000000002 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a
- Numerical Aperture: 0.08 NA
- Working Distance: 17.5 mm
- Lens Type: Objective Lens
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance.
- Number of Input Ports: 1
- Number of Output Ports: 2
- Splitting Ratio: 1 to 99
- Operating Temperature: -40 to 70 C
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission
- Diameter / Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
-
Supplier: HG Optronics, Inc.
Description: Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission
- Diameter / Length: 1 to 15 mm
- Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Surface Flatness: λ/4
-
Supplier: World Star Tech
Description: temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber
- Wavelength: 520 nm
- Diameter / Width: 25 mm
- Length: 75.00000000000001 mm
- Type: Collimator
-
Supplier: Allied Electronics, Inc.
Description: or the anticipation of future network expansion. The 8-port gigabit SFN switches will provide a broad range of connectivity by allowing 1 or 2 fiber ports and multimode and single mode glass fiber options for distances up to 20km. State-of-the-art gigabit
Find Suppliers by Category Top
Featured Products Top
-
What is the difference between multimode and single mode fiber? Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
enables seamless 360° continuous rotation while transmitting high-fidelity optical signals over ultra-long distances with exceptional stability and zero electromagnetic interference (EMI). Designed exclusively for 9/125μm single-mode fiber, it eliminates multi-mode mixing and signal degradation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
for short distances or Single mode for long distances. ST connectors are offered for Multi-mode as standard and SC (optional LC) for Single Mode. Unit offers Din Rail Mounting with redundant 10 to 32 VDC power input commonly available in Industrial Plants. Ethernet board is conformal coated for environmental protection from DUST/DIRT/Humidity. Enclosure is rated IP 40. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Responsivity Measurements Of Multimode Fiber Pigtailed Photo-Detectors And Optical Receivers
A slight mismatching in the splice or coupler will not affect the single mode to multimode fiber coupling since optical output power from a 8.7 .
-
Fiber Optic Pulse Compression Concept For Processing Wide Bandwidth Radar Signals
Injection lasers can operate continuously at room temperature and can emit in a single longitudinal and single transverse mode.1° The latter characteristic facilitates coupling to multimode and single mode fibers .
-
VLSI Optical Interconnection Networks
Though coupling multimode to single - mode fiber introduces loss, multimode fiber is used for the delay lines .
-
Fiber optics devices based on selective modal excitation
On-axis single mode to a multimode fiber coupling , for example, selectively excites radial modes only.
-
Re-Circulating Optical Fibre Filter With A 'Non-Reciprocal' Coupler
However, the power coupled from the multimode to single mode fibre is dependent upon the modal pattern selected.
-
Advances In Light-Emitting Diode (LED)/Single-Mode Fiber Technology
experimental work has been reported on various lensing methods and on trade-offs between coupling from multimode to single - mode fibers .38 A more detailed discussion on LED/SM coupling can be found in Reference 39.
-
Edge and surface-emitting tilted cavity lasers (Invited Paper)
For small tilt angles, resulting in the beam tilt in the air below 10o coupling to the multimode or single mode fiber becomes similar to that of conventional VCSEL.
-
Micro-opto-mechanical beam deflectors
For coupling to single - mode fibers or multimode fibers with small core, an array of graded-index GRIN lenses can focus the beams onto the fibers.
-
Spot-Based Mode Couplers for Mode-Multiplexed Transmission in Few-Mode Fiber
Adiabat- ically tapered fibers in the form of photonics lanterns have been used in astronomy to couple multimode fiber losslessly to single - mode fiber components.
-
Compact 1.3-um Laser Transmitter for the SL Undersea Lightwave System
K. Y. Liou, F. Bosch, and C. B. Swan, “Comparison of optical feedback effects for laser diodes coupled to multimode and single - mode fibers ,” in Proc. OFC’83 (New Orleans, LA), Feb. 28-Mar. 2, 1983, paper TUJ3, pp: 68-71.
Indicates content that may require registration and/or purchase.