Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Flexible Couplings - BoWex®Curved-Tooth Gear Coupling with Slip Ring and Shift Linkage -- BoWex® SD1Supplier: KTR Corporation
Description: of angular and radial displacements is avoided so that BoWex® couplings are almost free from wear. Product features Curved tooth gear coupling®, shiftable at standstill Available with slip ring and shift linkage for manual operation Quick connection or disconnection of
- Bore Diameter: 0.9448824 to 4.9212625 inch
- Coupling Diameter: 2.2834658 to 10.629927 inch
- Coupling Length: 3.149608 to 11.417329 inch
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Novaflex Group
Description: Novaflex 2636. Rubber Slip Ring / Coupless Rubber Water Hose. A lightweight lay-flat water discharge hose which is connected without couplings. The hose is built with a male and female end enabling the user to connect hoses. The male end is inserted into the female end and
- Inside Diameter: 4 to 24 inch
- Outside Diameter: 4.22 to 24.22 inch
- Working Pressure: 30 to 100 psi
- Temperature Range: -40 to 180 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hybrid rotary connector. Generally, the optical fiber slip ring is installed at the center of the through-hole conductive slip ring. The optical fiber slip ring and the conductive slip ring rotate coaxially and synchronously, and can transmit
- Number of Circuits: 26
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
- Bore Diameter: 2.5590565 inch
- Coupling Diameter: 5.8267748 inch
- Coupling Length: 6.43701135 inch
- Angular Misalignment: 1.2 degrees
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: photoelectric slip rings; The pass-through rate of optical fiber slip rings is as high as 100%; Extremely low insertion loss and extremely high return loss; The ring surface is very smooth and the surface roughness is <0.5μm, which avoids the phenomenon of brush
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Zurn Industries LLC
Description: faster installation and repairs, resulting in less down time of a building’s water system Stainless steel grip ring provides secure hold on tubing without need for soldering, crimping, or gluing Z-Bite universal design allows use with copper, CPVC, and PEX 360 degree o-ring seal allows
- Fitting Type: Coupling
- Features: English
-
Supplier: jbj Techniques Limited
Description: ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also
- Bore Diameter: 0.393701 to 7.086618 inch
- Coupling Diameter: 4.0944904 to 24.7637929 inch
- Coupling Length: 3.2283482 to 449 inch
- Angular Misalignment: 4 degrees
-
Supplier: Voith Turbo Inc.
Description: This design is developed for heavy duties and preferably in conjunction with gear couplings, metal membrane couplings or universal joints. For this purpose connecting flanges on both sides are provided. In this design, the torque is transmitted directly from a flange shaft to a flange
- Torque Rating: 6,637.16814159292 to 476,401.179941003 Ft-lbs
- Engagement: Friction
- Shaft: In-line
- Application: Industrial / General Purpose
-
Supplier: Radwell International
Description: SLIP FLANGE 1-1/2IN 150PSI LOOSE RING 2PC SCH80. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ATLANTA Drive Systems, Inc.
Description: With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensitive special plastic (-30 °C up to -80 °C). Lateral
- Bore Diameter: 0.5511814 inch
- Coupling Diameter: 1.2598432 inch
- Coupling Length: 2.5984266 inch
- Angular Misalignment: 1 degrees
-
Supplier: KTR Corporation
Description: suitable for a wide range of machinery Easy to engage and disengage with standstill of machinery Shifting hub may be combined with slip ring and shift linkage With pre-bored hubs the shifting force must be set after final machining Complete shifting device consisting of: Separated
- Bore Diameter: 0.3149608 to 3.93701 inch
- Coupling Diameter: 2.1653555 to 11.417329 inch
- Coupling Length: 3.8582698 to 15.9055204 inch
- Coupling Type: Spider Coupling, Torsionally Flexible Coupling
-
Supplier: Victaulic Co. of America
Description: SLIP TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL 20 TO 300 DEG F INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH PRESS FIT X 1
- English Size: 1 to 1.5 inch
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: Easily complete your luer fittings systems with these premium connectors. All female ports may be used with either slip or luer lock connections. Plugs and caps are also available.
- Fitting Type: Coupling
- Features: Luer Lock
-
Supplier: Radwell International
Description: U-45166 - CORDSET, DOUBLE ENDED, 1-1/8" MINIFAST, STRAIGHT MALE CONNECTOR, RIGHT ANGLE FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 9X16 AWG, 1 METER LENGTH, PVC JACKET, STAINLESS STEEL SLIP RINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 0.975 Ft-lbs
- Rotational Speed: 100 rpm
- Bore Diameter: 0.236220472440945 to 0.47244094488189 inch
- Diameter: 1.02 inch
-
Supplier: DieQua Corporation
Description: Our Series T torque limiters feature a ball-detent clutch design. These adjustable torque limiters are available as couplings or pulley mount configurations. Our adjustable ball-dent torque limiters feature zero backlash, high rigidity, a disengagement detection ring, and multiple
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and jack screws for easy disassembly. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design Service life: R+W Torque Limiters and safety couplings are maintenance-free. Material: Bellows
- Torque Rating: 3.68731563421829 to 2,064.89675516224 Ft-lbs
- Bore Diameter: 0.393701 to 3.93701 inch
- Diameter: 2.1653555 to 9.5669343 inch
- Length: 2.4409462 to 9.6850446 inch
-
Supplier: Dynapar Corp.
Description: Since the brush and slip ring are life limiting components and can be a source of noise in harsh environments, the transformer coupled units enhance reliability and performance. The industry-standard Size 11 resolver series has its own precision bearing system, making it ideal for
- Operating Temperature: 311 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant High Quality Brass Material Rotary Joint, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For
-
Supplier: Transducer Techniques, LLC
Description: highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Developments, Inc.
Description: actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Description: Split design heavy duty version can also be used as Half Shrink Discs. Characteristics Shrink discs are the modern method for creating a mechanical shrink fit. The shrink disc consists of either one or two thrust rings with tapered bores and a mating tapered inner ring. By tightening
- Hub Diameter (External Locking Style): 33.464585 inch
- Maximum Torque: 1,430,678.4660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: jbj Techniques Limited
Description: will slip, preventing the connected elements from being broken. Note: SIT-LOCK® units are not friction couplings so, excessive slip will cause damage. » Easy adjustment Combining the SIT-LOCK design of smooth cone action with superior holding power, the hub can be clamped at any
-
Supplier: Demag Cranes & Components
Description: gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors. Benefits Large speed ratios of up to 500 : 1 are possible. Precise stopping with creep speed motor for rapid
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
-
Description: Shrink discs are the modern method for creating a mechanical shrink fit. The shrink disc consists of either one or two thrust rings with tapered bores and a mating tapered inner ring. By tightening locking screws the thrust rings are drawn together compressing the inner
- Hub Diameter (External Locking Style): 13.779535 inch
- Maximum Torque: 64,306.784660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. The elastic tire is held firmly in place by fitting the clamping ring. The (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
other media. The 2?way pneumatic rotary union adopts balanced mechanical seal structure, integrates electrical slip ring modules, and realizes simultaneous transmission of fluid media and electrical signals, widely applied in global industrial manufacturing fields. Core Product (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
axial load. Additional application keywords: rotating union for water, steam rotary joint alternative, heavy-duty rotary coupling, flange-type rotary connector, industrial rotating seal, low-speed high-torque rotary joint, large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Additional independent RF channels Mixed electrical slip ring + RF rotary joint combinations Different connector types (SMA, N, TNC, 2.92mm, 2.4mm, etc.) (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Standard utility socket sets assist engineers in tightening and loosening long flange bolts and repairing clamps or mechanical couplings. Meanwhile, metric socket sets render help while tightening and loosening nuts. 7) Ratchet Wrench Handles These ratchet wrench handles (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Electromagnetic Interference (EMI) in Slip Ring Design
When designing an electrical slip ring, the way of anti-interference design is to cut out or attenuate the coupling paths between signals.
-
Torque Sensor Application - Rotating Torque Monitoring System
sure to specify required RPM for proper sensor and related instrument selection. FUTEK's line of rotary torque sensors are strain gage type and are available with booth Slip ring type (300 series) with mV/V output or non-contact ones (600 series) with +/- 5VDC output. Both versions are also available
More Information Top
-
CR4 - Thread: Mechanical Analogies of Series and Parallel Electrical Circuit
Grab a couple slip rings from an alternator, stick them on the driven motor, and you're good to go, right?
-
Journal of Propulsion and Power > Vane-blade interaction in a transonic turbine. I - Aerodynamics
FLEXIBLE QIZU COUPLING SLIP RING .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7304/1/Paul_Bradley_Thesis_2012.pdf
… error measurement (Green sensor) ..............165 Figure 115 Thermistor sensor error measurement (Blue sensor) .................166 Figure 116 Thermistor sensor error measurement (Red sensor)..................166 Figure 117 Thermistor sensor error measurement (White sensor) ...............166 Figure 118 Original slip ring coupling signal wire failure ...............................168 …
-
Limitation of Acoustic Emission for Identifying Seeded Defects in Gearboxes
Slip ring coupled with cool compressed air supply.
-
Development of an Instrumented Settling Column for Use in a Geotechnical Centrifuge
These data were transferred out of the centrifuge chamber via slip ring couplings .
-
The Diversity Of Fiber Optic Rotary Connectors (Slip Rings)
… rotational axis of the slip ring, whether the light signal can travel in one or both directions with nearly equal efficacy, whether multimode or single mode optical fiber is used, and whether or not the slip ring couples the light passively across …
-
Optical Fiber Transmission On Satellites And Orbital Stations
For wide-rotation sensors or instruments, use of an optical slip rings coupled with fibers does away with the spurious effects associated with electrical slip rings.
-
Volumetric applications for spiral CT in the thorax
Slip ring coupling is employed between the rotating and stationary portions of the gantry, thus eliminating the need for interscan delay periods.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/940/1/Limitation_of_Acoustic_Emission-gearboxes-2005.pdf
Slip ring coupled with cool compressed air supply.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/958/1/Acoustic_Emission-seeded_gear_fault_detection-2005.pdf
Slip ring coupled with cool compressed air supply.
Indicates content that may require registration and/or purchase.