-
Supplier: Ritmo America, LLC
Description: horizontally to assist the operator. The sheets are fixed to the machine body by manual handwheels; the locking arm has an articulated joint that allows its opening and the easy extraction of the welded sheets. The working surface of the machine body has a graduated scale on both
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: U.S. Plastic Corporation
Description: This sheet weighs 238 Lbs. per 40' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene
- Features: Film / Sheet
-
Supplier: CurTec USA, Inc.
Description: Protect your valuable products against moisture, tampering and contamination Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
- Volume Capacity: 10.302708 gallons
- Height: 19.8819005 inch
- Width / Diameter: 13.3070938 inch
- Container Type: Drum / Barrel / Keg
-
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Features: Extruded Profile, Film / Sheet, Specialty / Other
- Industry: General Industrial
-
Supplier: Norplex-Micarta
Description: NP500CR is composed of a woven glass fabric combined with a halogen-free epoxy resin system. The product also offers superior physical properties and excellent electrical characteristics that are maintained in high-humidity conditions. In addition, it is not flame retardant. Designed to withstand
- Use Temperature: 266 to 284 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 7.222222222222222 µin/in-F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 38,000 to 45,000 psi
-
Supplier: Quality Bearings & Components
Description: BETEX Impact 39 FITTING TOOL SET PART NUMBER: TB-FT399900-4 By using the impact resistant plastic collets made of unbreakable sheet material (instead of easily breaking injection moulded collets), damage to the shaft and metal-to-metal contact is avoided. The sets can be used for bore
- Hammer Style: Hand Operation
- Features: Various Tips Included
-
Supplier: Cole-Parmer
Description: • Four formulations for maximum compatibility • Cut the 30 x 30-cm sheets to desired dimensions to fit your needs
- Open Area: 36 %
- Features: Other Plastic
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: the Food and Drug Administration, Washington, DC. Validation information is available upon request. Regulatory Compliance: All materials have passed the USP Biological Test and the in Vivo Biological reactivity test according to USP Plastic Class Test VI. The filtrate meets or exceeds the
- Filtration Area: 700,000 mm²
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Filter Medium Material: Cellulose
-
Supplier: Norplex-Micarta
Description: ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are
- Use Temperature: 248 F
- Water Absorption: 2.5 %
- Tensile Strength (Break): 9,200 to 10,500 psi
- Industry: Electronics
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for designing, preparing, and using bent-beam stress-corrosion specimens. 1.2 Different specimen configurations are given for use with different product forms, such as sheet or plate. This practice applicable to specimens of any metal that are stressed to
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Width: 0.39 inch
- Features: Adhesive Backed, Other
-
Supplier: ASG, Division of Jergens, Inc.
Description: operation Clutch adjustment key, auxiliary grip and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 39.83 to 115.05 lbf.in (4.5 to 13 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components,
- Torque Range: 3.31858407079646 to 9.58702064896755 Ft-lbs
- Rated Free Speed: 1,600 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Three D Traffic Works
Description: - TD5000 Open Top Delineator Features: Manufactured from specially formulated plastic compound utilizing polymer protection UV stabilizer. Fast set up and installation. Available with any brand of reflective sheeting. An excellent choice for all types of traffic and pedestrian control. TD5000
-
Supplier: ASG, Division of Jergens, Inc.
Description: technology Clutch adjustment key, auxiliary grip and tool hanger included as standard 1/4" Hex drive with Push/Lever Start Combination operation Torque range 39.83 to 115.05 lbf.in (4.5 to 13 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture,
- Torque Range: 3.31858407079646 to 9.58702064896755 Ft-lbs
- Rated Free Speed: 1,600 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Screwdrivers (electric and pneumatic) - Lever Start Cushion Clutch Pneumatic Screwdriver -- CY7R1-WPSupplier: ASG, Division of Jergens, Inc.
Description: technology Clutch adjustment key, auxiliary grip and tool hanger included as standard 1/4" Hex drive with Lever Start operation Torque range 39.83 to 115.05 lbf.in (4.5 to 13 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components,
- Torque Range: 3.31858407079646 to 9.58702064896755 Ft-lbs
- Rated Free Speed: 1,600 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Printronix, Inc.
Description: The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the
- Printing Width: 370.83979974650816 mm
- Printing Rate: 125.72999999999993 mm/sec
- Resolution: 240 to 400 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
Supplier: ASTM International
Description: example, very thin sheet or small diameter wire) it is possible to form a U-bend and produce only elastic strain. However, bent-beam (Practice G39 or direct tension (Practice G49)) specimens are normally used to study stress-corrosion cracking of strip or sheet under elastic strain
-
Supplier: Certex UK
Description: standard Trucker Lashing. This lashing is part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) Suitable for professional transporters looking for extra
- Length: 0.393701 inch
- Width: 1.968505 inch
- Working Load: 56.2 lbs
- Strap Material: Polyester
Find Suppliers by Category Top
Featured Products Top
-
-rail. The chassis-mounted option is suitable for applications in which a suitable heatsinking surface is not available and only convection cooling will suffice. The heatsink assembly is also suitable for mounting on thermally non-conductive surfaces such as wood, plastic and brick walls (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
THEORY AND DETECTION OF MAGNETIC MONOPOLES IN GAUGE THEORIES (A COLLECTED SET OF LECTURE NOTES)
accelerate the monopoles, which should have been detected in nuclear emulsions, in nitrocellulose or CR39 plastic sheets .
-
Handbook on Radiation Probing, Gauging, Imaging and Analysis
For example, the tracks produced on plastic sheets ( CR39 ) were used to image neutrons of energy between 0.1 and 10 MeV [1019].
-
Elementary particle physics---Experimental
nuclear emulsion plates, X-ray films, etchable plastic sheets ( CR39 ) and Pb sheets 1.0 and 2.5 mm thick.
-
Magnetic monopoles
- The passage of heavily ionizing particles may be permanently recorde4 in some insulating materiMs, which range from plastic sheets like CR39 , lexan (makrolol E), kapton and nitrocelhflose to glasses and to minerals like mica and obsidian.
-
Titanium Deuteration with Neutron Emission Through Electrical Discharges
Sheets of CR39 plastic detectors, a Bonner sphere, and a fission chamber were used to look for neutron emission.
-
ANS / Publications / Journals / Fusion Science and Technology / Volume 35 / Number 1 / Pages 71-77
Sheets of CR39 plastic detectors, a Bonner sphere, and a fission chamber were used to look for neutron emission.
-
Radiation and Health Technology Laboratory Capabilities
The foils are small sheets of CR39 polycarbonate plastic .
-
Radiation and Health Technology Laboratory Capabilities
The foils are small sheets of CR39 polycarbonate plastic .
-
High radon activity in northeast Hungary
All our large scale surveys were made by CR39 (polyallyl- diglycocarbonate) track detectors, applying the geometry developed by Ilona Hunyadi [SI, and placing the CR39 sheets in a small plastic box sealed in plastic bag, to let only Rn enter.
-
Measurements of the SEU environment in the upper atmosphere
Plastic track detectors comprising 100 cm2 sheets of Kapton film and CR39 are also included on certain flights.
Indicates content that may require registration and/or purchase.