-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter with the
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
Supplier: Demag Cranes & Components
Description: Applications Wherever you use radio control systems to control cranes, hoists, machinery and installations, you benefit from much greater flexibility than with wire-connected controls. Benefits Impact and temperature-resistant housing design Integrated impact protection
- Number of Transmitters: 0
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Application: Crane / Materials Handling
-
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: Conductix-Wampfler
Description: QuickBridgeTM is a new concept in bridge electrification to give your overhead cranes a clean, contemporary look. QuickBridge eliminates traditional cable festoon and does it better than cable chain systems. QuickBridge features conductor bar for bridge power and wireless radio
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: C & C Lift Truck, Inc.
Description: Features wireless remote control. Aluminum die-cast case. 1.2" high LED display with adjustable brightness. Lbs/Kg. mode conversion. Keypad: (On/Off, (Tare), (Zero). Tare to capacity. Alloy steel loadcell. Safety load is 125% of capacity with an ultimate safety load of 400%.
- Capacity: 2,000 lbs
- Resolution: 1 lbs
- Type: Crane Scale
-
Supplier: C & C Lift Truck, Inc.
Description: overload of 400% of rated capacity. Wireless IR hand held remote controller. Easy-to-read 1" LED display. Rugged cast aluminum housing. Full capacity tare capability. Display indicators -- low battery, zero, tare, stable. Control panel -- (on/off), (gross/net), (zero), (tare).
- Capacity: 2,000 lbs
- Resolution: 0.5 lbs
- Type: Crane Scale
-
Supplier: Columbus McKinnon Corporation
Description: Our sophisticated XLTX bellybox incorporates the latest wireless control technology in a lightweight, comfortably contoured, yet durable case. It’s available with several options to meet the needs of a variety of applications and industries; including Crane and Hoist, Fluid
- Operating Frequency: 400,000,000 to 2,400,000,000 Hz
- Number of Channels: 32
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Other, Weatherproof
- Application: Automation / PLC, Crane / Materials Handling
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONTROL SYSTEM, SPEED 611, SIX SINGLE-STEP MOTIONS PLUS START AND STOP FUNCTIONS, USED FOR THE WIRELESS REMOTE CONTROL OF OVERHEAD CRANES & HOISTS, CONVEYING SYSTEMS, ON AND OFF HIGHWAY MOBILE EQUIPMENT, MANUFACTURING, TRANSPORTATION AND WAREHOUSING,. FREE 2 YEAR
-
Supplier: Vermeer Manufacturing Company
Description: load additional rod. The D100x140 is available with a wireless remote-controlled knuckle boom crane. At maximum reach of 19.5’ (6 m), the crane has a rated capacity of 3970 lb (1800.8 kg). State-of-the-art dual displays offer easy visibility to a wide range of machine
-
Supplier: Dillon Force Measurement
Description: from a single wireless remote, we are pleased to introduce the all-new EDxtreme with optional Communicator. Features & Benefits Precise instrument that can survive real-world punishment. Superior strength and corrosion resistance. 5:1, strength and safety ratio with low stress and long
-
Supplier: DigiPas Technologies Inc.
Description: reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: DigiPas Technologies Inc.
Description: USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data acquisition on Angular Measurements. WIRELESS SYNC (OPTIONAL) Wireless connection (Bluetooth industrial class 1)
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Description: controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio Controls
- Number of Transmitters: 13
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
-
Description: Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch radio
- Number of Transmitters: 8
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad
-
Supplier: R. STAHL, Inc.
Description: available with: Flanges Cover hinges Flange enclosures Brass plates, Metal cable glands Control devices and control units are assembled clearly in 8146 Series control stations in high-quality, glass-fibre reinforced polyester resin. The product range includes eight enclosure
- Number of Transmitters: 1 to 54
- Number of Inputs / Outputs: 1 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: R. STAHL, Inc.
Description: for use up to SIL 2 and SIL 3, respectively The control device system ConSig Series 8040 makes it possible to assemble different control units in a clear layout. Due to the three available sizes and the modular design, the devices can be used for almost every application. As an option,
- Number of Transmitters: 1 to 2
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 104 F
- Transmitter Interface: Analog Indicators
-
Supplier: R. STAHL, Inc.
Description: Control switches Ammeters Voltmeters Optionally available with: Flanges Cover hinges Contact blocks 8082 and 8208 with SIL certificates Control devices and control units are assembled clearly in Series 8125 control stations. The enclosure is available in electropolished
- Number of Transmitters: 2 to 54
- Number of Inputs / Outputs: 2 to 54
- Operating Temperature: -76 to 212 F
- Transmitter Interface: Analog Indicators
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
Find Suppliers by Category Top
Featured Products Top
-
The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master™, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision™ software and IQ Signal Master™, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision™ software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
installation. Solution: A self-powered wireless methane detector enables more pervasive identification of leaks even in remote locations, at a fraction of the (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
. The sensors can be grouped in any combination. The communication between the Control Panel and the remote sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors). Features: (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
SCANOLOGY is redefining large-scale 3D measurement with the launch of the KSCAN-X, an intelligent, wireless 3D scanner designed for seamless, high-precision scanning (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
connecting the tester to an external PC using an Ethernet cable. This eliminates the need for complex software installations and ensures compatibility with different PC configurations. Remote Control and Logging: The MT8862A supports remote control and frame capture logging for troubleshooting connection (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Benefits of VFD Control vs. 2-Speed Control for Cranes and Hoists When it comes to controlling cranes and hoists, there are different options available, including open loop vector control (OLV (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Based on 32 Tons Crane for Wireless Remote Control System Design
In this article, by using the main feature and principle of Nordic VLSI Company’s nRF905 launch reception unit and PHILIPS Company’s P89LPC932 Flash SCM, to achieve the high reliability of Crane wireless remote control .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 21)
[ Related Keywords : Industrial Remote Control, Crane Wireless Remote Control , Industrial Remote Control Supplier, Wireless Remote Control ] .
-
Abstract [abstracts of conference content]
Design of intelligent control system of eight-way wireless remote control crane based on RF technology .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 1: Title II design report
Remote wireless crane controls provided.
-
Engineering Decisions for Manufacturing Systems
[5] Liu Changhui, Liu Le: Based on 32 tons Crane for Wireless Remote Control System Design .
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 13)
Sell F24-60 Industrial Double Joystick Wireless Overhead Crane Remote Control .
-
Table of Contents - Volume 2
Based on 32 Tons Crane for Wireless Remote Control System Design .........................................................449 .
-
Hoist Crane - Hoist Crane Manufacturers, Suppliers
HS-8 Industrial Wireless Remote Control System Crane Hoist Van Use .
-
Radio Control - Radio Control Manufacturers, Suppliers
F24-10S Industrial Radio Wireless Remote Controls for Crane and Hoists .
-
Electromagnetic Compatibility in Railways
Telecommand/Telecontrol (such as remote control power and lightning, remote surveillance switching, remote control cranes etc) Wireless sensing/measuring (such as fire detection, process control, position locator, wireless data communication etc) Alarms (such as guard systems, personal security) Others (Identification/Access control, Medical telemetry) Class …
Indicates content that may require registration and/or purchase.