Products/Services for Critchley Wire Markers
-
Wire Markers and Cable Markers - (268 companies)Wire markers and cable markers are used to label wires and cables. Wire marking can be done before or after termination. There is a large variety of markers available, including an array of sizes, colors, and lengths. When selecting individual...TypeMaterialAssortment Pack -
Pipe and Duct Markers - (59 companies)...types. Adhesive labels are backed with an adhesive so that they can be stuck to the surface of the pipe. Snap-around markers can be snapped around a pipe or held in place by use of wire ties or other fasteners. Categories. The GlobalSpec SpecSearch... -
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided... -
Wire Terminals - (427 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection... -
Hookup Wires - (317 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire Brushes - (127 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Wire Mills and Wire Flattening Machines - (51 companies)Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
-
Wire to Board Connectors - (208 companies)Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
-
Bare Conductor Wire and Cable - (337 companies)Bare conductor wire and cable is made of conducting materials to carry electric current. Buyers may choose between several different types. Solid wire is manufactured from a single solid metal piece. It is inexpensive to produce and provides...
Product News
-
FORREST Technical Coatings
FIRMmarker® Road Marker Adhesive FIRMmarker (R) Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more) -
World Star Tech
NEW LASER MARKER Compact MOPA Nexgen Laser Marker Nexgen Laser Marker Data Sheet. NEXGEN LASER MARKER features the latest in MOPA fiber laser source, electronics and scanning technologies. NEXGEN ultra-compact turnkey fiber laser marking system is perfect for short-run production environment. It is is efficient, reliable, and easily integrated into manufacturing and production operations. NEXGEN LASER MARKER 's high resolution and compactness makes this laser marking system unique. Features. Ultra-compact, high-performance 25W MOPA fiber laser... (read more) -
Pexco
Ready Your Road with Pavement Markers Why Pavement Markers are a Necessity. Work zones are among the most hazardous environments on the highway. Each year, many people are injured or fatally struck in work zone -related accidents. In these high-risk areas, visibility is lifesaving. Roadway markings are a driver 's first and most critical line of guidance, especially in low light or wet weather. Our pavement markers combine innovative design, durable materials, and ease of installation to create safer roads for drivers and workers... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
SCANOLOGY
Marker-Free Wireless 3D Measurement Smarter Measurement for Flexible Industrial Workflows. Wireless Freedom for On-Site Inspection. NimbleTrack Gen2 removes cable restrictions, allowing engineers to measure freely in workshops, production lines, outdoor sites, and power-limited environments. Marker-Free Scanning for Faster Setup. The system enables accurate optical 3D measurement without targets, helping users reduce preparation time and improve inspection efficiency for small and mid-sized parts. Extended Tracking Distance... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
World Star Tech
MOPA LASER MARKER- ADVANCED MARKING SOLUTIONS Download Datasheet. MOPA Laser Marker-NexGen. LASER MARKER- NEXGEN LASER MARKER is a next-generation, ultra-compact turnkey marking system built on advanced MOPA fiber laser, electronics, and high-speed scanning technology. Designed for short-run and precision manufacturing environments, it offers seamless integration into production lines with high efficiency and reliability. Powered by MOPA (Master Oscillator Power Amplifier) laser technology, NEXGEN provides fine control over pulse duration... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
World Star Tech
Compact MOPA Laser Marker for Various Materials Compact MOPA Laser Marker for Various Materials. NEXGEN LASER MARKER is an ultra-compact turnkey laser marking system designed for high-quality marking on a variety of metals, coated surfaces, and ceramics. NEXGEN 's MOPA laser technology combined with intelligent autofocus capabilities enables manufacturers to optimize marking across a wide range of materials and applications. At the heart of the system is a 25 W, 1064 nm MOPA fiber laser with adjustable pulse widths from 2 -500 ns... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
New Yorker Electronics Co., Inc.
Wire-to-Wire Connectors Adam Tech 's Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Conax Technologies
Multi-wire Power Lead Feedthroughs technology, Conax fittings maintain constant compression around the elements throughout the life of the seal to minimize risk of gas or liquid leaks. Features. Temperature range: -300 F to +450 F. (-185 C to +232 C). Pressure Range: Vacuum to 10,000 PSIG (690 bar). Voltage Rating: to 600 VDC. Amperage Rating: to 55 amp. Seals 1-18 wires. Easy installation - no "potting ". Easy to assemble and adjust in the field. Replaceable sealant allows repeated use. Wire identification markers applied. Available... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Cooner Wire Company
Hookup Wire Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire's original series' of Ultra Flexible Hookup Wire excels in applications where... (read more)Browse Hookup Wires Datasheets for Cooner Wire Company
-
Abnormalities in structural covariance of cortical gyrification in schizophrenia
Cereb Cortex. doi:10.1093/cercor/bhs113 Critchley HD, Wiens S, Rotshtein P et al (2004) Neural systems supporting … … C et al (2008a) Primary cortical folding in the human newborn: an early marker of later functional … … 10.1093/cercor/bhm180 Essen DCV (1997) A tension-based theory of morphogenesis and compact wiring in the central …
-
Evidence for differential effects of 8-OH-DPAT on male and female rats in the Anxiety/Defense Test Battery
… by 8-hydroxy-2-(di-n- propylamino) tetralin (8-OH-DPAT), the prototypical marker ligand for 5 … … the light/ dark exploration, elevated plus-maze, social interaction and potentiated startle paradigms ( Critchley and Hand- ley … … an unconditioned threat stimulus (cat) which, to preclude physical contact, is presented behind a wire mesh barrier.
-
Specific Smell Dysfunctions in Relapsing-Remitting Multiple Sclerosis | Open Access | OMICS Publishing Group
As an example, Critchley and Rolls [35] demonstrated that the primate OFC responds in a highly selective … In other words, slight alterations of this wiring diagram might be responsible for an impairment of olfactory … … patients, in which smell test scores do correlate neither with a genetic severity marker (GAA trinuclotide repeats …
-
Resolving In Situ Specific‐Contact, Current‐Crowding, and Channel Resistivity in Nanowire Devices: A Case Study with Silver Nanowires
… through metal evap- oration, forming a network of large bond pads and alignment markers on SiO2, made … Individual wires were selected under a dark- field optical microscope and patterns designed in desired loca- tions … [17] A. S. Walton, C. S. Allen, K. Critchley , M. L. Gorzny, J. E. McKendry, R. M …
-
What is carbon? Conceptualising carbon and capabilities in the context of community sequestration projects in the global South
WIREs Climate Change published by Wiley Periodicals, Inc. Bubela T, Nisbet MC, Borchelt R, Brunger F, Critchley C, Einsiedel E, Geller G, Gupta A, Hampel … Between desire and rou- tine: assembling environment and finance in carbon markers .
-
Feeding patch selection by herbivorous Anatidae: the influence of body size, and of plant quantity and quality
… d’Etudes Biologiques de Chize´, from 12Á/29 July 2000 in a 1 m high wire enclosure (7.5 … … of polystyrene (area 16 cm2 , mass about 360 mg) on a graduated stick (Summers and Critchley 1990). … the digestibility of organic matter (ash free dry weight0/AFDW) using ADF as a marker (Summers and Grieve …
-
Versicherungsrechtliche medicine
Critchley (London).~ Hartung, Erich: ~ ber of Paralysis agitans. … nieht one sch ~ of digcnden lasting irritant on certain brain and nervous line sections of ausfiben … … stroke started a deutliehe progression of the disease image. Verf. adopts vermutungsweise a marker softening with sekund …
-
Electrodermal Activity
… body movements were registered by an accelerometer and the participants used an event marker for indicating beginning … For example, Critchley , Elliott, Mathias, and Dolan (2000) used a commercially available biofeedback system for continuously monitoring … … possibility of inducing currents in the scanner by inclusion of resistors in all wires , the reduction of …
-
Elevated emotional reactivity in affective but not cognitive components of theory of mind: A psychophysiological study
As mentioned above, SCRs constitute an autonomic response whichcan be regarded as a marker ofemotional reactivity (Boucsein … … regarding peripheral autonomic states of arousal, particularly in the VMPFC and also OFC ( Critchley , Elliott, Mathias, & … … E–S) theory’, Baron-Cohen (2003) posits that the female brain is predominantly hard- wired for empathy suggesting …
-
Brain regulation of food intake and appetite: molecules and networks
Figure produced by H.D. Critchley and E.T. Rolls and is used with permis- sion from … … were regions of the brain in which significant changes in blood flow (a marker of neural activity … … signals in the early postnatal stage exerts long-lasting effects on the metabolic wiring in the adult.
Indicates content that may require registration and/or purchase.