-
Supplier: NationSkander California Corporation
Description: 6203-2RS Double sealed ball bearing, bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6203-2RS
-
Supplier: WD Bearing Group
Description: WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.
- Features: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED OD INTEGRAL STUD, TYPE VII ANTIFRICTION, INCH
-
-
Supplier: Accuris
Description: Bearing, Roller, Needle, Track Roller Crown Radiused O.D. Integral Stud, Type VII Antifriction, Inch
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED O.D., INTEGRAL STUD, TYPE VII, ANTI-FRICTION, INCH
-
Supplier: Accuris
Description: (R) BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED O.D. INTEGRAL STUD, TYPE VII ANTIFRICTION, INCH
-
Supplier: Imao-Fixtureworks
Description: CTR type is available with moulded-in ball bearing. The ball bearing of CTRS type is locked by a retaining ring. CTR6065 Pulley comes with a PID2050 Idler Pin
- Maximum Tension Rating: 94.416 to 1,402.752 lbs
- Contact: Pulley
-
Wheels - 6" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD6x2R
3/4 Supplier: Caster City, Inc.Description: 6" Diameter 350 lbs. Capacity Roller Bearing.
Supplier: Accurate Bushing Company, Inc.Description: Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.
- Outside Diameter: 4 inch
- Outer Ring Width: 2.25 inch
- Bore Diameter (yoke type): 1.25 inch
- Bearing Surface: Crowned Outer Ring
Supplier: Emerson Bearing Co.Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are
- Outside Diameter: 4 inch
- Outer Ring Width: 2.25 inch
- Bore Diameter (yoke type): 1.25 inch
- Bearing Surface: Crowned Outer Ring
Supplier: MOUETTE PLASTIC MOLD CO., LTDDescription: resistance to shock loading versus caged needle bearing • It provides improved resistance to shock loading versus caged needle bearing • A heavy sectioned outer race design to help withstand shock loading of cam follower operation • Inner studs are induction heat treated in the roller
- Outside Diameter: 3 inch
- Stud Diameter (stud type): 1.5 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
Supplier: SAE InternationalDescription: Technical Standard
Description: or wires. ISO 10477:2004 is not applicable to polymer-based materials that are used to make crowns, veneers or repairs in the operatory, nor does it cover the application of those materials to stress-bearing areas of posterior teeth.
Supplier: SAE InternationalDescription: Technical Standard
Wheels - 8" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD8x2R3/4" R 1/2" 2 1/2 Supplier: Caster City, Inc.Description: 8" Diameter 450 lbs. Capacity Roller Bearing.
Supplier: Radwell InternationalDescription: BEARING W/YOKE ROLLER SEALED CROWNED. FREE 2 YEAR RADWELL WARRANTY
Supplier: Schaeffler Technologies AG & Co. KGDescription: therefore run more smoothly. The outer ring has a crowned or cylindrical outside surface. In conjunction with an INA housing matched to the bearing type, bearings with a crowned outside surface compensate for shaft misalignments; see Compensation of misalignments. They
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
Supplier: Timken Company (The)Description: Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior accuracy and
- Bore: 1.181103 to 1.7716545 inch
- Outside Diameter: 2.2834658 to 3.149608 inch
- Bore Size: 1.181103 to 1.7716545 inch
- Primary Bearing Category: Roller Bearing
Supplier: Barden Precision BearingsDescription: These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying capacity
- Features: Cylindrical Roller Bearing, Stainless Steel
Supplier: Alpine Bearing, Inc.Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.5 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 inch
- Dynamic Radial Load: 198 lbs
Supplier: Caster City, Inc.Description: Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb. Maximum Capacity Each 5" Gray Crowned Polyurethane on Polyolefin. Precision Sealed Ball Bearings.
Supplier: Hartford Technologies, Inc.Description: Hartford Technologies bearing specialists work with internal combustion engine manufacturers to provide the highest quality engine bearings and rolling elements in the industry. These bearings can be used with a full complement of needle rollers or as cam followers with a single
Supplier: Barden Precision BearingsDescription: required. They represent the ideal solution for a floating bearing location, since they are internally adjusting (floating). For axial loads, double direction angular contact thrust bearings, Series 2344 are used in combination with Series NN30 bearings. A single row cylindrical
- Features: Cylindrical Roller Bearing, RBEC 7 / Class 4 / P4, RBEC 9 / Class 2 / P2
- Primary Bearing Category: Roller Bearing
- Rolling Element: Stainless Steel
Supplier: NTN Bearing CorporationDescription: BRANDS, PREMIUM MATERIALS We offer premium tapered roller bearings under the NTN and Bower® brand names. Most NTN and all Bower® tapered roller bearings feature case-carburized components. Cups, cones, and rollers are made from case-hardened alloy steel of “Bearing Quality” to
- Bore: 1.375 to 14.1732 inch
- Outside Diameter: 1.57 to 18.8976 inch
- Overall Width: 0.5313 to 4.0945 inch
Supplier: Fairlane Products, Inc.Description: These bearing wheels feature a roller bearing and a cover made from nylon, polyacetal, UHMW, PEEK, urethane, steel, or stainless steel. The wheels are flat, crowned or radial to meet your application needs. Bearing mount and stud mount versions available.
- Roll Diameter: 0.75 to 1.5 inch
- Type: Feed Roller
Supplier: WorldWide Electric CorporationDescription: direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
- Other Output Power: 600 HP
- Shaft Speed: 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
Supplier: Caster City, Inc.Description: Polyurethane on Aluminum Wheel Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter
Supplier: Kingsbury, Inc.Description: Here is a quick review of the basic elements in a Kingsbury equalizing fluid film thrust bearing: Rotating Thrust Collar The forged steel collar, which is rigidly attached to the shaft or rotor, transmits the thrust load from the rotating shaft to the bearing shoes. The collar faces
Supplier: Timken Company (The)Description: Cylindrical bearing type NP has a double-ribbed inner ring and a single-ribbed outer ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
Supplier: R. S. Hughes Company, Inc.Description: * Keep your Belt Tools running at maximum efficiency. * Contact wheel assemblies include contact wheel plus two bearings. Certain assemblies may also contain a shaft and/or spacers. Refer to individual parts pages for breakdown. * Includes 11353 wheel. * 11282 wheel assembly is standard with
Supplier: R. S. Hughes Company, Inc.Description: * Keep your Belt Tools running at maximum efficiency. * Contact wheel assemblies include contact wheel plus two bearings. Certain assemblies may also contain a shaft and/or spacers. Refer to individual parts pages for breakdown. * Includes 11633 wheel.
Supplier: R. S. Hughes Company, Inc.Description: * Keep your Belt Tools running at maximum efficiency. * Contact wheel assemblies include contact wheel plus two bearings. Certain assemblies may also contain a shaft and/or spacers. Refer to individual parts pages for breakdown. * Includes 11619 wheel. * 11620 wheel assembly is standard with
Supplier: R. S. Hughes Company, Inc.Description: * Keep your Belt Tools running at maximum efficiency. * Contact wheel assemblies include contact wheel plus two bearings. Certain assemblies may also contain a shaft and/or spacers. Refer to individual parts pages for breakdown. * Includes 11067 wheel. * 11068 wheel assembly is standard with
Find Suppliers by Category Top
Bearing Rollers (29 Companies)Cylindrical Roller Bearings (318 Companies)Aerospace Bearings (89 Companies)Radial Ball Bearings (377 Companies)Featured Products Top
-
Industrial machinery often faces challenges like misalignment, heavy radial loads, and high operational stress. Engineers require bearings that maintain (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
with precision-machined raceways, these bearings provide durability, reduced friction, and dependable long-term operation. Designed with crowned or end-relieved needle rollers, they reduce edge stress and improve misalignment tolerance, enabling (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our Engineering (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
or unsealed, needle or ball bearings, rollers, taper rollers, or plain shafts. Outer Ring & Shaft Configurations: Cylindrical or crowned rings, threaded/non-threaded shafts, multiple socket options. (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
High-alloy bearing steel ensures strength and wear resistance Supports moderate (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Robust Components: Sturdy outer raceways, end washers, and traditional or crowned outer diameters for optimized load handling (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
stud-style followers, and the option of traditional or crowned outer diameters for superior load distribution. Roller Variety: Select needle rollers for high radial loads, with options for double-row configurations, ball, or tapered roller bearings based on specific (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
On the history, osteology, and systematic position of the W ealden ( H astings group) dinosaur Hypselospinus fittoni ( I guanodontia: S tyracosterna)
The distal corner of the crown bears a thick ‘rolled’ structure (inr) that has a cluster of small denticle ridges (Fig. 32B) confirming the impression of the distal corner of the crown literally having been rolled.
-
Calixarenes 2001
All three possible isomers of calix[4] crowns bearing two .
-
The Lower Jurassic ornithischian dinosaur Heterodontosaurus tucki Crompton & Charig, 1962: cranial anatomy, functional morphology, taxonomy, and relationships
The apical denticle dominates the profile of the crown and the mesial and distal margins of the crown bear three blunt, rounded accessory denticles; the mesial and distal edges ter- minate at a denticle and are thickened thecally to form a buttress …
-
http://dspace.mit.edu/bitstream/handle/1721.1/26880/46310081-MIT.pdf?sequence=2
The normal force acting on the pin- crown bearing is essentially equal to the sum of the axial crown inertia and gas pressure forces.
-
A preliminary account of the fishes of the L ower C retaceous W essex F ormation ( W ealden G roup, B arremian) of the I sle of W ight, southern E ngland
The elongated crown bears a strong occlusal crest.
-
Epigenetic correlates of plant phenotypic plasticity: DNA methylation differs between prickly and nonprickly leaves in heterophyllous Ilex aquifolium ( A quifo...
Nearly all trees studied were heterophyllous, although the proportion of branchlets in individual crowns bearing different leaf types varied widely (see Results).
-
A new specimen of Uruguaysuchus aznarezi (Crocodyliformes: Notosuchia) from the middle Cretaceous of Uruguay and its phylogenetic relationships
In some teeth, the buccal or lingual surface of the crown bears addi- tional apicobasal grooves located between the two major grooves mentioned above (Fig. 12G).
-
The morphology and systematics of Mammalodon colliveri (Cetacea: Mysticeti), a toothed mysticete from the Oligocene of Australia
These stem mysticetes bear many plesiomorphies in common with basilosaurids, most notably: upper cheek teeth not separated by wide diastemata; relatively large cheek teeth with crowns bearing smooth enamel and closely spaced accessory denticles; embrasure pits; and a sutural mandibular symphysis (Barnes …
-
AN EARLY CENOZOIC NEOSELACHIAN SHARK FAUNA FROM THE SOUTHWEST PACIFIC
Crown bears up to six mesial cusplets diminishing in size away from principal cusp and at least four distal cusplets.
-
Endothiodont dicynodonts from the Late Permian Kundaram Formation, India
The buccal side of the crown bears oblique wear facets.
Indicates content that may require registration and/or purchase.