Products/Services for Crude Desalter

  • Mixing Valves-Image
    Mixing Valves - (188 companies)
    Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
  • Processing Services-Image
    Processing Services - (1825 companies)
    Chemical and material processing services modify chemicals and materials and offer a wide range of services.
  •  
    Artificial Lift Equipment - (16 companies)
    Artificial lifting equipment refers to the systems which increase the flow rate of a production well. This is beneficial when reservoir pressure are low or nonexistant to increase the flow rate of water or crude oil. Artificial lifting equipment...
  •  
    Midstream Services - (62 companies)
    Midstream services include operators who specialize in the compression, transportation, collection, processing, or treatment of crude oil, natural gas, or natural gas liquids. They are labelled midstream operators because they are significant...
  • Oil in Water Monitors-Image
    Oil in Water Monitors - (71 companies)
    ...and triple bonds, respectively. Aromatic hydrocarbons contain benzene rings with six carbon atoms each bound to a single hydrogen atom. Petroleum (crude oil) typically contains approximately 30% alkanes, 50% naphthenes (a type of cycloalkane), and 15%...
  •  
    Oil Sensors and Analyzers - (72 companies)
    Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
  •  
    Refining and Recovery Services - (205 companies)
    ...or processing services such as recovering precious metals from physical vapor deposition (PVD) chambers, reconditioning fuels in storage tanks, cracking crude oils and purifying metals extracted from mineral ores. Selecting a refining and recovery...
  •  
    Hydraulic Reservoirs - (100 companies)
    Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic.
  •  
    Pumpjacks - (18 companies)
    Pumpjacks are over-ground mechanical drives that convert the rotary motion of a motor to a reciprocating piston of a pump shaft in an oil well.
  •  
    Gas and Liquid Samplers - (159 companies)
    Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire