-
Supplier: Accuris
Description: Cryogenic vessels - Pressure-relief accessories for cryogenic service Part 1: Reclosable pressure-relief valves
-
Supplier: Radwell International
Description: CRYOGENIC RELIEF VALVE, 0.5IN NPT PORT, 350PSIG PRESSURE, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Description: ISO 21013 specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It is a requirement of ISO
-
-
Supplier: CSA Group
Description: ISO 21013 specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It is a requirement of ISO
-
Supplier: Accuris
Description: Cryogenic vessels \x97 Pressure-relief accessories for cryogenic service \x97 Part 1: Reclosable pressure-relief valves
-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief valve solutions that
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Accuris
Description: Cryogenic vessels \x97 Pressure-relief accessories for cryogenic service \x97 Part 1: Reclosable pressure-relief valves AMENDMENT 1
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Cryogenic vessels \x97 Pressure-relief accessories for cryogenic service \x97 Part 1: Reclosable pressure-relief valves
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes:
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 768.69981 to 5,366.3949 psi
- Media Temperature: -320.8 to 158 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 12.0381291 to 446.1359652 psi
- Media Temperature: -320.8 to 122 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Supplier: CSA Group
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Description: ISO 21013-4:2012 specifies the requirements for the design, manufacture and testing of pilot operated pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It is
-
Supplier: CSA Group
Description: ISO 21013-4:2012 specifies the requirements for the design, manufacture and testing of pilot operated pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic. It is
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 2 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 480
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Radwell International
Description: VALVE, CRYOGENIC RELIEF, 1/2 INCH NPT, BRASS, 150 PSIG, 10.3 BAR. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: SAE International
Description: relief valves, differential pressure indicators, gages, or components other than a basic filter housing and element.
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Description: ISO 10297:2006 specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved gases. ISO 10297:2006 does not apply to valves for cryogenic equipment, for
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves and
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves and
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: UL Standards & Engagement
Description: Valves for handling liquids under cryogenic conditions; b) Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like; c) Constant-level oil valves and
-
Supplier: UL Standards & Engagement
Description: electrically operated valves. d) Relief valves and pressure regulators for liquefied petroleum gas (LP-Gas) service. e) Shutoff, emergency shutoff and check valves for liquefied petroleum gas (LP-Gas) in the liquid phase. f) Manually operated gas valves of the plug
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0938 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: multiple cylinders or cryogenic containers. Safety features, like dry flashback arrestors for acetylene and relief valves, enhance operational safety. Fully automatic operation eliminates manual intervention, improving efficiency and reducing cylinder changeout labor. These
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
SHOOT cryogenic components: testing and applicability to other flight programs
2.2 Cryogenic relief valves .
-
Technical assessment of cryo-compressed hydrogen storage tank systems for automotive applications.
Cryogenic Relief Valve Cost .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62966/719481428-MIT.pdf?sequence=2
The cryogenic relief valve is set at 35 psig.
-
Superfluid Helium Orbital Resupply: The Status Of The SHOOT Flight Experiment And Preliminary User Requirements
For low flow rate pressure relief SHOOT is developing a cryogenic relief valve .
-
UK Engineering
cryogenic relief valves for Delta II launch vehicle liquid oxygen tanks and complex stainless steel, aluminium and titanium assemblies for jet engines by Ketema (Ketema); .
-
Guidelines for Safe Process Operations and Maintenance
Impact on flare system from operation of cryogenic relief valve on ethane/ ethylne splitter Pre-startup HAZOP of booster compressors for sour gas service FMEA study to address safety hazards of DAP reaction system .
-
Technical Design Report for the PANDA Solenoid and Dipole Spectrometer
Magnets
Cryogenic relief valves will .
-
Hydrogen storage for vehicular applications: Technology status and key development areas
The cryogenic relief valve becomes a serious consideration below 90 K, since oxygen can condense, freezing a valve and also providing a highly oxidative medium.
-
Safety Issues with Hydrogen as a Vehicle Fuel
Cryogenic relief valves will be designed in accordance with Compressed Gas Association pamphlet S-1, “Safety Relief Device Standards for Compressed Gas Storage Containers”.
-
FDET report for FEP-V-I, IA, IB
It is a quick-opening Ladewig cryogenic relief valve set to relieve at 5OO psig.
Indicates content that may require registration and/or purchase.