-
Supplier: Allen-Bradley / Rockwell Automation
Description: Current Transformer, Trip Current Range 17...200A
-
Supplier: WorldWide Electric Corporation
Description: Across-Line Motor Starters, Electronic Overload Relays, Current Transformer
- Features: Current Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 CT / 3 CT, 4-15 HP @ 460 VAC. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 2KA; CT Construction:Split Core; Current Ratio:2000:5; Accuracy Class:Class 1; Power Rating:45VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors SensCurr Low CT-05 20Aac
-
Supplier: RS Components, Ltd.
Description: RS PRO 81870-CT Current Transformer
- Operating Temperature: -40 C
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1.2KA; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Current Sense Transformer
- Features: Bulk Pack
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051452-C/CT-0306 Category: Transformers>Current Sense Transformers Series: C/CT Type: Non-Invasive (Split Core) Termination Style: Wire Leads with Connector Package: Bulk Height - Seated (Max): 1.114" (28.30mm) Standard Package: 48
- Category: Signal / RF Transformer
-
Supplier: OMICRON electronics Corp. USA
Description: OMICRON's CT Analyzer is a unique lightweight instrument designed to meet the highest standards for performing excitation, ratio, polarity and winding resistance tests on current transformers (CTs) as well as burden-impedance measurement.
- Features: Computer Interface, Other
- Test Parameters: DC Resistance, Turn Ratio, Winding Polarity
- Form Factor: Stand Alone / Bench
- Phase: Three Phase
-
Supplier: Littelfuse, Inc.
Description: Detects phase current or ground-fault current. (200-A primary)
-
Supplier: ODG (Origin Data Global)
Description: C/CT-, CURRENT SENSORS, SNAP-ON
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Current Ratio: 50:5 - 400:5 A Current Rating:100A Features: 1.05" Mounting Type:Donut Series:2 RoHS Compliant
- Primary current (Ratio) Range: 5 to 100 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSING TRANSFORMER, 2CT, TH; DC Resistance:-; Inductance:-; ET Constant:-; Primary Current:48A; Transformer Mounting:Through Hole; Product Range:MDCS™ LA12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR
- Category: Signal / RF Transformer
-
Supplier: Time Mark Corporation
Description: The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .5 KG [.88 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.13 CT Ratio : 400/5 Product Depth (INCH) : 2 Product Height (INCH) : 2.68 Product Width (INCH) : 2.4 Electrical
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
-
Description: CURR SENSE XFMR
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: CT, Indoor, Model: 2DA, Ratio:
- Features: Power / Power System / Distribution Transformer
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Current Transformers ROHS
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 60:5, 2VA,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Datatronics™
Description: Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13 x 5.85 x 4.1mm.
- Operating Frequency Range: 10,000 to 1,000,000 Hz
- Operating Temperature: -40 to 130 C
- DCR: 0.5 to 33.24 ohms
- Other Transformer Types / Applications: Current Sense Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 200 amps Provides 5A AC output
- Primary current (Ratio) Range: 200 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 50 amps Provides 5A AC output
- Primary current (Ratio) Range: 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 30A. This listing supports
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or PIC01.
- Primary current (Ratio) Range: 25 to 500 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Features: Current Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures heater current up to 40 amps 100 mA AC output for temperature controllers Small footprint
- Primary current (Ratio) Range: 40 amps
- Secondary Current (Ratio) Range: 0.1 amps
- Features: Current Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity.
- DCR: 0.038 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Low-Frequency Current Sense Transformers – The CSE series is expertly designed to monitor electrical currents in low-frequency applications. These transformers are provided with a Recognized Component electrical insulation system (OBJY2), Class 130 (B (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Chassis/panel-mount transformers Chokes Class 2 transformers (up to 100VA) Control transformers Current transformers (toroidal, laminated) Dry-type transformers Ferro-resonant transformers Impedance matching Impregnated or (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Effect of voltage waveform on dielectric barrier discharge ozone production efficiency
A Tektronix P6015A (1 V:1000 V – 75 MHz) and a Tektronix CT - 2 current transformer (1 mV:1 mA – 200 MHz) were used for voltage and current measure- ments, respectively.
-
Design and technology considerations for SiC bipolar devices: BJTs, IGBTs, and GTOs
Base and collector currents are measured with Tektronix CT - 2 cur- rent transformers that have a 500 psec rise time.
-
1200 V 4H-SiC Bipolar Junction Transistors with A Record β of 70
with Tektronix CT - 2 current transformers that have a 500 ps rise time.
-
Electrical Performance of Explosive‐Driven Switches for slapper detonator applications
A 100 m long 50 Q coaxial cable was used as the TL, in which the output current was sensed via a Tektronix CT - 2 current transformer with 1 GHz bandwidth.
-
Journal of Propulsion and Power > Relationship Between Anode Spots and Onset Voltage Hash in Magnetoplasmadynamic Thrusters
We measured the current through the probe wires using a Tektronix CT - 2 current transformer , which has a flat frequency response from 10 to 200 MHz.
-
Enhancements to and Characterization of the Very Early Time Electromagnetic (VETEM) Prototype Instrument and Applications to Shallow Subsurface Imaging at Site...
Tektronix, Inc., Model CT-1/ CT - 2 Current Transformer Instruction Manual, P.O. Box 1000, Wilsonville, OR 97070-1000.
-
A comparison of the radiation tolerance of the STC bipolar, CMOS and merged bipolar/CMOS processes
Tektronix CT - 2 current transformer (1 mV/mA terminated into 50 ~), connected in the supply line of the DUT and capacitively de-coupled from the supply, facilitated the measurement of the tran- sient photocurrent generated by the incident pulsed radiation.
-
Very high-frequency capacitively coupled argon discharges
The current waveform was measured near one electrode with a Tektronix CT - 2 current transformer .
-
Class E high-efficiency switching-mode tuned power amplifier with only one inductor and one capacitor in load network-approximate analysis
Waveforms were measured with a Tektronix 454 oscilloscope, using a P6054 voltage probe and a CT - 2 current transformer .
-
Transverse-discharge copper-vapor laser
The current was mea- sured by a Tektronix CT - 2 current transformer through a cur- rent shunt installed in the grounded plate.
Indicates content that may require registration and/or purchase.