Products/Services for Ct Operated Overload Relays

  • Protective Relays and Monitoring Relays-Image
    Protective Relays and Monitoring Relays - (395 companies)
    ...will de-energize preventing the start of incorrectly connected machinery Phase unbalance- The relay operates when the magnitude of one current excesses the magnitude of another current by a predetermined degree. Voltage balance operates in a similar manner. Power...
    Over-voltage Protection
    Undervoltage
    Differential Voltage
  • Thermal Overload Relays-Image
    Thermal Overload Relays - (179 companies)
    Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types. Thermal overload relays are protective devices. They are designed to cut power if the motor draws too much...
  • Solid State Relays-Image
    Solid State Relays - (703 companies)
    Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
  • Electromechanical Relays-Image
    Electromechanical Relays - (952 companies)
    Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries...
  • Reed Relays-Image
    Reed Relays - (144 companies)
    Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays...
  •  
    Safety Relays - (223 companies)
    ...monitoring equipment in order to detect faults before they occur. These features make safety relays suitable for use in critical switching applications, such as an emergency machine stop (E-stop). If a switch or relay fails to operate in one...
  •  
    Relay Test Equipment - (27 companies)
    ...are operating correctly. There are many different kinds of relays, such as; electromechanical, solid state, digital, safety relays, protection relays as well as others. These relays perform the basic function of connecting and disconnecting electrical...
  •  
    Operating System Software - (282 companies)
    Operating system software includes platforms for operating, managing, and monitoring industrial networks and computers. Unlike client software which resides on an individual 's computer, operating system software resides on a server and manages...
  •  
    Relay Boards - (75 companies)
    Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply. Relay boards provide independently programmable, real-time control for each of several...
  •  
    High Voltage Relays - (184 companies)
    ...high voltage ( > 1kV) signals. They operate using the same basic principles as electromechanical relays, but include features designed to allow use in high voltage applications. A high voltage relay's contacts are typically contained in a vacuum...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire