-
Supplier: Newark, An Avnet Company
Description: EVALUATION KIT, CURRENT LOOP PROTECTOR; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX14626; Kit Application Type:Power Management; Application Sub Type:Current Loop Protector; Kit Contents:Evaluation Kit RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high
-
Supplier: L-com, Inc.
Description: lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high
-
-
Supplier: L-com, Inc.
Description: lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high
-
Supplier: L-com, Inc.
Description: the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
-
Description: sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under normal
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Description: sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under normal
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Description: bimetal sheet and then wel-ded to the iron bracket. The stationary silver contact and base are molded into a whole, after the current passes through the temper-ature calibration plate and the bimetal disc, it forms a loop from the moving contact to the static contact. Function Under
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Description: sheet and then welded to the iron bracket. The stationary silver contact and base are molded into a whole, and then the base is riveted with the iron bracket. The current first passes through the movable contact on the bimetal disc from the iron bracket, and then passes through the stationary
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop
- Type: DC Voltage Input, Serial / Digital Input
-
Supplier: DigiKey
Description: LP24V 2PR CURRENT LOOP OUTDOO
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover protectors for data communications and fire-alarm circuits. 1.2 As covered by these requirements, data communications circuit protectors and fire-alarm circuit protectors consist of single- and multiple-pair air-gap arresters, gas-tube arresters, or
-
Telephone Components and Accessories - Cylix All Pin Module Telephone Jack Protector -- MTJ-06A-RJ11Supplier: TelephoneStuff.com
Description: technology - Compact, in-line installation - High speed, high energy handling capability - Low shunt capacitance to reduce signal loss Models: - MTJ-06E-RJ11 - 7.5V Ethernet, CATV, and RS422/RS423/RS485 - MTJ-06T-RJ11 - 18V Token Ring, RS232, Digital 4-20mA Current Loop, and Satellite
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover protectors for data communications and fire-alarm circuits. 1.2 As covered by these requirements, data communications circuit protectors and fire-alarm circuit protectors consist of single- and multiple-pair air-gap arresters, gas-tube arresters, or
-
Supplier: TelephoneStuff.com
Description: technology - Compact, in-line installation - High speed, high energy handling capability - Low shunt capacitance to reduce signal loss Models: - MTJ-04E-RJ11 - 7.5V Ethernet, CATV, and RS422/RS423/RS485 - MTJ-04T-RJ11 - 18V Token Ring, RS232, Digital 4-20mA Current Loop, and Satellite
-
Description: TPS2661X CURRENT LOOP PROTECTOR
- Category: Development Board
- Features: Other
-
Supplier: TelephoneStuff.com
Description: technology - Compact, in-line installation - High speed, high energy handling capability - Low shunt capacitance to reduce signal loss Models: - MTJ-04E-RJ45 - 7.5V Ethernet, CATV, and RS422/RS423/RS485 - MTJ-04T-RJ45 - 18V Token Ring, RS232, Digital 4-20mA Current Loop, and Satellite
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers,
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
-
Supplier: Radwell International
Description: SURGE PROTECTOR, SLP SERIES, DATA & SIGNAL PROTECTION, 20 KA MAX SURGE CURRENT, DUAL LOOP PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ProTek Devices
Description: Two Line Pair 4-20mA Control Loop Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line) • Designed for 4-20mA Current Loops • Automatic
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 60 volts
- Features: Dataline and DC Signal
-
Supplier: Richardson RFPD
Description: Receiver’s Noise Figure is not increased by the protector circuit. 2) Passive switching of surface coil detuning and blocking circuits. In this case, the flow of loop current during transmitter pulse turns on the diodes, without a switch driver.
- Features: Other, RF Diodes
- Diode Type: PIN Diodes
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current & Power Monitors & Regulators High-Voltage Reverse-Input-Capable 4 20mA Current Loop Protector Product overview: MAX14626ETT+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The Le9541 Single Ringing SLIC device is optimized for single channel designs to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device utilizes a serial bus to interface to the Broadcom BCM3383/84/85/90 cable SoCs and
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Varistors). These AK components can be connected in series and / or parallel to create a very high surge current protection solution. Recognized to UL 497B as an Isolated Loop Circuit Protector Both reflow and wave soldering capable Very low clamping voltage Ultra-compact: less
- VR: 380 volts
- Clamping Voltage (VC): 570 volts
- VBR: 401 to 443 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) RoHS compliant and halogen-free Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) Recognized to UL 497B as an Isolated Loop Circuit
-
Supplier: Littelfuse, Inc.
Description: terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) UL Recognized to UL 497B as an Isolated Loop Circuit Protector.
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
Circuit Breakers
(1,026 Companies)
Current Loop Converters
(84 Companies)
Flange Protectors
(18 Companies)
Loop Powered Devices
(15 Companies)
IC Interfaces
(659 Companies)