-
Supplier: Newark, An Avnet Company
Description: LINEAR VOLTAGE REGULATOR, 5V, 3-SOT-23; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-23RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CURRENT MONITOR 1% SOT23-3 Product overview: ZXCT1009FTA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Output Current (IOUT): 0.00998 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, V REG +2.5V, SMD, SOT-23-3, 250; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.5V; Input Voltage Max:20V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
-
-
Supplier: Nexperia B.V.
Description: Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- Tj: 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Clamp Ipp Tvs Diode Surface Mount SOT-23-6
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 105 C
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: impedance: 0.2 Ω Sink current capability: 1 mA to 100 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant current sink Isolated feedback loop for Switch Mode Power Supply (SMPS)
- Features: Other
- Package Type: SOT23
-
Supplier: Newark, An Avnet Company
Description: LINEAR VOLTAGE REGULATOR, 5V, 0.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:9V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:1.2V; MSL:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 803755-ZXCT1008QFTA Packaging: Reel Mounting Style: SMD Current - Output: 25mA Voltage - Input: 2.5V ~ 20V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Supplier Device Package: SOT-23
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOT23
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 6SOT
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 801635-ZXCT1107SA-7 Packaging: Reel Mounting Style: SMD Voltage - Input: 2.5V ~ 36V Function: Current Monitor Sensing Method: High-Side Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 125°C
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 806082-ZXCT1109SA-7 Packaging: Reel Mounting Style: SMD Voltage - Input: 2.5V ~ 36V Function: Current Monitor Sensing Method: High-Side Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 125°C
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Newark, An Avnet Company
Description: LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, 18V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.11V; MSL:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Purpose: Current Monitor Alternative Parts (Cross-Reference): ZXCT1009F; Introduction Date: March 20, 2003 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a
- Output Current (IOUT): 0.00998 amps
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOT23
-
Supplier: Radwell International
Description: LDO VOLTAGE REGULATORS, LDO CMOS LOW CURRENT, SURFACE MOUNT, TO-236-3, SC-59, SOT-23-3.. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Lingto Electronic Limited
Description: TVS DIODE 6SOT
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package. Summary of Features
- VF: 0.62 volts
- IF: 200 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: OPTIREG™ linear voltage regulators (LDO) ESD230-B1-W0201 | Multi purpose diodes for ESD protection AUIR3242STR | Gate driver ICs BTS452R | Classic PROFET™ 24V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IPD26N06S2L-35 | Automotive
- VF: 1 volts
- IF: 120 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: Features 2.5V to 10V input voltage Output voltage up to 34V with OVP Internal Schottky diode Over 500mA switch current 1.2MHz PWM operation 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Thin SOT-23 6-pin
- Features: Other, Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage
-
Supplier: Nexperia B.V.
Description: The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or
-
Supplier: Renesas Electronics Corporation
Description: protection FET is used to disconnect the boost inductor from the input supply whenever an output fault condition is detected, or when the device is disabled. This gives 0 output current in the disabled mode, compared to standard boost converters where current can still flow when the
- Regulated Output Voltage (Volt): 4.3 to 28 volts
- Output Current (IOUT): 0.05 amps
- Quiescent Current (IQ): 0.0009 amps
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: Infineon Technologies AG
Description: 600 V half-bridge gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors like the IPL60R199CP CoolMOS™ CP. Summary of Features
- Peak Output Current: 2.3 amps
- Supply Voltage: 10 to 17.5 volts
- Propagation Delay: 300 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Infineon Technologies AG
Description: frequency 10 µA supply current at shutdown Enhanced stability IPOL engine stable with ceramic capacitors and no external compensation Enhanced light load efficiency with reduced switching frequency and diode emulation Forced continuous conduction mode option Thermally compensated
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Internal Schottky diode 2.5V to 6.5V input voltage 1.2MHz PWM operation Over 500mA switch current 250mV reference voltage ±5% LED current accuracy <1µA shutdown current Over temperature protection UVLO Thin SOT23-6L package option -40°C to 125°C junction temperature range
- Input Voltage: 2.5 to 6.5 volts
- Output Voltage: 24 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Renesas Electronics Corporation
Description: position versus load current (droop). The ISL6366 senses the output current continuously by measuring the voltage across a dedicated current sense resistor or the DCR of the output inductor. The sensed current flows out of the FB pin to develop a precision voltage drop
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: voltage position versus load current (droop). The ISL6364 senses the output current continuously by measuring the voltage across a dedicated current sense resistor or the DCR of the output inductor. The sensed current flows out of the FB pin to develop a precision voltage
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.75 to 5.25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Microchip Technology, Inc.
Description: carried out by DSP to satisfy Bluetooth A2DP requirements. In addition, to minimize the external components required for portable devices, a battery voltage sensor, battery charger, a switching regulator and LDO are integrated to reduce system BOM cost for various Bluetooth applications.
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
Find Suppliers by Category Top
Featured Products Top
-
Package: SOT-23 (TO-236-3 SC-59) Manufacturer: Fairchild/ON Semiconductor Applications: Motor Control: Drive small DC motors, such as those used in toy cars or robots. Power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
-frequency applications and minimizing switching losses. Low Leakage Current: Enhances circuit efficiency and reliability with its low reverse leakage current. Surface Mount Package: SOT-23 package allows easy integration into space-constrained designs (read more)
Browse Diodes Datasheets for Win Source Electronics -
Perpendicular: 23° (typical) Package: TO56 metal can with built-in photodiode and ESD protection diode (read more)
Browse Lasers Datasheets for World Star Tech -
. Thermal Overload Protection: Safeguards the device from thermal overstress. Short-Circuit Protection: Protects the regulator from damage due to output short circuits. Compact Package: Comes in a small SOT-23-5 package, ideal for space (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
characteristics to dynamically control the current and voltage using low voltage solid state circuitry. Multiple opto-diodes can be used in series for higher voltages and opto-diodes can be used in parallel for higher current, high-voltage applications. There are multiple applications in Mass (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
through the LED, the brighter it shines. Measuring the leakage current of the diode provides a feedback method to externally control the forward current through the LED. Optocouplers are often used as switches or HV Linear Regulators. They are ideal for use in high voltage power (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
function Non-latching, normally open Rated coil voltage 24 VDC Rated coil current 208 mA at 23°C Coil resistance (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Calogic, LLC CA500 Series Datasheets. CA502, SST502, CA511, CA507, CA508, SST507, SST505, SST506, CA509, CA500, SST501, CA503, SST509, CA504, SST504, SST511, C...
0.24 mA, Current regulator diode in 3-pin SOT - 23 package.
-
SST508 datasheet : Datasheets for Electronic Components and Semiconductors
2.40 mA, Current regulator diode SOT - 23 .
-
Flip-chip electronic system assembly process and issues for the NanoWalker: a small wireless autonomous instrumented robot
… converter (ADC), one 16: 1 analog multiplexer, and three ultra low input bias current operational amplifiers (OPAMP … … overall length of 10.5 and 17.7 mm respectively) and two low dropout positive fixed regulators . There are also eight 0.5 x 0.5 x 0.35 (height) inch (12.7 x 12.7 x 8.89 mm) DC/DC converters, a micro- switch, two diodes in SOT - 23 package, and one 3.5 A, 12V, avalanche rated …
-
Current & Power Monitors & Regulators | Mouser
/images/diodesinc/images/ SOT _ 23 .jpg Diodes Incorporated Current & Power Monitors & Regulators LOW PWR HIGH-SIDE 24V 3uA MONITOR .
-
Current & Power Monitors & Regulators | Mouser
/images/diodesinc/images/ sot - 23 .jpg Diodes Incorporated Current & Power Monitors & Regulators 3-Term LP High Side 0.3MHz 100nA 800mV .
-
TK71536SCL Datasheet - 3.6V low dropout voltage regulator from
The TK715xx is a low dropout linear regulator housed in a small SOT - 23 -3 package, rated at 350 mW. … is used to achieve a low dropout voltage of 105 mV (typ.) at 50 mA load current . The internal reverse bias protection eliminates the requirement for a reverse voltage protection diode , saving cost and …
-
AME385AEHA Datasheet - Micropower voltage reference diode from AME, Inc.
The AME385-1.2 is a micropower 2-terminal band-gap voltage regulator diode . It operates over a 15A to 20mA current range. Analog Microelectronics offers this part in a TO-92 and SO-8 packages as well as the space saving SOT - 23 .
-
SST500 datasheet - 0.24 mA, Current regulator diode : Datasheets for Electronic Components and Semiconductors
0.24 mA, Current regulator diode SOT - 23 .
-
MIC2289c Datasheet - 1.2MHz PWM White LED Driver with OVP in 2mm × 2mm MLF™ and Thin SOT-23 from Micrel
1.2MHz PWM White LED Driver with OVP in 2mm × 2mm MLF™ and Thin SOT - 23 The MIC2289C is a PWM (pulse width modulated), boostswitching regulator that is optimized for constant- current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small …
-
Page 1. Semiconductor parts with 229 in root number
4.3V, 500mWt General purpose voltage reference/ regulator diode SURFACE MOUNT ZENER DIODES/ SOT - 23 Nominal zener voltage 4.3V, test current 20.0mA.
Indicates content that may require registration and/or purchase.