-
Supplier: Beckhoff Automation LLC
Description: The guide rails of the XTS Hygienic are entirely made of stainless steel. The interface between individuals rails has been revised for simple sealing. A lock allows fast exchange of the movers for cleaning and maintenance purposes. The curved rail is optimally
-
Supplier: Beckhoff Automation LLC
Description: The AT9040 curved guide rails enable track layouts on the basis of the AT2040 motor modules (45° curve segments of a circle with a diameter of 637 mm), in combination with an AT2000 straight motor module. In addition, the guide rails can be ideally combined with
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9050 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with
-
-
Supplier: Beckhoff Automation LLC
Description: The AT9020 curved guide rails enable track layouts on the basis of the AT202x motor modules (22.5° curve segments of a circle with a diameter of 1273 mm), in combination with an AT2000 straight motor module. In addition, the guide rails can be ideally combined with
-
Supplier: TPA Motion
Description: other path. In the end you need to be arrive back at the starting position. Our business model is focused on OEM applications. We can Design, Prototype, and Manufacture. In addition to our standard curved rail product offering we do "Custom" curved rail systems. 90 degree
- Guide Length: 48.031522 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Shape: Linear Motion Guide, Radial / Curved, Track System
- Material: Steel
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color.
- Guide Width or Diameter: 0.9842525 inch
- Guide Length: 6.692917 to 48.031522 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Guide / Rail Shape: Linear Motion Guide, Radial / Curved, Track System
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of rotation in
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional
- Bearing Width: 2.9527575 inch
- Bearing Type: Cam Follower
- Features: Other / Custom
- Bearing Housing: Rectangular
-
Supplier: THK America, Inc.
Description: A series of LM types available from miniature types to large types for machine tools, from linear guides to curved guides that suit a wide range of applications.
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Span Tech LLC
Description: MSG chain: The WhisperTrax CA-MSG curving, straight section conveyor features 75mm left and right guides molded into the side links. These “Moving Side Guides” provide positive retention of products during transportation through curves. This chain style is often indicated where the
- Chain Width: 3.76 to 21.48 inch
- Maximum Allowable Load: 150 to 1,100 lbs
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Types: Flat-top Chain
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available Sizes Sheet
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Modified with special lubricants, TIVAR ® DrySlide has the lowest coefficient of friction of any of the TIVAR ®products. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/4" to 2" Belt skirting Chute liners Conveying components: bearings, belt guides, chain guides, curves, guide
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: SAE International
Description: found to be successful in producing roll-overs. Techniques and instrumentation for the study and evaluation of vehicle structure effects and occupant movement resulting from roll-overs produced by the curved rail-ramp system are also specified. The curved rail-ramp
-
Supplier: Total Plastics, Inc.
Description: (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20'
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Conductix-Wampfler
Description: and are in use all over the world. It is truly the industry standard! Conductix-Wampfler Insul 8® 8-Bar Systems are: UL listed and CSA Approved Fast and Easy to Install Easy to Maintain Complete with a Wide Selection of Special Options - curved bar, corrosion resistant systems, pick-up
- Current Capacity: 40 to 500 amps
- Voltage Capacity: 600 volts
- System: Conductor Rail, Enclosed Conductor, Transit Rail
- Features: Copper Conductors, High Temperature, Other, Slip Rings
-
Supplier: CSA Group
Description: ISO 3095:2013 specifies measurement methods and conditions to obtain reproducible and comparable exterior noise emission levels and spectra for all kinds of vehicles operating on rails or other types of fixed track, hereinafter conventionally called "unit". ISO 3095:2013 is applicable to type
-
Description: ISO 3095:2013 specifies measurement methods and conditions to obtain reproducible and comparable exterior noise emission levels and spectra for all kinds of vehicles operating on rails or other types of fixed track, hereinafter conventionally called "unit". ISO 3095:2013 is applicable to type
-
Supplier: easy-conveyors
Description: conveyors, horizontal but also incline and decline is possible ( no horizontal curves possible ) The big advantage of the EMCS modular belt conveyor is that you do not have to track the belt ! The wide belt conveyor is fully compatible with Easy conveyor’s standard guide rail
- Conveyor Type: Slat Conveyor
-
Supplier: OMEGA Engineering, Inc.
Description: and provides uniform and homogeneous flow in the test section. The WT-3106 and WT-3107 can be operated both vertically and horizontally and features a Plexiglas® test section for ease of flow visualization. Rail guides are provided so the unit position can be adjusted. The WT-3106 and
-
Supplier: OMEGA Engineering, Inc.
Description: section. A mounted diffuser at the exit and before the fans helps with pressure recovery to provide a smooth flow. Rail guides are provided so the unit position can be adjusted. A switch box is provided with the unit so some fans can be turned off for lowest possible air flow. An
-
Supplier: PowerFilm, Inc.
Description: Cap-XX devices to run your IoT device without battery. See Quick Start Guide for details on configuring storage element type and other board options. Panel Specifications Indoor Series LL200-2.4-37 1000 lux: 0.462mW 0.220mA 2.1V 200 lux: 0.07W 0.044mA 1.6V Classic Application MPT2.4-21 100%
- Category: Development Suite / Kit
Find Suppliers by Category Top
Featured Products Top
-
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
customer requiring completely curved track necessitated our warehouse staff to really (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modular conveyors solve this through standardized interfaces: Universal T-slots built into conveyor frames allow quick attachment of guide rails, sensors, and mounting brackets at any point along the length of the conveyor (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Intelligent Robotics and Applications
On the other hand, the sliding block is sleeved on the space curve guide rail and has to move along the track of the space curve guide rail.
-
Propagation of highly nonlinear solitary waves in a curved granular chain
The inset shows an assortment of eight different curved guide rails with θ = [30◦, 45◦, 60◦, 90◦, 120◦, 135◦, 150◦, 180◦] and Rc = 4d. b Setup to study the effect of different radii of curvature at a given deflection angle.
-
Attitude control system of a super-high speed elevator car based on magnetic guides
X1 means the car movement, X3 and X4 mean movements of roller guides which are opposite to each other and X5 means the movement of the curved guide rail simulated as external force.
-
A linear induction motor control system for magnetically levitated carrier system
This model had a shorter core than the first one, so that it could be installed in the space between the inner and outer curved guide rails .
-
Vehicle Dynamics
Contrary to the curved guide rail proposed in SAE-policy SAE J857, in this experiments a straight guide rail in combination with automated steering has been used.
-
CONTINUOUS BREWING III. NEW DEVICE FOR CONTINUOUS EXTRACTION OF HOPS BY BOILING WORT
Two curved guide rails are brazed on to the side walls of the 2 ft. 3 in.-long trough and a steam coil is fitted into the bottom of the trough through the end plate.
-
Electrically powered equipment for lifting and tipping the movable container of a dough kneading machine.
Tipping of the container is achieved by means of 2 curved guide rail units, inclined in different directions, which guide the lifting platform to achieve tipping.
-
The measurement of volume changes in human limbs
Each block also carries a curved guide rail (vii) for the sliding Perspex block (viii).
-
FLUSHED WITH SUCCESS | News | The Engineer
Hoerbiger-Origa also includes the curved guide rail and door hanger within its system; again these elements are engineered for ease of assembly and demounting.
-
Triangular ray-tube analysis of dielectric lens antennas
The feed is mounted on a curved guide rail (as shown in Fig. 4), allowing it to be displaced from the focal point along the best focal surface to generate scanned beams.
Indicates content that may require registration and/or purchase.