Products/Services for Custom Enema Nozzles
-
Nozzles - (664 companies)Powders Steam Water Applications Application ratings for nozzles are based on published literature. Consult suppliers for unlisted or custom applications. Applications may include: Cleaning Coating Cutting Fire protection Fuel injection... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Motor and Generator Winding Services - (167 companies)Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding... -
Electrical Winding Services - (359 companies)Companies that specialize in the fabrication of custom wound assemblies for a wide range of electrical applications and industries. Electrical winding services also includes the repair and refurbishing of individual wound components. Electrical... -
Spring Winding Services - (262 companies)...and corrosion resistance. Material flow during the stamping or forming process is another significant consideration when deep draws or especially thin or thick parts are desired. When in doubt, the custom spring winding service provider will be able to help...
-
Plastic Extrusion Services - (328 companies)Plastic extrusion services suppliers specialize in extruding plastics and polymer compounds into custom and standard profiles and shapes. How to Select Plastic Extrusion Services. Image Credit: Malish Plastics; Preferred Plastics, Inc. Plastic...
-
Machine Design Services - (824 companies)Machine design companies specialize in the design of custom machinery. Machine design services specialize in the design of custom machinery. To provide precision machine design, suppliers adhere to standards, codes, and regulations; follow...
-
Control Panels - (731 companies)...control instruments and monitoring equipment. They are often custom designed for specific applications. Design. Control panels consist of an enclosure populated by components --including a power source, circuit breakers, transformers, controllers...
-
Software Development Services - (2229 companies)Software development services design custom software for a variety of applications. Software development services design custom software for specialized and industry-specific applications. They are staffed by programmers, project managers, software...
Product News
-
General Plastics Manufacturing Co.
GP's foam used as nozzle closure and electronics, General Plastics can custom formulate your dunnage packages. Quality and Testing. Our products are backed by ongoing research and development, stringent quality certifications and ITAR compliance. General Plastics ' Quality Department consistently follows well-defined regulations that reflect industry best practices and proprietary procedures. Formulating, producing, testing, and applying our polyurethane foam materials gives us unique insight into distinct properties. Our well-honed... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Suntech Applied Materials (Hefei) Co.,Ltd
High-Precision Dispensing Nozzles for Die Bonders Fully compatible with ESEC (BESI), ASM, and other leading die bonding machines. Precision Manufacturing: Engineered for high accuracy and repeatability in adhesive dispensing. Durable and Reliable: High wear resistance for extended service life in demanding production lines. Flexible Customization: Tailored nozzle geometries available for specific process requirements. Suntech 's commitment to quality and performance makes these dispensing nozzles a trusted choice for semiconductor assembly... (read more)Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Glue Dispensing Nozzle for Die Bonding SUNTECH is pleased to announce the availability of its Ceramic Glue Dispensing Nozzles, specifically engineered for high-precision semiconductor die bonding applications. SUNTECH has extensive expertise in the design and manufacturing of dispensing nozzles for die bonding (chip bonding) machines. Our product portfolio includes nozzles manufactured from stainless steel, tungsten steel, and ceramic, and they are fully compatible with industry-leading platforms such as ESEC (BESI) and ASM die... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Paxton Products, an ITW company
When to use an Air Knife vs Nozzle Manifold Paxton 's Application Engineers custom-engineer high performance drying and blow off solutions based on your line 's target specifications and extensive knowledge of which air delivery devices are best for which application. While Air Knives are the most common form of air delivery, Nozzle Manifolds are often the best choice for some applications. Read this article to learn more about when to use an Air Knife versus a Nozzle Manifold. (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
EXAIR
PowerStream Liquid Nozzle for Spray Applications For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle. Producing a deflected flat fan pattern, the PowerStream provides a consistent and proficient spray for precise coverage in close quarters. Manufactured from 303 stainless steel, common applications include washing/wetting, dust suppression, lubrication, part cooling and more. Like all EXAIR spray nozzles, the PowerStream is versatile, and efficient. With a maximum... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
Vortec
Reduce Your Environmental Footprint - Air Nozzles Being aware and proactive in reducing your environmental footprint can not only help the planet, but it can also improve your bottom line. Vortec Air Nozzles can help. (read more)Browse Nozzles Datasheets for Vortec -
DeZURIK, Inc.
New Tideflex® Effluent Diffuser Nozzles Brochure Tideflex (R) Effluent Diffuser Nozzles are used to prevent intrusion of unwanted sand, sediment, saltwater and marine growth into effluent outfall pipelines. The valves feature a non-mechanical, all-elastomer construction that will not corrode and remains unaffected by marine growth. A summary of unique benefits of the nozzle is presented in the new Tideflex (R) Effluent Diffuser Nozzles for Multiport Effluent Outfalls Brochure. The nozzles greatly improve performance of diffuser systems... (read more)Browse Check Valves Datasheets for DeZURIK, Inc.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… decimal_system_N|5 imperial_J|30 measurement_N|74 metric_unit_N|21 meter_N|73 gram_N|28 second_N|26 unchanging_J|8 environmental_condition_N|10 norm_N|27 standard_N|128 alter_V|58 noticeably_R|5 custom _N|70 introduce_V|181 investment_N|30 … … clean_V|47 thoroughly_R|35 winter_N|69 brush_N|39 soap_N|72 mop_V|6 cleaning_N|15 fabric_N|264 solvent_J|48 broom_N|18 cleanse_V|33 sediment_N|25 undesired_J|6 clear_V|16 stigma_N|14 charge_N|210 purge_V|10 moral_J|91 defilement_N|1 uncleanness_N|1 rite_N|30 impurity_N|35 psychoanalysis_N|38 emotional_J|114 tension_N|57 cathartic_N|7 bowels_N|9 bowel_N|11 enema _N|4 inject_V|33 fluid_J|20 colon_N|29 … … hairpiece_N|5 stand_V|75 upright_N|36 spray_V|10 nozzle _N|7 bathtub_N|5 bath_N|19 foam_N|11 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… cursed curser curses cursor curter curtly curtsy curves curved curvet cuspid cussed cusses custom cutest cutlet cutoff … … enamel enamor encamp encase encode encore endear ending endive endows endued endues endure enemas energy enfold engage … … nosier nosily nosing notary notice notify noting notion nougat novels novena novice nowise nozzle nuance nubble nubbin …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… the norm or standard'),(100196286,'n',4,'act of changing in practice or custom '),(100196440,'n' … … of a cathartic to stimulate evacuation of the bowels'),(100254662,'n',4,'an enema that injects large … … 100258469,'n',4,'washing yourself by standing upright under water sprayed from a nozzle '),(100258659,'n' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… norm_N standard_N 00195415_N| act of changing in practice or custom; |act_N change_V practice_N custom _N 00195569_N| the … … of the bowels |purge_V body_N use_N cathartic_N stimulate_V evacuation_N bowels_N bowel_N 00253773_N| an enema that injects large … … own_J hair_N 00257580_N| washing yourself by standing upright under water sprayed from a nozzle ; |wash_V stand_V upright_N …
-
wn_g.pl (finlayson-gwc2014.zip)
… these variations in taxation?"'). g(100195415,'act of changing in practice or custom ; "the law took … … use of a cathartic to stimulate evacuation of the bowels'). g(100253773,'an enema that injects large … … hair'). g(100257580,'washing yourself by standing upright under water sprayed from a nozzle ; "he took a …
-
Some thoughts on the method of relieving an obstructed bowel
… all the more awful because it was--and, I fear, still is--the custom to teach that … For some years past I have used but two instruments for giving enemas . One is an ordinary Higginson's syringe, to the nozzle of .
-
Recollections of the Rotunda Hospital
… each pair of wards and the s~me instrument was em- ployed, in all cases whether sick or well, not only to wash out the vagina but, when considered advisable, the uterus also; and, with a different nozzle , for the administration of enemata . … year only, but their re-election at the end of that term had been the invariable custom .
-
Some thoughts on the method of relieving an obstructed bowel
… all the more awful because it ,vas-and, I fear, still is-the custom to teach that … For some years past I have used but t,vo instruments for giving enemas . One is an ordinary Higginson's syringe, to the nozzle of \vhich a No. 12 or 14 red …
-
noun.artifact (finlayson-gwc2014.zip)
… ships are cleared to enter or leave the country) } { [ custom-made, ready-made,! ] custom -built, item,@ … … crossbar on a wagon or carriage to which two whiffletrees are attached in order to harness two horses abreast) } { [ douche, verb.body:douche,+ ] douche_bag, syringe,@ (a small syringe with detachable nozzles ; used for vaginal lavage and enemas ) } { dovecote, columbarium2, columbary, birdhouse …
-
noun.act (finlayson-gwc2014.zip)
… ") } { [ turning1, verb.change:turn4,+ ] change,@ (act of changing in practice or custom ; "the law took … … of a cathartic to stimulate evacuation of the bowels) } { high_colonic, colonic_irrigation,@ (an enema that injects large … … shower_bath, washup,@ (washing yourself by standing upright under water sprayed from a nozzle ; "he took a …
Indicates content that may require registration and/or purchase.