-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin and lead
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin and lead
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin and lead
- Forward Voltage: 2 to 120 volts
- Forward Current: 3.5 to 22 milliamps
- LED Type: Blue, Green, Multi-Colored, Red, White
- Lens Type: Domed Lens, Flat Lens
-
-
Supplier: SunLED Company, LLC
Description: average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators Custom Part
- Lamp Type: LED Lamps
-
Description: modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow you to
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative
- Width or Diameter: 24.95 mm
- Height: 26.35 mm
- Voltage Rating: 300 volts
- Current Rating: 6 amps
-
Supplier: Electrocube, Inc.
Description: or as a “clamp-on” design for temporary monitoring. The secondary current (generally much lower than the primary current) can be monitored or used as a “fail-safe” indicator to shut down the system during an over-current or under-current situation. What are some features of Electrocube
- Type / Applications: Commercial
- Transformer Category: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low
-
Supplier: Allied Electronics, Inc.
Description: Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low
-
Supplier: Allied Electronics, Inc.
Description: Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low
-
Supplier: Allied Electronics, Inc.
Description: Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low
-
Description: indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps
- Width or Diameter: 99.822 mm
- Height: 82.55 mm
- Voltage Rating: 24 volts
- Current Rating: 0.08 amps
-
Supplier: ABTech, Inc.
Description: indicator reading (TIR), roundness, flatness, squareness, perpendicularity, concentricity and parallelism measurements. They are ideal as stand-alone units for checking runout of turned parts, optical lens alignment, assembly applications, precision indexing, and light machining or
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: are two lights on the Ethernet RJ45 port: Yellow light: Ethernet link indicator light, on means the link is normal, flashing with data Green light: Optical fiber link indicator/activity light, on means the link is normal, flashing is data transmission
- Cable Type: Single Mode
-
Supplier: Newark, An Avnet Company
Description: Tower Light: Sealed Audible Indicator; Voltage: 12-30 V dc or 24 V ac Environmental Rating: IP67; Input: Bimodal;; Euro 8-pin Integral Connector Custom pin-out
-
Supplier: Banner Engineering Corp.
Description: Big and bright 70 mm tower lights have two banks of LEDs Rugged, water-resistant IP65 housing with UV stabilized material Customize lights for your application by selecting solid ON or flashing for each light segment Up to five colors plus audible module in one device Loud 92 dB
- DC Voltage Rating: 12 to 30 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
- Light Options: Continuous, Flashing
-
Supplier: BACO Controls, Inc.
Description: 22mm and 30mm sizes Excellent modularity for a large choices of combinations with a minimum number of items customized products to meet the most specific needs
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: BEACON TOWER LIGHT: 3-COLOR INDICATOR CUSTOM PIN-OUT; VOLTAGE: 12-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: PNP; COLORS: GREEN YELLOW RED; EURO 5-PIN 150 MM (6 IN) PUR PIGTAIL
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power supply “-” FIB Optical fiber interface 100/1000M: Ethernet interface There are two lights on the Ethernet RJ45 port: Yellow light: Ethernet link indicator light, on means the link is normal, flashing with data Green light: Optical fiber link
- Cable Type: Single Mode
-
Supplier: Newark, An Avnet Company
Description: TL70 TOWER LIGHT, BLACK HOUSING: 4-COLOR AUDIBLE INDICATOR; PROGRAMMABLE; CUSTOM WAVE FILE; VOLTAGE: 100-240 V AC; ENVIRONMENTAL RATING: IP65; COLORS: GREEN FLASH YELLOW FLASH RED FLASH BLUE FLASH; SUPPORTS 1-4 MODULES; 2 M (6.5 FT)
-
Supplier: TSC Auto ID Technology America Inc.
Description: A Rugged Handheld Scanner Offering Exceptional Price-performance The TSC™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and
- Scan Rate: 200 Scans/Sec
- Bar Code Scanner Type: Handheld "Gun" Type
- Interface Options: Other
-
Supplier: Radwell International
Description: LIMIT SWITCH, STANDARD, SEALED, CUSTOM, NEUTRAL POSITION, WITH SPECIAL WIRING, GREEN, RED INDICATOR LIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Description: configuration. The Global Series Strobe can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
- Flash Rate: 60 flashes per minute
- Supply Voltage: DC / Battery
- Features: Other
- Visual Indicators: Strobe Light
-
Supplier: Intellisense Microelectronics Ltd.
Description: sensor LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
- Operating Distance: 19.68505 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Intellisense Microelectronics Ltd.
Description: LED function indicators Pre-wired cable or connector models (customized) Available in diffuse or through-beam type Light on or dark on mode Reverse polarity protection, output short-circuit protection, output reverse polarity protection
- Operating Distance: 19.68505 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
-
Supplier: TelephoneStuff.com
Description: A 5.8GHz FHSS GigaRange cordless phone offers an amber-glow backlit LCD on handset and expands up to 8 total handsets. Features: - Wireless network friendly - Customized ringer - Talking caller ID - Ringer ID - Light-up ID - Call waiting caller ID - Light-up indicator with
- Phone Type: Telephone
-
Supplier: Intellisense Microelectronics Ltd.
Description: 20mm(diffuse model) or 200mm(through beam model) Flexible cable bending at will, the best alternative to optical fiber sensor LED function indicators Pre-wired cable or connector models (customized) Light on or dark on mode Reverse polarity protection, output short-circuit protection,
- Operating Distance: 0.393701 to 7.87402 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
-
Supplier: TelephoneStuff.com
Description: Two-Line Speakerphone with Super Bright Message Light. Speakerphone with Light Features: - Two-line speakerphone with lighted ring indicator - Flash button - Extra heavy, non-slip base - Connected data port will access available line - Voice intensifier with “clearing aid”
- Phone Type: Telephone
-
Supplier: CO2Meter.com
Description: real-time gas readings and relaying critical alerts to safety personnel. To get started, ensure you have a proper RAD-0102-6 or RAD-0002-ZR to integrate or contact a sales specialist who can help you with a custom system for your application. Features Connects up to 12 gas sensors for visual
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric develops innovative solutions for global market leaders in automotive lighting. Marketed under the Parlex brand, Johnson Electric custom engineers LED based day running lights, rear combination lights and turn indicators providing signature styling for
-
Supplier: Simpson Electric Company
Description: to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible
- Number of Digits (or Characters): 6
- Operating Temperature: -4 to 149 F
- Functions: Elapsed Time Meter / Indicator
- Mounting: Panel / Flange Mount
Find Suppliers by Category Top
Featured Products Top
-
indicators Backlighting can be added for ease of use in low light conditions. Custom made to virtually any size and shape Typical thickness is 0.035”. Additional spacers can be added as needed. All components are self contained, reduces the need for additional (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
be embossed for improved feel and usability. Embedded LEDs can be incorporated as indicator lights, and backlighting may be added to enhance visibility in low-light environments. Each interface is custom-made to virtually any size or shape, with a typical thickness of about 0 (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
. Moreover, by integrating Advantech iDoor modules with 2 mini PCIe slots, they allow for customized expansion for applications such as gate sensing, light indicators, WiFi/Bluetooth, 4G/LTE, and more. (read more)
Browse Data Input Modules Datasheets for Advantech -
C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Fiber end can be fitted with FC/APC and other connectors as needed Operating frequencies up to 300 MHz and rise times as low as 6 ns Customized parameter indicators available to match customer requirements Entire production process completed in-house at CASTECH (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
shaft of the tilt switch is custom-made in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is on during normal operation. Monitoring and Control System: On-site or (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
New Products
Thecatalogisaneasy-to-usereferenceforsourcingindustry standard and custom indicator lights for panel and printed cir- cuit board mounting.
-
Membrane Potential Imaging in the Nervous System and Heart
As mentioned above, an AOD-based beam scanner has previously been combined with a custom light microscope and fluorescent optical indicators to study both voltage and calcium transients in neuronal cultures (Bullen et al. 1997; Bullen and Saggau 1998).
-
Membrane Potential Imaging in the Nervous System
As mentioned above, an AOD-based beam scanner has previ- ously been combined with a custom light microscope and fluo- rescent optical indicators to study both voltage and calcium transients in neuronal cultures (Bullen et al. 1997; Bullen and Saggau 1998).
-
Ground Fault Protection (.pdf)
Lighted switches, indicators , key- boards, panels and custom modules, manufactured to military and aero- space specifications.
-
Waste treatment at the Radiochemical Engineering Development Center
The electrical componentsof the waste treatment system are electronic differentialpressuretransmitters, an electronic pressure transmitter, pressure switches, electronic conductanceprobes, electric solenoid valves, an electronic controlled pressure regulator,and a custom photo-metal instrument controlpanel comprising electronic indicators , lights , anhswitches.
-
States > Missouri > State > Statutes > Title XIX - Motor Vehicles‚ Watercraft and Aviation > 301 - Registration and Licensing of Motor Vehicles
A street rod or custom vehicle may use blue dot tail lights for stop lamps, rear turning indicator lamps, rear hazard lamps, and rear reflectors.
-
States > Rhode Island > State > Statutes > Title 31 - Motor and other Vehicles > 3 - Registration of Vehicles
(2) A street rod or custom vehicle may use blue dot tail lights for stop lamps, rear turning indicator lamps, rear hazard lamps, and rear reflectors.
-
Closed-loop cortical control of direction using support vector machines
Three horizontally spaced red light -emit- ting diode (LED) indicators were installed on each of the three custom made panels.
-
EU - Study to Assess Renewal Requests for 29 RoHS-2 Annex III Exemptions; RoHS Pack 9: LAMPS (June 7, 2016)
While not all applications are specifically known to us some special lighting applications in equipment, displays and indicator panels, are replaced professionally, as these lamps are usually custom sizes and colours and are not made with typical lamp end caps that fit…
-
States > New York > State > Proposed Regulations > 2003 Documents > June 4, 2003 > [2003 NY Proposed ny-p015b155] 15 NYCRR 79 - Motor Vehicle Inspections
All non-diesel and non-electric powered 1996 model year and newer vehicles, except for vehicles classified as custom or homemade, shall be checked for the operation and activation of the on-board diagnostic malfunction indicator light (MIL).
Indicates content that may require registration and/or purchase.