-
Description: LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark
- Cutting / Traverse Speed: 23,622.04724409445 in/min
- Laser Output Power: 5 to 10 watts
- Marking Area Length: 5.5905542 inch
- Marking Area Width: 7.61811435 inch
-
Description: CNI Laser offers CW fiber laser with compact OEM modular design which is ideal for systems integration. They are widely used in laser radar, life science, material processing, microelectronics, scientific research, pump for mid-IR laser, pump source for OPO,
- Wavelength Range: 1,550 nm
- Laser Power: 1 to 10 milliwatts
- Operating Voltage: 12 volts
- Laser Type: Fiber Lasers
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features 0.5 - 5 Watts High Efficiency Devices Multiple Package
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: laser welding systems can produce both laser spot welds (single pulse) and laser seam welds (multi-pulse overlapping spots including hermetically sound laser seams), and continuous wave (CW) output. FiberStar 8600 Series Systems offer state-of-the-art laser
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater number of
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Electro Optical Components, Inc.
Description: Total transmission (1.5 m length): >70% Maximum input power: 30 W CW Minimal bending radius: 10 cm Applications A medical laser delivery system for transmission energy of laser to a surgical site of a patient. Used in: Stomatology, Urology, Proctology
- Diameter: 22 mm
- Clear Aperture / Beam Diameter: 8 mm
- Laser Type: CO2
- Type: Component / Subsystem
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: Newport MKS
Description: The LDB-DFB-1550-50CW is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and extremely stable wavelength source. This laser diode is
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: OSRAM Opto Semiconductors
Description: Closed housing Product Features Efficient radiation source for cw and pulsed operation Reliable InGa(Al)As strained layer quantum-well structure Small TO-220 package with efficient thermal coupling Included thermistor allows wavelegth control by temperature FC-type connector for efficient
- Laser Output: Continuous Wave, Pulsed
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C
- Wavelength Range: 635 nm
- Laser Power: 0.4 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum NPRO 125/126 diode-pumped lasers produce continuous-wave (CW), single-frequency output at either 1064 nm or 1319 nm. Key features include fiber-optic or free-space output, narrow linewidth, low noise, frequency tunability, and adjustable power. The NPRO 125/126
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Description: High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature
- Wavelength Range: 450 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it
- Wavelength Range: 660 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request
- Wavelength Range: 905 to 1,800 nm
- Laser Power: 5 to 200 milliwatts
- Laser Output: Continuous Wave, Pulsed
- Laser Wavelength: Infrared
-
Description: High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control,
- Wavelength Range: 808 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Description: High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as power adjustment, temperature control,
- Wavelength Range: 980 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 375 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: SPIE - Education
Description: and beam quality for various geometries of the gain medium (rod, slab, disk, waveguide) and pumping arrangements (side and end-pumped) and provides an overview of the state-of-the art of solid state lasers. This includes a review of the design and performance of fiber
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: CableOrganizer.com, Inc.
Description: field use The LS series offer excellent stability and portability for accurate fiber optic testing. Single output port provides stable laser power at dual wavelength. The compact unit operates in either continuous wave (CW) mode or modulated mode. A low battery indicator reminds
- Features: Fiber Optic Test Source
-
Supplier: Toptica Photonics, Inc.
Description: makes system integration a snap. Wavelength: 638 ± 1 nm Linewidth (typ): < 25 MHz Output power: 120 mW Beam diameter (typ): 0.6 mm x 0,9 mm (1/e²) Important note: Optical isolation is MANDATORY in case of SmartDock fiber coupling! Model includes: Laser diode and diode driver
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: makes system integration a snap. Wavelength: 633 ± 1 nm Linewidth (typ): < 25 MHz Output power: 70 mW Beam diameter (typ): 0.6 mm x 0,9 mm (1/e²) Important note: Optical isolation is MANDATORY in case of SmartDock fiber coupling! Model includes: Laser diode and diode driver Temperature
- Wavelength Range: 633 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: makes system integration a snap. Wavelength: 852 ± 1 nm Linewidth (typ): < 15 MHz Output power: 80 mW Beam diameter (typ): 1.1 ± 0.2 mm (1/e²) Important note: Optical isolation is MANDATORY in case of SmartDock fiber coupling! Model includes: Laser diode and diode driver Collimating
- Wavelength Range: 852 nm
- Laser Power: 80 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newport MKS
Description: The LDB-DFB-1310-150 is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and extremely stable wavelength source. This laser diode is
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: Newport MKS
Description: required laser control instruments are available for purchase separately. Connectorized Single-mode Output The DFB lasers in the butterfly packages are pigtailed with panda PM fiber, terminated with a narrow-key FC/APC connector. The laser is aligned to the slow axis. The
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: ValueTronics International, Inc.
Description: The 81651A is a 1550nm Fabry-Perot Laser from Agilent. Additional Features: 1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81651A Fabry-Perot laser source is a single-wavelength module to be used in conjunction with optical
- Test Equipment Type: Hand Held
-
Supplier: Pulse Electronics Corporation
Description: Pulse offers a broad portfolio of SFP and SFP plus (SFP+) compliant fiber optic transceivers designed for both data communication and telecommunication applications. Products are compliant to Ethernet, Fiber Channel, SONET/SDH, CWDM and BiDi standards. The portfolio includes both
- Wavelength: 1,310 nm
- Data Rate: 1.25 Gbps
- Features: Other
-
Supplier: Newport MKS
Description: coupling efficiency into optical fibers. With Newport’s industry renowned laser mounts, laser diode drivers, diode temperature controllers you can easily build a reliable and low noise laser system with maximum output power and wavelength flexibility. Backed by 30 day
- Lamp / Output Power: 1.8 watts
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: measure coherence. With its narrow wavelength resolution of 0.01 nm (with option), the Q8341 is very effective for the evaluation of not only CD/DVD laser diodes, but also for blue-violet laser diodes. In addition, the built-in He-Ne laser acts as a wavelength reference to
Find Suppliers by Category Top
Featured Products Top
-
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
distribution makes it ideal for beam circularization and single mode beam fiber coupling. Features Optical output power (continuous wave): 60 mW (TCase = 25 °C) Typ. emission wavelength: 488 nm+/- 5nm Efficient radiation source for cw and pulsed (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Yb-Fiber-Laser-Pumped Continuous-Wave Frequency Conversion Sources from the Mid-Infrared to the Ultraviolet
One approach would be resonant frequency doubling of cw fiber lasers in external enhancement cavities, but this technique also suffers from the drawback of elaborate resonator design, requirement for a single-frequency input laser, and active stabi- lization.
-
Formation of TiO2 film with lower electrical resistance by aerosol beam and fiber laser irradiation
Local heat- ing can be performed by using a continuous wave ( CW ) fiber laser .
-
Springer Handbook of Lasers and Optics
D.C. Hanna, I.R. Perry, J.R. Lincoln, J.E. Townsend: A 1 watt thulium-doped CW fiber laser operating at 2 µm, Opt.
-
Fundamentals of Fiber Lasers and Fiber Amplifiers
A pulse fiber amplifier may photodarken up to 105–107 times faster than even high-power CW fiber laser , where the level of inversion may be significantly lower compared with a pulse regime [11].
-
Mid-Infrared Coherent Sources and Applications
C. Carbonnier, H. T¨obben, U.B. Unrau: Room temperature CW fibre laser at 3.22 µm, Electron. Lett. 34, 893 (1998 .
-
Soft and hard tissue ablation with short-pulse high peak power and continuous thulium-silica fibre lasers
Residual damage and affected zones using the Q-switched laser were nearly six times smaller than using the CW fibre laser for about 50 s of exposure time, and increased with pulse repetition rate.
-
OSA | Frequency doubling of a broadband Raman fiber laser to 655 nm
F. J. Kontur, I. Dajani, Y. Lu, and R. J. Knize, "Frequency-doubling of a CW fiber laser using PPKTP, PMgSLT, and PPMgLN," Opt.
-
Ginzburg–Landau turbulence in quasi‐CW Raman fiber lasers
Here the framework of the complex Ginzburg–Landau equations, which are well known as an efficient model of mode‐locked fiber lasers, is applied for the description of quasi‐ CW fiber lasers .
-
High-power Yb-doped continuous-wave and pulsed fibre lasers
In this article, a review of Yb-doped CW and pulsed fibre lasers along with our study on self-pulsing dynamics in CW fibre lasers to find its role in high-power fibre laser devel- opment and the physical mechanisms involved in …
-
Handbook of Optics: Volume IV - Optical Properties of Materials, Nonlinear Optics, Quantum Optics, Third Edition > CONTINUOUS-WAVE OPTICAL PARAMETRIC OSCILLATO...
The availability of increasingly powerful pump sources such as cw fiber lasers , together with the high nonlinear coefficient (d eff ~ 17 pm/V) and long interaction lengths (50 to 80 mm) in PPLN, can now readily permit practical operation of cw SROs …
Indicates content that may require registration and/or purchase.