-
Supplier: Thermotron Industries
Description: Thermotron's Automated Corrosion Test Chambers combine the capabilities of a temperature humidity chamber and a salt spray chamber. Corrosion Chambers eliminate the need to manually transfer products from one environmental chamber to another.
- Chamber Capacity: 27 cubic feet
- Temperature Range: 4.500000000000001 to 75 C
- Humidity Range: 30 to 100 % RH
- Configuration: Benchtop / Instrument, Floor Mount, Reach-In
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specification 1. 1 years experience 2. The Third party certificate 3. Fast delivery Application: Salt Spray test Chamber is used for imitating natural status in increase imitation test. The imitating condition is harder than status that we usually meet. The tester can combine
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: Atlas Material Testing Technology LLC
Description: Basic cyclic tests are used to qualify a coating or material for a specific end use on a pass-fail basis, or determine the probability of corrosion of a specific material.Applications include: Aerospace, Appliances, Automotive, Government, Marine Craft, Paints/Coatings,
- Chamber Capacity: 20 to 110 cubic feet
- Temperature Range: 71 C
- Features: Alarm(s), Windows
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
-
-
Supplier: Atlas Material Testing Technology LLC
Description: The CCX is the most advanced, sophisticated and versatile laboratory corrosion testing cabinet. With installed options, it can replicate up to 15 enevironmental conditions, placing powerful capability in the hands of the user. Advanced cyclic tests are used to qualify a specific
- Chamber Capacity: 20 to 110 cubic feet
- Temperature Range: -30 to 90 C
- Features: Alarm(s), Humidity Control, Programmable, Windows
- Temperature Control: Cooling, Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: SAE. Application Details: 1. To simulate test environment with different temperature and humidity 2. Cyclic test includes climatic conditions: temperature and humidity test,holding test, cooling-off test, heating-up test, moistening test and
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: test, moistening test and drying test… 3. Cable port with flexible silicone plug for cable routing to provide the condition of test unit under operation 4. Uncover test unit weakness in a short-term test with accelerated time effect Standard Features:
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
variations. UV Exposure and Solar Radiation: Long-term exposure to sunlight can degrade materials and impair electronics and camera systems. Accelerated aging tests simulate UV and solar radiation effects to guarantee durability over time. CSZ Test Chamber Solutions for (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
portable chambers that can be configured to a multitude of shapes and sizes to meet all our customers’ needs. Accelerated corrosion atmospheres for salt spray testing can be applied to items as large as 16ft by 15ft by 15ft. Predictive Maintenance These tests simulate (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean. ? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use. ? Sealing Ring: Double-layer sealing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Rapid temp. changing(humidity) test chamber also known as Environmental Stress Screening (ESS), AST (Accelerated Stress Testing), HALT (Highly Accelerated Stress Test), HASS (Highly Accelerated Stress Screening) or Burn-in test. ESS chamber is suitable for the whole product, parts and (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
-click startup of pre-set test programs, real-time data curve display and historical data export (CSV/Excel/PDF). The chamber is built with a full set of intelligent safety protection functions: over-temperature alarm, vacuum abnormal warning, power failure memory, automatic pressure relief and (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
environments prone to moisture ingress, corrosion, or delamination. Battery & Energy Storage Testing With the rise of EVs and renewable infrastructure, batteries are under extreme scrutiny. Customized HAST chambers- even with explosion-proof features- can simulate thermal abuse, humidity cycles, and pressure stress for cell and pack reliability testing. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
seal, allowing moisture to infiltrate and causing short circuits and corrosion; Vibration intensifies structural fatigue, and temperature and humidity accelerate aging. A single test cannot expose such coupled defects. The equipment synchronously controls and schedules the cooling (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting new standards in test systems, the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
ESPEC North America Inc | Qualmark Products and Services
The Vital Role of Temperature & Humidity Chambers
From Lab to Market: The Vital Role of Temperature and Humidity Chambers in Product Quality Assurance In today’s competitive market, product reliability is non-negotiable. Across industries, manufacturers rely on temperature and humidity test (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
Accelerated Reliability and Durability Testing Technology
The cyclic corrosion test chamber can provide a range of controlled cycles in the automotive industry among others.
-
Corrosion news and views
New image for cyclic corrosion test chambers .
-
Corrosion Rates of Steel, Zinc and Bi-Metal Couples in the Field and in Laboratory Environments
Laboratory Study The sensors were mounted horizontally in a Thermotron cyclic corrosion test chamber .
-
In-Situ Electrochemical Study of Corrosion of Steel and Aluminum/Steel Couples During Cyclic Corrosion Test
… situ electrochemical measurements were conducted to measure the rate of galvanic corrosion of aluminum 6111 coupled to cold rolled steel (Al/ CRS) as well as general corrosion of CRS when they were exposed to different conditions in a cyclic corrosion test chamber .
-
Automotive Test
CCT - Cyclic Corrosion Test Chambers .
-
test chamber - offers from test chamber manufacturers, suppliers, exporters & wholesalers
Sell Cyclic Corrosion Test Chamber .
-
The Humidity and Temperature Control of Immersion Cycle Corrosion Test Chamber
For immersion cyclic corrosion test chamber environment is complex, difficult to control humidity and temperature; this paper develops and designs a humidity and temperature control system.
-
Radio frequency identification (RFID) based corrosion monitoring sensors Part 1 – Component selection and testing
The covered tags were then subjected to accelerated corrosion tests in the laboratory in an automated cyclic corrosion test chamber (CCT-10P, Singleton Corp., Cleveland, OH, USA).
-
Radio frequency identification (RFID) based corrosion monitoring sensors Part 2 – Application and testing of coating materials
The accelerated corrosion tests were based on SAE J233418 with minor variations in the temperatures, and were conducted in an automated cyclic corrosion test chamber (CCT-10P, Singleton Corp., Cleveland, OH, USA).
-
Bulletin
‘We believe this is an important addition to our range because it enables users to benefit from salt spray and cyclic corrosion test chambers virtually irrespective of their location in a factory premises,’ comments Chris Gates, Managing Director of Ascott Analytical.
Indicates content that may require registration and/or purchase.