Products/Services for Cylindrical Ferrule Optical Fiber Connectors

  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (517 companies)
    ...connectors is called the "ferrule." The ferrule ensures alignment during connector mating and is often made from a hardened material such as ceramic, stainless steel, plastic, or tungsten carbide. The end of the fiber is held within the ferrule...
    Connector / Adapter Style
    Connector / Adapter Type
    Fiber Application
  • Fibers and Filaments-Image
    Fibers and Filaments - (224 companies)
    Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
  • Fiber Optic Ferrules-Image
    Fiber Optic Ferrules - (29 companies)
    Fiber optic ferrules are mechanical fixtures, generally rigid tubes, which are used to confine the stripped end of a fiber or a fiber bundle. They align and polish optical fibers to prevent the scattering and dampening of the light signal. Most...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Fiber Channel Connectors-Image
    Fiber Channel Connectors - (73 companies)
    ...and female connectors fit together in only one way. Gigabit interface converters (GBIC) are transceivers that convert between serial-electrical and serial-optical signals for high-speed networking. They are used with both fiber channel and gigabit Ethernet...
  •  
    Specialty Optical Fiber - (90 companies)
    Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering. Optical fiber should not be confused with fiber optic cables. Optical fiber...
  •  
    Optical Fiber Identifiers - (32 companies)
    Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber...
  •  
    Air Cylinders - (643 companies)
    ...be considered when searching for air cylinders include mounting options, connectors or port size, body material, and features. Common mounting options for air cylinders include face mount, nose mount, double-end mount, front flange mount, rear mount...
  •  
    Electrical Connectors - (3303 companies)
    ...of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...

Product News