-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for use in all diesel engines - compensates for latest low-sulfur fuels Diesel Fuel Catalyst and 85 Plus are products with the same chemistry Promotes better fuel combustion and fuel system lubrication Provides faster ignition, reduced detonation
-
Supplier: Accuris
Description: Climatized Diesel Fuel, No. 2 - D
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DIESEL FUEL OILS
-
-
Supplier: Accuris
Description: No. 1-D Diesel Fuel, Factory Fill
-
Supplier: ASTM International
Description: This specification covers seven grades of diesel fuel oils suitable for various types of diesel engines. These grades are: Grade No. 1-D S15; Grade No. 1-D S500; Grade No. 1-D S5000; Grade No. 2-D S15; Grade No. 2-D S500; Grade No. 2-D S5000; and Grade No. 4-D. The requirements
-
Supplier: Accuris
Description: Standard Specification for Diesel Fuel Oils
-
Supplier: ASTM International
Description: Standard Specification for Diesel Fuel Oils
-
Supplier: UL Standards & Engagement
Description: Diesel fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0-B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel/biodiesel,
-
Supplier: UL Standards & Engagement
Description: Diesel Fuel Oils, ASTM D975; b) Diesel/biodiesel blends and renewable diesel/biodiesel blends with nominal biodiesel concentrations from 5 percent up to 20 percent (B6 - B20) formulated in accordance with the Standard Specification for Diesel Fuel Oil,
-
Supplier: SAE International
Description: This paper reports the study of the effects of alternative diesel fuel and the impact for the air-fuel mixture preparation. The injection process characterization has been carried out in a non-evaporative high-density environment in order to measure the fuel injection
-
Supplier: UL Standards & Engagement
Description: diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel /biodiesel and renewable diesel/biodiesel blends with nominal biodiesel
-
Supplier: SAE International
Description: The present paper describes some results of a cooperative research project between GM Powertrain Europe and Istituto Motori of CNR aimed at studying the impact of FAME and GTL fuel blends on the performance, emissions and fuel consumption of the latest-generation automotive
-
Supplier: SAE International
Description: This SAE Recommended Practice presents recommendations for test fuels and fluids that can be used to simulate real world fuels. The use of standardized test fluids is required in order to limit the variability found in commercial fuels and fluids. Commercial fuels can
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Description: Despite being developed more than 100 years ago, the diesel engine has yet to achieve mass acceptance in the North American passenger car sector. In most other parts of the world, however, diesel engines have made considerable strides due in part to the common rail fuel
-
Supplier: CSA Group
Description: ISO 5165:2017 establishes the rating of diesel fuel oil in terms of an arbitrary scale of cetane numbers (CNs) using a standard single cylinder, four-stroke cycle, variable compression ratio, indirect injected diesel engine. The CN provides a measure of the ignition
-
Supplier: Central Marine Diesel
Description: smooth and quiet. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the option that is right for you! And, as an added benefit, you will always have the flexibility to upgrade options later. This
- Wattage: 100,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: SAE International
Description: due to the requirement for increased fuel pressure. The aim of the work was to characterise the tribological behavior of these contacts when lubricated with diesel fuel and diesel fuel treated with lubricity additives and model nitrogen and sulphur compounds of
-
Supplier: Caterpillar Electric Power
Description: This XQP100 generator set will either meet EU Stage IIIA emission standards or provide low fuel consumption performance for customers in non-regulated territories. With a robust, rental or mobile-ready construction, the product line is designed to be easily transported around project sites
- Volt-Ampere: 100,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 79,000 to 100,000 watts
- Volt-Ampere: 79,000 to 125,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: WLC Company, Inc.
Description: Uni-BioFuel 100, a more flexible alternative fuel hose designed to handle all grades of bio-diesel, including 100% B100, neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel hoses are built with a specialized combination of high performance films and fabrics
- Temperature Range: -40 to 180 F
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about Diesel Resistant Heat Shrink Tubing? Great for use in the aviation or automotive industries due to high resistance of fuels, fluids, and lubrication oils Protects wires, solder joints, and connectors from abrasion and damage from mechanical components Meets
- Sleeving: Shrink Tubing
-
Supplier: Aggreko
Description: Solve your power generation challenges with our 100 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,
- Voltage: 120 V, 240 V
- Frequency: 50 Hz, 60 Hz
- Phase: AC Single Phase Power, AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Kaydon Filtration Corporation
Description: The MS Series Recirculation Skid is the ideal solution for continuous fuel polishing. This system combines particulate removal and water separation to remove 100% of damaging water and maintain fuel cleanliness far exceeding industry standards. This packaged solution uses an integrated
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 250 psi
- Temperature Range: 150 F
-
Supplier: Kaydon Filtration Corporation
Description: Our Critical Fuel Skid combines our advanced particulate removal and water separation technologies to remove 100% of damaging water and deliver ISO cleanliness codes far exceeding the most stringent industry standards. This packaged solution draws fuel from bulk storage, polishes it,
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: ZCL Composites, Inc.
Description: ZCL | Xerxes has become a leading provider of DEF tanks in truck stops and vehicle fleet fuel facilities in the relatively short time diesel exhaust fluid (DEF) has been in demand in North America. Many fueling facilities now need to add bulk storage of DEF to meet the growing number
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: R. S. Hughes Company, Inc.
Description: written in English with the following text: DANGER DIESEL FUEL. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: item is written in English with the following text: DANGER DIESEL FUEL. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to.
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: in English with the following text: DANGER DIESEL FUEL. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular,
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: Kaeser Compressors, Inc.
Description: Standard Features: Sigma Profile™ rotary screw airend produces more air with less horsepower 100 cfm at 100 psig with Tier 4 Final diesel engine Rotomolded polymer canopy is scratch and dent resistant Heavy-duty 3-cylinder Kubota diesel engine meets Tier 4 Final EPA emissions standards
- Discharge / Operating Pressure: 100 to 145 psi
- Flow Capacity: 185 SCFM
- Power Source: Diesel
- Compressor Technology: Rotary Screw
-
Supplier: Caterpillar Electric Power
Description: The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4400 to 4850 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response requirements and
- Volt-Ampere: 4,400,000 to 4,850,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill avoidance.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Mi-T-M Corporation
Description: Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside,
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
/F-LD. The M/F-LD analyzer supports No. 2 Diesel and extends the limits of detection (LODs) even further for alkaline metals such as lithium (Li), sodium (Na), potassium (K) and vanadium (V) to below 100 parts per billion (ppb). This is a critical need for turbine OEMs that must meet fuel (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry Click here for more information about SpectrOil M Series (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
these plant air machines. When this equipment is brought in, plant representatives realize they are unable to supply the electricity needed to run these machines. Diesel drive rental machines might seem to be a solution, but the cost of diesel fuel to run this equipment is enormous. These machines (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
Thermodynamical evaluation of usefulness of future hydrocarbon fuels for use in compression ignition engines
In comparison of D100 ( diesel fuel ) and DE20 fuels (diesel—80 %, ethanol 20 %), the droplet size of DE20 fuel was smaller than that of D100 fuel due to the low kinematic viscosity and surface tension.
-
Energy Engineering and Environmental Engineering
Compared with pure diesel fuel D100 , the decrease in particle number emission ratio of the 3 alternative fuel blends of C10, BD10 and G10 were 1.89%, 13.23% and 26.72%.
-
Green Diesel Engines
… of injection control and alternative fuels on engine characteristics have been investigated by using the DDC/VM Motori 2.5 L turbocharged diesel engine with a common rail injection system and an ultra low sulfur mineral diesel fuel ( D100 ), soybean biodiesel (SoBIO) and …
-
http://www.m-hikari.com/ces/ces2014/ces1-4-2014/juntarakodCES1-4-2014.pdf
Diesel fuel ( D100 ) has a higher power than others (D90E10 and D70E30).
-
Experimental Comparison Between Conventional and Bio-derived Fuels Sprays from a Common Rail Injection System
… AND FUELS As above reported, the main goal of the present work was the characterisation of the evolution of the spray generated by a commercial high-pressure common-rail injection system when fed with standard diesel fuel ( D100 ), a blend (B033) of …
-
Experimental Investigations on a Karanja Oil Methyl Ester Fueled DI Diesel Engine
But for higher substitution of diesel fuel on volume basis with biodiesel (B60/D40, B80/D20 and B100), BSEC increased at higher (80% load and full load) loading conditions in comparison to diesel fuel ( D100 ) and for lower substitution (B20/D80, B40/D60) of diesel fuel …
-
http://aaqr.org/VOL9_No1_March2009/2_AAQR-08-09-OA-0040_18-31.pdf
their carcinogenic potencies are examined and compared with those of diesel fuel ( D100 ).
-
Progress in Renewable and Sustainable Energy
B100 represented pure soybean biodiesel, D100 pure diesel fuel , B20 20vol% fuel mixture of soybean biodiesel and diesel fuel.
-
Common Rail HSDI Diesel Engine Combustion and Emissions with Fossil / Bio-Derived Fuel Blends
… ABBREVIATIONS (A/F) Air Fuel ratio (A/F)st stoichiometric Air Fuel ratio B100 Pure biodiesel B50 Biodiese/Diesel blend BMEP Break Mean Effective Pressure BSFC Brake Specific Fuel Consumption CME waste Cooked oil derived Methyl Ester fuel D100 Pure Diesel ECU Electronic Control Unit …
-
Injection Strategies Tuning for the Use of Bio-Derived Fuels in a Common Rail HSDI Diesel Engine
… A/F) Air Fuel ratio (A/F)st stoichiometric Air Fuel ratio B100 Pure biodiesel bmep Break Mean Effective Pressure bsfc Brake Specific Fuel Consumption CLD Chemi-Luminescense Detector CME waste Cooked oil derived Methyl Ester fuel D100 Pure Diesel ECU Electronic Control Unit …
Indicates content that may require registration and/or purchase.