Products/Services for Danaher Resolver
-
Encoder and Resolver Signal Conditioners - (149 companies)Encoder and resolver signal conditioners accept encoder and resolver measurements and convert or condition these signals into digital data or suitable levels. Encoder and resolver signal conditioners accept encoder and resolver measurements...Differential ChannelsInput SignalsExcitation -
Rotary Position Sensors - (216 companies)Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide... -
Linear Encoders - (272 companies)Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. -
Incremental Rotary Encoders - (418 companies)Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. -
Absolute Rotary Encoders - (321 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation. -
Waveplates and Retardation Plates - (103 companies)Waveplates and retardation plates are optical elements with two principal axes, one slow and one fast, which resolve an incident polarized beam into two mutually perpendicular polarized beams. The emerging beam recombines to form Waveplates...
-
Optical Encoder Disks and Strips - (21 companies)Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter or length.
-
Imaging Spectrometers - (23 companies)Imaging Spectrometers are instruments used in hyperspectral imaging and imaging spectroscopy to acquire spectrally resolved images. Determining a material 's composition visually requires specialized equipment called an imaging spectrometer...
-
Servo Drives - (548 companies)Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
-
AC Servomotors - (453 companies)As the motor carries out these commands, the encoder sends position signals back to the controller, which processes them for the next set of commands. Feedback Devices. Servomotors can incorporate either encoders or resolvers as feedback devices to sense...
Product News
-
Exsenco, LLC
Robust Rotary Resolver Electromagnetic Induction Type Rotary Resolver. Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. ? Robust. The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils... (read more)Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Exsenco, LLC
Electromagnetic Induction Rotary Resolver Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. Robust: The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. (read more)Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Exsenco, LLC
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. Robust: The sensor is simple structure constructed by a magnetic plate and two multilayer PCBs. And it is thin and tough as spiral coils are formed on the multilayer PCBs by wiring pattern. (read more)Browse Linear Position Sensors Datasheets for Exsenco, LLC -
ERSAELECTRONICS PTE. LTD.
AD2S1210 16-Bit Resolver Converter AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use its function (resolver-to-digital conversion with reference oscillator), resolution (selectable 10, 12, 14, or 16 bits), and tracking rate (up to 3,125 revolutions per second) to judge functional fit... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Backer Marathon, Inc.
Heating Up: Plastics & OEM Woes Unraveled Original Equipment Manufacturers (OEMs) in the plastics industry often face specific challenges or pain points when working with heater manufacturers. These pain points can vary based on the complexity of the plastic processing equipment, the customization required, and the overall collaboration between the OEM and the heater manufacturer. Below are common pain points and their associated impacts, along with suggestions for resolving them. You have likely encountered all of them at some point... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
SiTime Corporation
Master Precision Timing: Overcome Quartz Limits With the rise of Industry 4.0, precise timing is central to coordinating everything from the motors to the sensors used in industrial automation. Timing synchronization is vital for electronic systems, including robotics, accurate sensor measurements, functional safety mechanisms, resolving issues on the factory floor and much more. In fact, any malfunctioning of timing devices can lead to delays, errors, equipment failures and downtime. Precision timing ensures that industrial applications... (read more) -
Gurley Precision Instruments
Miniature High-Resolution Absolute Encoder, A19 and more accurate than any resolver-based system. 19mm diameter housing. 3-4mm (0.125") diameter steel solid or blind hollow shaft... (read more)Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Busch Vacuum Solutions
7 Ways to Reduce Production Downtime tips to reduce machine downtime in your production line. 1. Develop a system for quickly identifying and resolving production issues The system should gather and analyze data that gives insight into the equipment's total maintenance requirements. Interpretation of the data can help your teams resolve production issues by carrying out preventive maintenance. The implementation of such a system allows factories cut down on time lost due to production issues and prevent costly unplanned downtime... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
-
The development of high-precision hexapod actuators for the Hobby-Eberly Telescope wide field upgrade
A Danaher Motion AKM54G servo motor has been selected for this application. The selected configuration does not have a brake and uses a factory installed resolver for phase commutation.
-
motors burns on masterdrives - Entries - Industry Support - Siemens
i m using 6ES7012-OTP50-Z with sorvo motor Danaher Motion Type DBL3-0300-30-Y5600/560 A … Its using with Siemens S7 300 and resolver feed back and simolink.
-
:: New Materials Zone ::
… allows precision feedback of the motor's drive electronics without the need for a traditional encoder or resolver . They are part of Danaher Motion, a business unit of Danaher Corporation, a leading manufacturer of process/environmental …
-
Flexible Digital Servo Drives Speed Machine Control Design - Nasa Tech Briefs :: NASA Tech Briefs
For example, resolvers are rugged and well-suited for high vibration, high temperature applications such as material … This article was written by Carroll Wontrop, Senior System Engineer for Danaher Motion, Wood Dale, IL.
-
Sensorless two-phase current control of a faulty three-phase salient-pole PMSM
The sensorless current controller is applied to a 3.7 kW salient-pole PMSM of Danaher Motion. … Fig. 5(b) shows the difference of this angle with the rotor angle, measured by a resolver .
-
DANAHER CONTROLS - DANAHER RENEWAL PART(1)
*Galco Industrial Electronics is not an authorized distributor for this DANAHER CONTROLS line. RESOLVER .
-
Testing, characterization, and control of a multi-axis, high precision drive system for the Hobby-Eberly Telescope Wide Field Upgrade
The Danaher Motion AC servo drives were programmed to torque mode resulting in analog current commands being … … performance motors with digital Heidenhain encoders were used to replace the existing motors that had resolver feedback.
-
Towards a Precision Measurement of Parity-Violating e-p Elastic Scattering at Low Momentum Transfer
Inside the box, two S300 servo-amplifiers by Danaher The position information produced by a resolver (a rotary .
-
Home :: NASA Tech Briefs
For more information, visit: http://link.abpi.net/l.php?20070321A6 Danaher Motion (Wood Dale, IL) introduced version … … includes a digital-signal-processor (DSP)-based electronic controller, plus a shaft-angle resolver and a servomotor …
-
Motors Drives & Accessories | Browsable Catalog | Galco Industrial Electronics
Resolvers Danaher Controls .
Indicates content that may require registration and/or purchase.