-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: The SR620 Time Interval Counter performs virtually all ofthe time and frequency measurements required in a laboratory or ATEenvironment. The instrument's single-shot timing resolution and low jitter makeit the counter of choice for almost any application. · 25 ps single-shot
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for event counting, pulse and waveform generation, and
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Accuracy: 0.02 % FS
-
Supplier: ValueTronics International, Inc.
Description: The DAQ6510 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: GL Communications, Inc.
Description: Packet Data Analysis (PDA) is an outstanding tool for live monitoring of signaling and traffic over IP. Packet Data Analysis (PDA) is distributed with GL’s Packet Analyzers, allowing users to monitor live IP networks including capture, analysis, and reporting of every call in detail.
- Network Protocol: E1, PPP, T1, TCP/IP
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: operations Dual data fetch Up to ±16-bit shifts for up to 40-bit data On-Chip Flash and SRAM: Flash program memory (up to 32 Kbytes) Data SRAM (2 Kbytes) Boot and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual ported DMA
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Laurel Electronics LLC
Description: inputs. With a Standard main board, the transmitter output can be scaled to track frequency in Hz, rate (such as gallons per minute), or period (inverse of frequency). Square root extraction is standard. With an Extended main board, the transmitter output can track rate or totalized
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: On-Chip Flash and SRAM: Flash program memory Data SRAM Boot, Secure, and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA Allows data transfer between RAM
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because Counters 1
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Beckhoff Automation LLC
Description: Per channel a 24 V digital input is available for storing, blocking and setting the counter status. It is also possible to set the counter to a predefined value or to lock the counter directly through the process data. The 5 V, 12 V or 24 V supply of the encoder can be
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: features: parametrizable per channel function set counter via process data possible integrated frequency and period measurement optionally usable as 24 V up/down counter microincrements synchronous reading of the position value via distributed clocks In addition, the
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: by Counter 0 if events to be counted are applied to the clock input. Basically, Counter 0 input is used for frequency measurement and event counting. The Counter 1 gate input is used for pulse measurement and the Counter 2 output is used for freq uency generation.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Beckhoff Automation LLC
Description: be provided directly via the terminal connection points. Special features: save, lock, set counter integrated frequency and period measurement optionally usable as 24 V up/down counter microincrements synchronous reading of the position value via distributed clocks timestamp on
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: signal distribution board. Special features: parameterizable per channel counter function can be set via process data integrated frequency and period measurement can optionally be used as 24 V up/down counter microincrements synchronous reading of the position value via
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because Counters 1
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ValueTronics International, Inc.
Description: The DAS240-BAT is a recorder from BK Precision. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Portable Multi-Channel Recorder Compact and portable form factor suitable for remote and field use Outstanding battery life of
- Data Acquisition: Datalogger / Recorder
-
Supplier: Acromag, Inc.
Description: Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter
- Analog Input Channels: 32 #
- Resolution: 15 bits
- Accuracy: 0.02 % FS
- Operating Temperature: -40 to 158 F
-
Supplier: AMETEK Programmable Power
Description: 8 frequency counter channels, 16 isolated digital I/O channels, 2 isolated DAC channels in a single card Single frequency measurement range that works from 0.05 Hz to 1 MHz Very stable TCXO base clock, 50 MHz ±1 ppm 195 kΩ Input impedance with selectable coupling (AC/DC) Wide
-
Supplier: ValueTronics International, Inc.
Description: to 40 MHz and provide a stable output of very small signals down to the 1mV - 10mV range. The instrument also provides a built-in 100 MHz Universal Counter with frequency measurement and totalize function. The BK Precision 4086`s versatility and capabilities make it an ideal
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: time and frequency domains Built-in waveform limit and TrendPlot™ testing Dual channel frequency counter Zoom Function Automated, extended data logging feature Autoset and auto-ranging functions Built-in context-sensitive help Multiple-language user interface
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Microchip Technology, Inc.
Description: EEPROM memory, typical Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features: 1 input only pin 36 I/O High sink/source current 25 mA Interrupt-on-pin change option Timers: TMR0: 8-bit timer/counter
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 14
-
Supplier: Microchip Technology, Inc.
Description: EEPROM memory, typical Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features: 1 input only pin 36 I/O High sink/source current 25 mA Interrupt-on-pin change option Timers: TMR0: 8-bit timer/counter
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 14
-
Supplier: Allied Electronics, Inc.
Description: frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna
-
Supplier: Clark Solutions
Description: The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Supplier: Rohde & Schwarz USA, Inc.
Description: control, data exchange: diverse interfaces Multilingual: choice of nine languages Accuracy: our strength 1 mV/div: full measurement bandwidth Frontends: low noise and low crosstalk Deep memory: acquire long sequences Logic analysis: more details Precision measurement: up to 5 Gsample/s
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Fiberscope.net by MEDIT
Description: rods of variable lengths - 40 meter (131.2') and 60 meter (196.8'). Extra durable push rod is both flexible and easy to push. The set includes a built-in 512Hz frequency sonde, located immediately behind the camera head and two centering skids for additional precision. The whole set
- Tube or Sheath Diameter: 28.000000000000004 mm
- Working Length: 40 m
- Field of View: 120 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC332 is a high precision micro step sequencer with integrated PWM units. New smoothMod™ technology: equidistant µsteps, positioning on µsteps possible. Internal µstep counters with programmable step width make the handling of the physical units comfortable. The TMC428 step
-
Supplier: Teledyne LeCroy
Description: Harmonic function 196 built-in arbitrary waveforms High precision Frequency Counter Standard interfaces: USB Host, USB Device(USBTMC), LAN VXI-11) 4.3” touch screen display for easier operation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
Bluetooth (1~5 m). Frequency control plays a big part in this precision data and timing alignment. For instance, a stable oscillator provides a reliable and accurate clock signal, which ensures that the UWB pulses maintain their desired shape and spectrum. This (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
applications. In addition, if the frequency control device is affected by high phase noise, temperature variation or vibration, it can cause navigation drift, leading to inaccurate positioning, communication interruptions, and resulting in unstable data transmission, and unstable flight control that increases mission failure risks. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
MAQ20 modules include communications modules; analog input voltage, current, thermocouple, RTD and potentiometer, strain gage, and frequency modules; analog output voltage and current modules; discrete input/output modules, and the new high density voltage discrete input and output modules (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
As a high-end precision slip ring designed for aerospace connectors, our product is exclusively customized for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the world with just the press of a button. This new era of digital transformation is marked by high speed, low latency, and multiple connections. As networks require an increase in data transmission speed, as high as 800 Gb/s, precise frequency stability is needed to maintain performance (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Global Navigation Satellite Systems (GNSS) rely on TCXOs to provide global positioning, navigation, and time synchronization services to satellite navigational systems to calculate their current position. Learn why TCXOs are critical for effective GNSS performance and how Aker’s frequency control solutions ensure precise time and location data required by these systems. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Tunable Filters for Precision Optical Control In fields like hyperspectral imaging, optical communications, and laser tuning, engineers face the challenge of achieving fast (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
increasingly stringent test specifications, the VT Series delivers outstanding dynamic range and frequency coverage. Random control dynamic (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Key Product Features: High-Frequency Noise Suppression: (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33240/06370831-MIT.pdf?sequence=2
General Radio 1211-C oscillator, Data Precision frequency counter , .
-
Frequency resolution and spectral integration (critical band analysis) in single units of the cat primary auditory cortex
Tones of known frequency ( data precision counter ) were pro- duced in a generator (Gen-Rad 1309A), shaped into bursts of 50 ms duration (including 3-ms rise and fall times) and 500-ms interburst intervals by an electronic switch, adjusted in intensity …
-
An investigation of jet trajectory in flow through scaled vocal fold models with asymmetric glottal passages
The TTL wave output from the encoder was read by a Data Precision digital frequency coun- ter , model 5740, resulting in a resolution of ±0.006 Hz for the frequencies of interest.
-
Instrumentation and control for fossil-energy processes
The Vcfm particle velocity data were obtained from the CFM frequency output with a Data Precision 5740 Frequency Counter .
-
Hormone-induced and maturational changes in electric organ discharges and electroreceptor tuning in the weakly electric fishApteronotus
After am- plification, the EOD frequency was determined using a Data Precision 5740 frequency counter .
-
Steroid influences upon discharge frequencies of intact and isolated pacemakers of weakly electric fish
The signal was amplified by a Grass P15 pre-amptifier and displayed on a Tektronix oscilloscope, while the discharge frequency was displayed on a Data Precision 5740 frequency counter .
-
Features :: NASA Tech Briefs
The instrument is suited for electronic functional test (ATE) and data acquisition (DAQ) applications, including precision frequency and counter /timer measurements in ATE systems, motion or position measurements from rotating shafts, and monitoring the speed of motors or turbines.
-
Features :: NASA Tech Briefs
The instrument is suited for electronic functional test (ATE) and data acquisition (DAQ) applications, including precision frequency and counter /timer measurements in ATE systems, motion or position measurements from rotating shafts, and monitoring the speed of motors or turbines.
-
Features :: NASA Tech Briefs
The instrument is suited for electronic functional test (ATE) and data acquisition (DAQ) applications, including precision frequency and counter /timer measurements in ATE systems, motion or position measurements from rotating shafts, and monitoring the speed of motors or turbines.
-
Features :: NASA Tech Briefs
The instrument is suited for electronic functional test (ATE) and data acquisition (DAQ) applications, including precision frequency and counter /timer measurements in ATE systems, motion or position measurements from rotating shafts, and monitoring the speed of motors or turbines.
Indicates content that may require registration and/or purchase.