Products/Services for Datamate RS422
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow...TechnologyDevice Type / ApplicationsRoHS Compliant -
Serial Data Converters - (157 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data... -
Serial Cables - (384 companies)How to Select Serial Cables. Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer, Inc.), and universal... -
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer... -
Serial Adapters - (142 companies)Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between... -
Programmable Automation Controllers (PAC) - (107 companies)...some PACs have an Ethernet, universal serial bus (USB), or video graphics array (VGA) port. Others have a keyboard, mouse, or printer port. Serial PACs have RS232, RS422 or RS485 ports. IEEE 1394 or FireWire (R) (Apple Computer, Inc.) ports are also...
-
Serial Communications Computer Boards - (76 companies)Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
-
Serial Hubs - (48 companies)...protocols including RS232, RS422, and RS485. Users can connect hubs in serial to expand a network and provide easy connectivity for plugging in other devices. Hubs plug into serial ports on the computer and provide four or more ports for peripherals...
-
Programmable Automation Controller (PAC) Modules - (53 companies)...automation controller (PAC) modules have an Ethernet, universal serial bus (USB), or video graphics array (VGA) port. Others have a keyboard, mouse, or printer port. Serial PAC modules have RS232, RS422 or RS485 ports. IEEE 1394 or FireWire (R) (Apple...
-
Serial Interfaces - (135 companies)Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Product News
-
PIC Wire & Cable
DataMATES® - Aircraft Data Cable PIC Aircraft Network Cable. Airborne data networks are in growing demand - for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC Data Cables are the perfect solution. Our aerospace ethernet cables are high-quality performance engineered for demanding military and aerospace applications. Aircraft Databus Cable. PIC offers Aircraft Data Bus cable for military and aerospace avionics bus and data transmission... (read more)Browse Network Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Aerospace USB 2.0 and 3.0 Cables The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to optimize electrical performance and streamline the installation process by simplifying the complex termination process for technicians in the field. (read more)Browse USB Cables Datasheets for PIC Wire & Cable -
Harwin Plc
Ensuring Safety & Performance In Medical Systems We recently explored why reliable interconnects are essential for life-critical medical devices and mission-critical industrial systems. From patient monitoring and surgical robotics to industrial automation, connectors must deliver dependable power and data transmission in even the most demanding environments. Discover how Harwin's Datamate and Gecko connector families help engineers design for reliability. Learn More From Harwin (read more)Browse Electrical Connectors Datasheets for Harwin Plc -
Harwin Plc
Hi-Rel Connectors for Board-to-Board Spacing Harwin Hi-Rel Connectors Deliver Greater Board-to-Board Spacing. To support the complete breadth of customer applications, Harwin adds another option to its popular Datamate series of high-reliability (Hi-Rel) connectors. Complementing the existing Datamate J-Tek connector range (fitted with jackscrews for secure mounting) with a 7.3mm board-to-board height when mated, the new female connector gives a significantly larger 17.15mm connection height. Providing more space between PCBs allows... (read more)Browse Electrical Connectors Datasheets for Harwin Plc -
Harwin Plc
High-reliability (Hi-Rel) interconnect solutions HRi range. High-reliability (Hi-Rel) interconnect solutions for satellites, aerospace, medical devices, defence and more. Suitable for critical applications where high performance and assured dependability are vital. The portfolio includes the compact and lightweight Gecko, high-density Datamate, M300, and the high-power Kona series. Gecko. Micro-Miniature Connectors for SWaP-C Optimization. Harwin 's Gecko (G125 series) connectors provide a low profile, dual row interconnect solution, ideally... (read more)Browse Electrical Connectors Datasheets for Harwin Plc -
Exsenco, LLC
High accuracy type (detachable probe element) Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1 mm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)Browse Sensor Transmitters Datasheets for Exsenco, LLC -
PIC Wire & Cable
High Performance Aerospace Interconnect Solutions PIC (R) Wire & Cable offers specialty, high-performance electronic cables, connectors and assemblies for aerospace & defense environments, from airplanes, helicopters and UAVs to ground vehicles and ground shelters. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable. VideoMates 75-Ohm Coaxial & Triaxial Cable. DataMates Ethernet, PoE, USB, HDMI, CANbus & Specialty Cables. MicroMates High-Frequency 50-ohm RF Cables. With PICMates cables, you'll find: Robust and durable design to provide... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Ametek Solartron Metrology
Absolute TTL Module (ATM) TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500kHz output rate. It's simplicity of interfacing with programmable systems also makes it one of the most cost effective. The Solartron ATM module is coupled to Solartron Absolute Position Transducers... (read more)Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Micro-Epsilon Group
Laser Line Sensors for Structured Metal Surfaces rate of up to 8 kHz. The standard model has a glass cover pane to protect the receiver unit. In addition, the optoNCDT 1420 series sensors can also be equipped with a protective film to prevent external influences from causing damage to the cover glass and thus unwanted reflections. The film avoids scratches and streaks, which increases signal stability. The IC2001/USB single-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422... (read more)Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
-
Latest detector developments with HgCdTe grown by MOVPE on GaAs substrates
RS422 or USB user control interface, JTAG firmware interface Detector Interface 10-pin M80 Datamate (power supply board) Functions .
-
M80-4802005 Harwin | Mouser
DATAMATE USB- RS422 -WE-1800-BT .
-
https://www.duo.uio.no/bitstream/handle/10852/37179/Furevik-Master-rettet.pdf?sequence=3
RS422 positive input 11 CON/ Datamate M80 2x10 R .
Indicates content that may require registration and/or purchase.