-
Supplier: Sealevel Systems, Inc.
Description: The TB02 terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37 male and female connectors, therefore; it can be used with any DB37
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB02-KT terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37 male and female connectors, therefore; it can be used with any DB37
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks PCB Header, 23 Pole, 5.08mm
- Features: Other
- Mounting Options: PCB Terminal Block
-
-
Supplier: Powell Electronics, Inc.
Description: PCB Plug, 10 Pole, 5.08mm, horizontal
- Mounting Options: PCB Terminal Block
-
Supplier: Sealevel Systems, Inc.
Description: The TB04 terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04 makes it easy to field wire RS-422 and RS-485 networks with different pin out configurations. Compatible with any cable with a DB-25 male connector. The TB04 ships
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: ODG (Origin Data Global)
Description: Terminal block
-
Supplier: Sealevel Systems, Inc.
Description: The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Weidmuller
Description: The fuse terminals of the Weidmüller Z-Series are available in two different forms: Fuse terminal with pivoting retaining lever Fuse terminal with plug-in SIHA fuse holder
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 6.3 to 10 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: FEATURES Altech CY Series of Universal Screw Terminal Blocks featuring global standards Easy snap-on onto common DIN Rail Universal push-in Jumper System APPLICATIONS Machines Control/Automation Applications Power Distribution
- Number of Contacts: 2
- Conductor Size (North American): 24 to 6 AWG
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 57 to 65 amps
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Push-in connection, number of positions: 37, load current: 30 A, cross section: 0.14 mm² - 4 mm², AWG 26 - 12, connection direction of the conductor to plug-in direction: 45 °, width: 195.6 mm, color: gray
- Number of Contacts: 74
- Contacts Pitch: 5.2 mm
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: MARATHON - 37TB-10F - TERMINAL BLOCK, BARRIER, 10POS, 16AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1049535-4DB-P108-09 Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks Series: 4DB, Buchanan Pitch: 0.325" (8.26mm) Color: Black Number of Rows: 1 Package: Tray Wire Gauge: 12-22 AWG Voltage Rating: 150V Material - Insulation:
- Voltage Rating: 150 volts
- Current Rating: 20 amps
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Our innovative, patented terminal block design dramatically reduces installation time and cost by eliminating the need for soldering or crimping. When mounted in a wall plate it is also the world's lowest profile terminal block DB9 connector on the
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Our innovative, patented terminal block design dramatically reduces installation time and cost by eliminating the need for soldering or crimping. When mounted in a wall plate it is also the world's lowest profile terminal block DB9 connector on the
- Connector Type: Audio / Video Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,P=3.5mm Pluggable System Terminal Block ROHS
- Features: Pluggable
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Parallel Line Driver Terminal, DB25 Male, Terminal Block Send parallel data up to 2000 feet over one twisted pair.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),38 A , Feed-Through Distribution Block , Single Level ,1 Point On Each Side Per Circuit
- Terminal Block Type: Single Feed Through
-
Supplier: Newark, An Avnet Company
Description: DB9 FEMALE TO TERMINAL BLOCK ADAPTER
-
Supplier: Newark, An Avnet Company
Description: MINI FEMALE DB9 TO TERMINAL BLOCK
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Break out a 9-pin connector to 9 screw terminals.
- Connector Type: Audio / Video Connector
-
Supplier: WAGO
Description: Connecting adapter; 2-pole; Solder contact for coil wire; Ø 0.2 to 3.7 mm; natural
- Terminal Block Type: Transformer Terminal Block
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK-RESISTOR
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features
- Number of Contacts: 5
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 20 AWG
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: STANDARD TERMINAL BLOCK; Product Range:- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: CTS 7602-602LF is a two-position feedthru EMI-Filtered terminal block with 12,000 and 27,000 pF capacitance values. Insertion Loss is 28 dB at 10 MHz, 45 dB at 100 MHz, 70 dB at 1 GHz plus.
- Number of Contacts: 2
- Contacts Pitch: 11.1 mm
- Conductor Size (North American): 10 AWG
- Voltage Rating: 150 volts
-
Supplier: RS Components, Ltd.
Description: Siemens 6GK5980-1DB00-0AA5
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks MSTB2,5/2-STBD:36,37
- Number of Contacts: 2
-
Supplier: Allied Electronics, Inc.
Description: connector,barrier terminal block,doublerow,0.375 contact spacing,24 terminal
-
Supplier: DigiKey
Description: Adapter Terminal Blocks, Screwless Connection, 37 Pos, 2 Rows To D-Sub, Female Sockets, 37 Pos, 2 Rows
- Contact Size (AWG): 12 to 24 AWG
- Gender: Female / Jack
-
Supplier: MilesTek Corporation
Description: DB15 female connector for field termination with screwless terminal block WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to
-
Supplier: L-com, Inc.
Description: The DGS25FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 25 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: terminate DB15 female connectors in the field, no crimping or soldering required Gold plated contacts provide reliable connections with repeated mating cycles Screwless spring clamp style terminal block allows for faster, easier connections than screw type terminal blocks
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: The DGS9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Screwless terminal block design with spring clamp provides reliable
- Connector Type: D-Sub
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
and parallel programming of the attenuation. The PE43614 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 45 GHz. In addition, no external blocking capac-itors are required if 0 VDC is present on the RF ports. The PE43614 is (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
dB CMR 85dB NMR at 60Hz, 80dB at 50Hz -40°C to +85°C Operating Temperature Screw Terminals and Plug-in Terminal Blocks Simplify Wiring and Maintenance C-UL-US Listed (Class I, Division 2, Groups A, B, C, D) CE and ATEX Compliant (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
TDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
Available in 24VDC and 120-240VAC Two lens options: low- or high-profile Supervisory diode and 4-wire terminal block (24VDC Model) LED has 8 flash patterns, factory default is flashing at 60 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
pending CE Compliant ATEX Compliance Pending (-M0100, -M0200, -M0300) Input signal connections to the SCMHVAS-Mxxxx attenuator module are made using integrated terminal blocks for robust system assembly. For safety (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Development of a portable data acquisition and analysis system for industrial gas turbines
Installing signal terminal blocks in the Solar control panel and routing the desired signals to them may take several hours,butthenthe signalscouldbeaccessedby connectingacable from the terminal block to the DB37 sockets installed on the suitcase panel.
-
Pavement response to vehicular loads: a mechanistic approach involving nondestructive evaluation techniques
acquisition cards interface with the sensors via Screw Terminal Blocks (STBs). .... The STBs are placed in ajunction box with DB37 connectors for sensors and DB9IDB37 connectors linking to…
-
L-com Connectivity - CSMN37MF-10 - Computer/Data Cable Assemblies - D-Sub - Allied Electronics
Filter, 3-Phase, 30A, Strip Terminal Block Connections. .... DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT .
-
Crydom - CMRD4845 - Sensors, Switches & Relays - Relays - Allied Electronics
Filter, 3-Phase, 30A, Strip Terminal Block Connections. .... Cable Assembly; DB37 Male to DB37 Female; Molded; 10 Ft.
-
Cosel U.S.A. Inc. - PBA1000F-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Filter, 3-Phase, 30A, Strip Terminal Block Connections. .... Cable Assembly; DB37 Male to DB37 Female; Molded; 10 Ft.
-
Converters / 40
The system block diagram is shown below. .... PCL-818LS - 40 kS/s, 12-bit, 16-ch ISA Multifunction Card with PCLD-8115 and DB37 Cable. .... 12-bit analog output channel * 16 digital inputs and 16 digital outputs * Screw- terminal board and cable…
-
L-com Connectivity - CSMN37MM-10 - Computer/Data Cable Assemblies - Video, Digital (DVI, HDMI) - Allied Electronics
Adapter;D-Sub;GenderChanger; DB37 -Female/Female;Slimline;3A. .... Terminal Blocks and Strips > Interface Modules .
-
Bussmann by Eaton - JJN-30 - Circuit Protection - Fuse - Allied Electronics
Fuse Accessories > Block . .... Adapter;D-Sub;GenderChanger; DB37 -Female/Female;Slimline;3A. .... Connector, 12 Hole, For Amp Terminals .
-
Honeywell - GLCA01A2B - Switches - Limit - Allied Electronics
DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT. .... Crimp Terminals , Lugs and Twist-On Splices > Crimp Terminals. .... Terminal Blocks and Strips > Terminal Block Connectors .
-
TE Connectivity - T81N5D312-24 - Sensors, Switches & Relays - Relays - Allied Electronics
DELUXE MOLDED D-SUB CABLE, DB37 MALE / FEMALE, 2.5 FT PRODUCT. .... Switch Accessories/Modular Parts > Contact Blocks . .... Switch part;Contact block;1 NO;Screw terminals .
Indicates content that may require registration and/or purchase.