-
Supplier: Newark, An Avnet Company
Description: CONNECTOR PANEL PUNCH UNIT, 9 WAY; Punch Type:-; Punch Size:9 Way; Product Range:-; Length:88.9mm; Punch Tool Type:Panel; Shaft Diameter:9.5mm RoHS Compliant: NA
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB9 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB50 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing
-
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB37 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or filing
-
Supplier: L-com, Inc.
Description: Easy to use Greenlee 231 holemaking punches for small to medium sized projects. All kits include punch, die and draw stud. 3 new punch driver options available. Features Punches DB15 size cutout in metal panels and enclosures Fast, accurate panel punching No sawing or
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: MilesTek Corporation
Description: Create your own custom panel layout using MilesTek's pre-punched rack panels. This series of panels has pre-punched Universal DB9/HD15/HDMI cutouts for simple installation of Panel Mountable D-Sub Adapters/Couplers & Cable Assemblies. The Universal Punched Design
-
Supplier: MilesTek Corporation
Description: Create your own custom panel layout using MilesTek's pre-punched rack panels. This series of panels has pre-punched Universal DB9/HD15/HDMI cutouts for simple installation of Panel Mountable D-Sub Adapters/Couplers & Cable Assemblies. The Universal Punched Design
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT PUNCH; Punch Type:-; Punch Size:9 Way; Product Range:-; Punch Tool Type:Panel RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:25 Way; Product Range:-; For Use With:25-Pin D Sub Connectors (Cinch, ITT Cannon DB-25P, DB-25S or equivalent); Height:11.9mm; Length:88.9mm; Punch Tool Type:Panel; Shaft Diameter:9.5mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:50 Way; Product Range:-; Length:88.9mm; Punch Tool Type:Panel; Shaft Diameter:9.5mm RoHS Compliant: NA
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. The new CD-HDMIFFP from BTX is a female to female HDMI panel mount adapter that will free you to design you own installation. Unlike other HDMI panel mount adapters that are integrated as a permanent part of a plate, the stand alone CD-HDMIFFP has been designed
- Connector Type: Audio / Video Connector
- Features: HDMI
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. The new CD-HDMIFFP from BTX is a female to female HDMI panel mount adapter that will free you to design you own installation. Unlike other HDMI panel mount adapters that are integrated as a permanent part of a plate, the stand alone CD-HDMIFFP has been designed
- Connector Type: Audio / Video Connector
- Features: HDMI
-
Supplier: ASTM International
Description: gypsum panel products. Flexural properties of gypsum panel products are evaluated by supporting the specimen near the ends and applying a transverse load midway between the supports. The core, end, and edge hardness of gypsum panel products is evaluated by determining the force
-
Supplier: Hammond Manufacturing Company Inc.
Description: black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
- Length / Height: 8 inch
- Width/Diameter: 4 inch
- Depth: 1 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Legrand
Description: Single gang Biplex/Triplex wallplate. Smooth 302 Stainless steel. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click
- Length / Height: 10.13 inch
- Width/Diameter: 8.26 inch
- Depth: 4.13 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
-
Supplier: Allied Electronics, Inc.
Description: 16 ga. Steel Body, 21 in. Panel Width, 5.5 in. Height, 13 in. Depth, 19 in. Rack Size, Rack Front and rear recessed flange, punched for 10-32 clip nuts on EIA universal spacing (5⁄8 - 5⁄8 - 1⁄2 in.) Welded, economy 19 in. table top rack Includes rubber feet, two lifting handles and 10-32 clip
-
Supplier: Panduit Corp.
Description: Safety Sign, 9in x 15.5in, "EXIT", Photoluminescent panel is housed inside a durable steel casing, Punch-out directional arrows, Surface, flag, or ceiling mount, Not recommended for outdoor use, Glow on Green, Pack of 1.
- Width: 15.5 inches
- Height: 0.7500004050000001 ft
- Features: Other
-
Supplier: TelephoneStuff.com
Description: T-Series SteelFrame Cabinet with top panel. Cabinet Features: - Dimensions: 24" W x 84.9" H x 33.4" D - Square punched rails - Static load rating 1200lbs - Lockable reversible doors - Includes a vertical cabling ring section - Vented top panel with 6 edge protected cable access ports
- Use: Commercial
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access.
- Length / Height: 19.69 inch
- Width/Diameter: 23.63 inch
- Depth: 21.65 inch
- Rack Height: 9 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 10-32 cage nuts for 0.375"/9.54mm square hole punched panel rails. Has the holding strength of a 10-32 nut. Heat-treated by means of austempering. Zinc plated. Specifications Constructed of SAE 1050-1065 spring steel. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty all welded 14 gauge construction. 96 Hook-On Bins® included with 36" model. Steel pegboard for hanging tools and other accessories. Large storage cabinets have fully welded piano hinges. H3501-DLP-PB-96-2S-95 features louvered panels on doors to allow for bin storage of small parts
- Height: 72 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: Xoxide
Description: Mid tower black interior chassis Announcing the M59 gaming chassis. M59 delivers optimal airflow with 5 powerful fans with the option to station two fans on the top(rifle bearing side 120mm LED fan and rear 120mm exhaust included), side intake for GPU cooling, a mesh front panel and a bottom
-
Supplier: Xoxide
Description: black interior gives the best combination of black on black. Meshed front panel allows for more airflow 5.25" Stealth bay to keep a clean look NZXT Solid State bracket allows for two SSD drives to be installed Wire Routing: Motherboard punched holes allows for quick CPU bracket removable and
-
Supplier: Mile-X Equipment, Inc.
Description: Ingersoll-Rand 121-K6 Air Hammer w/Chisels Make fast work of body panel crimping and cutting, bushing driving, shearing and general front end work with this air hammer, a supper duty tool that produces up to 3,000 blows per minute. Professional touch trigger for total control Long-life tool
-
Supplier: Xoxide
Description: more! Case Size: Small Form Factor Fans: 1 x 120mm Blue UV LED Rear Fan Material: 1.0mm Aluminum Dimensions: 14.7" x 11.2" x 9" Side Panel: Acrylic Panel Window Drive Bays: 2 x External 5.25" 1 x External 3.5" 2 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: Front: 2 x Audio, 2 x
-
Supplier: TMP Pro Distribution
Description: the subwoofers may be stacked horizontally using their interlocking feet and recess features machined into the enclosure's top panel. A screw-in (M20) pole mount has been added to provide flexibility in use with small 2-way pole mount full-range speakers. The extremely musical yet powerful
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: the subwoofers may be stacked horizontally using their interlocking feet and recess features machined into the enclosure's top panel. A screw-in (M20) pole mount has been added to provide flexibility in use with small 2-way pole mount full-range speakers. The extremely musical yet powerful
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Equipto Electronics Corporation
Description: Multi-Unit Testbed. Added Features and Options Configured to match your product and instrumentation requirements Choice of front, rear or front ad rear doors, panels or combination Choose any combination of inside containment areas Four-point door lock system is easily operated RF blocked
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Shelves
-
Supplier: Visual Sound, Inc.
Description: stands up to life on the road while also being field repairable. Extensive internal bracing is employed to eliminate acoustic losses due to panel resonance. Further contributions to cabinet rigidity come from vent walls constructed of the same plywood as the enclosure. Simple, convenient
-
Supplier: TelephoneStuff.com
Description: TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category
-
Supplier: Ralston Metal Products Limited
Description: welded and ground to a smooth finish. Each enclosure comes complete with grounding studs, and a removable 2mm galvanized back panel mounted on M8 weld nuts. The 130° opening door is easily removed by pulling the removable hinge pins from the hidden hinges to allow right or left hand opening.
- Type: Electronic and Instrument Enclosures
- Features: Hinged Cover, Locking, Viewing Door / Window
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13, Type 4X
- Shape: Square
-
Supplier: Savin
Description: GENERAL FEATURES · Easy to use, oversized, full-color LCD touch panel display · Delivers superior color output resolution up to 1200 x 1200 dpi · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
detection. They are a cost-effective alternative to METCASE’s premium TECHNOMET-CONTROL, which is designed for VESA mounting. DATAMET offers complete access to the electronics during installation and servicing. First the L-section rear panel is attached to the wall; there are four pre-punched (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
also be supplied pre-punched and fitted with inserts and pillars according to the customer’s requirements. There are M4 earth points on all panels. The enclosures also feature side handles and non-slip ABS feet. The front panels are supplied separately as accessories. TECHNOMET TX is (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
(RAL 7035)/window gray (RAL 7040). Accessories for both models include matt anodized 19” front panels and 19” mounting kits. Customizing options include 5U, 7U, 8U and 9U heights (TECHNOMET 19”) and custom depths (both models), modified front panels, CNC punching of holes and cutouts, fixings and inserts, special colors and finishes, digital printing of legends and logos. (read more)
Browse Rack Enclosures Datasheets for METCASE -
switches. Inside, the base panel has mounting holes for PCBs and chassis. Each case is supplied fully assembled with four non-slip rubber feet. UNIMET is available in six sizes ranging from 9.05” 7.48” x 1.96” to 13.77” x 10.23” x 5.90”. The standard color (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
fitting PCBs in the TECHNOMET case: a single PCB can be installed on four pre-fitted M3 mounting pillars in the base panel; or multiple slide-in PCBs (3, 5, 7 or 9 depending on case size) can be fitted to the chassis using clip-in anti-vibration guides (accessories). This maximizes capacity and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
(84HP), chassis and cases 19” rack cases – equipment housings for mounting in racks (typically in heights from 1U to 9U) 10.5” half-width desktop (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
The Not-So-Simple A/B Copper Network Switch
The switch is controlled manually via pushbuttons or remotely via the DB9 female connector on the rear panel that accepts contact closure signal switch commands. .... Keylock Switch accepts two 8-conductor CAT5e cables INPUT via two RJ45/110-Block punch -down con- nectors.
-
Neutrik - NE8FDV-YK - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Punch -Down. .... Thickness, Panel . .... Adapter;D-Sub;FieldTermination; DB9 -Female;3A .
-
Lighting&Sound America Volume 7 Issue 9 September 2010
Base-T Ethernet port, an RS-232 DB9 male serial port, two USB 2.0 ports, one .... The new Daylight Punch , a 5,600K CCT white LED fixture, pro- vides 3,500 lumens in … handling, but, with the flick of a switch, can also be used as a standard display panel .
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
…thus ensuring higher consolidation of the laminate and allowing more flexibility in the punch design (Robroek, 1993). .... Thermoplastic sheets can be used to produce flat panels , or combined with a core material such as .... Kendall, K., Johnson, C., Composites applications for the Aston Martin DB9 .
Indicates content that may require registration and/or purchase.